RBEC 5 / Class 5 / P5 Roller Bearings

2 Results
Rolling Bearings - Roller Bearings - Cylindrical roller thrust bearings - 29424-E
from FHD Bearings Co., Ltd.

Spherical roller thrust bearing with stamped steel cage. Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density bearing arrangements. By combining two or more... [See More]

  • Bearing Class: RBEC 5 / Class 5 / P5
  • Application: Hydraulic turbines,Gearboxes,Marine propulsion systems,Cranes and lifting equipment,Metalworking machinery
  • Type: Cylindrical Roller
  • Design Units: Metric
Super Precision Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Class: RBEC 3 / Class 6 / P6; RBEC 5 / Class 5 / P5; RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace