Combined Needle Roller Roller Bearings

Description

Combined Needle Roller Roller Bearings are specialized components designed to handle both radial and axial loads simultaneously. They integrate needle rollers with other types of rolling elements to provide a compact and efficient solution for complex load scenarios.

Working Principle

Combined Needle Roller Roller Bearings operate by utilizing needle rollers, which are long and thin rolling elements, to manage radial loads. These bearings often incorporate additional rolling elements, such as cylindrical or ball bearings, to handle axial loads. The combination of these elements allows the bearing to efficiently distribute forces, reducing wear and enhancing performance. Their high load-carrying capacity and compact design make them particularly useful in applications where space is limited and both radial and axial loads are present.

Applications

While specific applications for Combined Needle Roller Roller Bearings are not detailed in the provided documents, needle roller bearings in general are used in various industries. They are commonly found in automotive transmissions, construction equipment, and industrial machinery, where they provide reliable performance in compact spaces.

Advantages over other Roller Bearings

Combined Needle Roller Roller Bearings offer several advantages over other types of roller bearings. Their ability to handle both radial and axial loads in a single unit reduces the need for multiple bearings, saving space and simplifying assembly. Additionally, their high load-carrying capacity and precision engineering ensure excellent performance and durability in demanding applications.

Limitations

The limitations of Combined Needle Roller Roller Bearings are not explicitly detailed in the provided documents. However, like other needle roller bearings, they may have limitations in terms of speed and may require precise alignment to function optimally.

Considerations

When selecting Combined Needle Roller Roller Bearings, several factors should be considered. Initial costs may be higher due to their specialized design, but they can offer savings in terms of space and reduced component count. Operating expenses may be lower due to their durability and high load capacity, which can reduce maintenance needs. However, precise installation and alignment are crucial to ensure accuracy and longevity, potentially increasing initial setup costs. Regular maintenance is necessary to prevent wear and ensure optimal performance over time.

2 Results
Heavy Duty Needle Bearing
from National Precision Bearing, Inc.

When the application requires high static, dynamic or shock loads heavy duty needle rollers are ideal. Machined or Heavy Duty Type needle rollers are bearings with a relatively low sectional height and a solid machined outer ring. The solid outer ring provides high rigidity and allows this bearing... [See More]

  • Type: Combination Needle Roller
  • Bore: 0.6250 to 4.0000
  • Design Units: Inch
  • Outside Diameter: 1.1250 to 5.0000
Needle Roller/Axial Cylindrical Roller Bearings
from Schaeffler Technologies AG & Co. KG

Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two axial cylindrical roller and cage assemblies. The bearings are available in versions that are suitable or... [See More]

  • Type: Combination Needle Roller; Cylindrical Roller Thrust