Flanged Roller Bearings
from Accurate Bushing Company, Inc.
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design. [See More]
- Features: Flanged
- Bore: 0.7449
- Design Units: Inch
- Overall Width: 1.8730
from Accurate Bushing Company, Inc.
FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. [See More]
- Features: Flanged
- Dynamic Radial: 630
- Dynamic Axial: 140
from Accurate Bushing Company, Inc.
FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. [See More]
- Features: Flanged
- Bore: 0.4370
- Design Units: Inch
- Overall Width: 0.9370
from Accurate Bushing Company, Inc.
MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. [See More]
- Features: Flanged
- Dynamic Radial: 63600
- Dynamic Axial: 25700
from Accurate Bushing Company, Inc.
MFCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. [See More]
- Features: Flanged
- Dynamic Radial: 14297
- Dynamic Axial: 5777
from Accurate Bushing Company, Inc.
MFYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. [See More]
- Features: Flanged
- Bore: 30.0000
- Design Units: Inch
- Overall Width: 56.0000
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Housing, Flinger [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 2.4375
from Givens Engineering Inc.
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A... [See More]
- Features: Flanged
- Application: Manipulators & End Effectors
- Type: Cylindrical Roller
- Design Units: Inch
from SKF/Global
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer... [See More]
- Features: Flanged
- Design Units: Metric
- Type: Needle Roller Without Inner
- Bore: 0.3937
from RegalRexnord
Product Family: Roller Bearing; Line: Link-Belt Mounted [See More]
- Features: Flanged
- Type: Spherical
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Type E Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 2.4375
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Triple Lip Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
3" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 3.0000
from RegalRexnord
1" Mounted Spherical Roller Bearing, Fixed Cast Iron 3-Bolt Round Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.0000
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Block, Single Setscrew Locking Ccollar, Clearance Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.6875
from RegalRexnord
Link-Belt FB22451E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details. [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 3.1875
from RegalRexnord
Link-Belt FB22455H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details. [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 3.4375
from RegalRexnord
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
Link-Belt FB22655E Spherical Roller Bearings FB22600 Flange Block. Contact Rexnord for more details. [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 3.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Triple Lip Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, End closure [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Adapter mounted, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Adapter mounted, Clearance Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Adapter mounted, Clearance Seal, 40% grease fill and 90 degree lube fitting [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 1.4375
from RegalRexnord
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Bracket Unit, Adapter Mounted, Clearance Seal [See More]
- Features: Flanged
- Design Units: Inch
- Type: Spherical
- Bore: 2.4375
from RegalRexnord
1" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]
- Features: Flanged
- Application: Ball Screw Support
- Type: Spherical
- Design Units: Inch
from RegalRexnord
1-1/4" Mounted Spherical Roller Bearing, Fixed Cast Iron Piloted Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Features: Flanged
- Application: Ball Screw Support
- Type: Spherical
- Design Units: Inch
from RegalRexnord
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Piloted Flange Cartridge Block, Adapter Mounted, Triple Lip Contact Seal [See More]
- Features: Flanged
- Application: Ball Screw Support
- Type: Spherical
- Design Units: Inch
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Piloted Flange Block, Adapter Mounted, Clearance Seal [See More]
- Features: Flanged
- Application: Ball Screw Support
- Type: Spherical
- Design Units: Inch