Split Bearing Roller Bearings

4 Results
Crossed Roller Bearings -- CRBA Series
from HIWIN Corporation

HIWIN Corporation Crossed Roller Bearings consist of an outer ring, an inner ring, and a plurality of rollers and spacers. The roller lies between the inner and outer ring with the spacers placed between the rollers to prevent the mutual friction between them thereby decreasing the torque resistance... [See More]

  • Type: Crossed Roller (Split Bearing)
Split Spherical Roller Bearings - 321394 A -- 154093003
from SKF/North America

Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for... [See More]

  • Type: Spherical (Split Bearing)
  • Bore: 39.3701
  • Design Units: Metric
  • Outside Diameter: 57.8740
Split Style Spherical Roller Bearings -- 222S.203
from Emerson Bearing Co.

For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options: E-- Extra... [See More]

  • Type: Spherical (Split Bearing)
  • Bore: 2.1875
Cylindrical Roller Bearings, Split Double Row - BCRB 322176 -- 143109209
from SKF/Global

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and... [See More]

  • Type: Cylindrical Roller (Split Bearing)
  • Bore: 22.0473
  • Design Units: Metric
  • Outside Diameter: 28.7402