RBEC 7 / Class 4 / P4 Roller Bearings

4 Results
Super Precision Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Class: RBEC 3 / Class 6 / P6; RBEC 5 / Class 5 / P5; RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace
Axial-Radial Cylindrical Roller Bearings
from Barden Precision Bearings

FAG axial-radial cylindrical roller bearings — called RTC bearings — are designed for use in rotary tables, face plates and other high-precision bearing applications. Axial-radial cylindrical roller bearings meet or exceed P4 tolerance requirements. RTC bearings utilize the same... [See More]

  • Bearing Class: RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Type: Cylindrical Roller
  • Design Units: Metric
Specialty Ball Bearings - NN-Type NN3100 Series -- NN3107X
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Bearing Class: RBEC 7 / Class 4 / P4; Class 2 / Class N
  • Application: Spindle / Super Precision
  • Type: Two Row Tapered
  • Design Units: Metric
Super Precision Cylindrical Roller Bearings
from Barden Precision Bearings

Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]

  • Bearing Class: RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Cylindrical Roller
  • Design Units: Metric