RBEC 3 / Class 6 / P6 Roller Bearings
from FHD Bearings Co., Ltd.
Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]
- Bearing Class: RBEC 3 / Class 6 / P6
- Design Units: Metric
- Application: Agriculture; Automotive; Spindle / Super Precision; Industrial Machinery,Material Handling & Conveyors,Paper & Pulp Industry,Wind Turbines & Renewable Energy,
- Outside Diameter: 4.3307
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Class: RBEC 3 / Class 6 / P6; RBEC 5 / Class 5 / P5; RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
- Application: Aerospace
from FHD Bearings Co., Ltd.
One-way clutch bearings. One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of... [See More]
- Bearing Class: RBEC 3 / Class 6 / P6
- Design Units: Metric
- Application: Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
- Outside Diameter: 2.4409
from FHD Bearings Co., Ltd.
Stainless steel deep groove ball bearing with integral sealing. Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance. As with deep groove ball bearings generally, they are particularly versatile, have low friction... [See More]
- Bearing Class: RBEC 3 / Class 6 / P6
- Design Units: Metric
- Application: Automotive; Medical / Dental; Food Processing & Packaging Equipment,Marine & Outdoor Electronics,Lab Equipment
- Outside Diameter: 0.6693
from FHD Bearings Co., Ltd.
Self-aligning ball bearing. Self-aligning ball bearings have two rows of balls, a common sphered raceway in the outer ring and two deep uninterrupted raceway grooves in the inner ring. They are insensitive to angular misalignment of the shaft relative to the housing, which can be caused, for... [See More]
- Bearing Class: RBEC 3 / Class 6 / P6
- Design Units: Metric
- Application: Agriculture; Automotive; Textile,Conveyor Systems,Mining and Double Row
- Outside Diameter: 2.8346