ZigBee® Coordinator RF and Wireless Chips
1 Result
Pre-Certified RF Module -- ZE51-2.4 | ZE61-2.4
from Telit IoT Solutions, Inc.
from Telit IoT Solutions, Inc.
The ZE51-2.4 and ZE61-2.4 modules operate in the 2.4GHz ISM license free frequency bands with TX power up to 2.5MW (ZE51) and 100MW (ZE61). ZE modules run the ZigBee ® communication protocol (based on the IEEE 802.15.4 standard) widely adopted in a range of markets such as home automation and... [See More]
- Device Type: Modem; ZigBee Coordinator
- Interface: RS232
- Technology: ZigBee
- Supply Voltage: Other; 2 to 3.6 VDC