Flexible Link Flexible Couplings
from jbj Techniques Limited
BIPEX-S couplings are torsionally flexible and are free of backlash in the pre-tensioned state. They are characterized by their compact design and high power density. BIPEX-S couplings connect machine shafts and compensate for shaft misalignment that can occur during assembly or operation. The... [See More]
- Coupling Type: Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
- Bore Diameter: 0.0787 to 2.44
- Units: Metric Design
- Coupling Diameter: 0.3937 to 4.13
from Chengdu Leno Machinery Co., Ltd.
Flexible Star Couplings replaceable with Rotex and Rotex GS Couplings [See More]
- Coupling Type: Flexible Link; Star Coupling
- Bore Diameter: 0.2756 to 6.3
- Units: Metric Design
- Coupling Diameter: 0.5512 to 10.04
from jbj Techniques Limited
ELPEX couplings are highly torsionally flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX couplings are especially suitable for coupling machines with a very non uniform torque pattern. ELPEX couplings are also suitable for connecting... [See More]
- Coupling Type: Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
- Bore Diameter: 1.77 to 12.6
- Units: Metric Design
- Coupling Diameter: 10.63 to 38.19
from jbj Techniques Limited
ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines... [See More]
- Coupling Type: Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
- Bore Diameter: 0.3937 to 7.09
- Units: Metric Design
- Coupling Diameter: 4.09 to 24.76
from jbj Techniques Limited
ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft... [See More]
- Coupling Type: Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
- Bore Diameter: 2.36 to 8.66
- Units: Metric Design
- Coupling Diameter: 8.46 to 34.25
from jbj Techniques Limited
N-BIPEX couplings are torsionally flexible and are outstanding for their particularly compact design and low weight. N-BIPEX couplings are used in many areas of mechanical engineering. Their main area of use is in electric motor drives which are well aligned and have uniform torque loads, such as in... [See More]
- Coupling Type: Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
- Bore Diameter: 0.3937 to 4.72
- Units: Metric Design
- Coupling Diameter: 1.65 to 8.07
from jbj Techniques Limited
N-EUPEX and N-EUPEX DS claw couplings (also known as pin / cam couplings) connect machines. They compensate for shaft misalignment, generating only low restorative forces. The torque is transmitted through elastomer elements, so the coupling has typically flexible rubber properties. N-EUPEX... [See More]
- Coupling Type: Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
- Bore Diameter: 0.7480 to 10.24
- Units: Metric Design
- Coupling Diameter: 3.15 to 21.89
from jbj Techniques Limited
RUPEX pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties. Thanks to their robust design, RUPEX couplings are also suitable for... [See More]
- Coupling Type: Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
- Bore Diameter: 1.26 to 25.2
- Units: Metric Design
- Coupling Diameter: 78.74 to 105
from jbj Techniques Limited
The simple design of the S –Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S –Flex couplings can be used in a wide variety of applications. » Easy to Install. » Maintenance Free. » No... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.3543 to 5.51
- Units: Metric Design
- Angular: 1
from Lika Electronic
Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19 mm. Zero backlash, high torque, excellent vibration absorption. [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7874
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from Leine & Linde AB
Moment of inertia [Kgm ²] 5 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362
- Units: Metric Design
- Coupling Diameter: 0.7559
from Lovejoy, Inc.
Huge variety to meet your specific motion control need. Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw. The selection process for determining the proper Motion Control coupling starts with selecting the coupling design that best addresses the application... [See More]
- Coupling Type: Tire; Flexible Link; Gear / Multi-Jaw; Metal Bellows; Spider; Torsionally Flexible Coupling
- Angular: 7
from Sumitomo Machinery Corp. of America
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible. Standard bore sizes up to 35 inches maximum. Standard... [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: ? to 35
- Units: English Design
- Rated Torque: 81416 to 817699
from Advanced Antivibration Components - AAC
HUBS: Zinc Alloy Die Cast, Chromated. SLEEVE: Natsyn ™ Polyisoprene Rubber. CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N •m). MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2 ° Max. Lateral Offset – .010 (0.25). FEATURES: • Isolates vibration up to... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1250 to 1.12
- Units: English Design
- Coupling Diameter: 0.8125
from RegalRexnord
Flexible element for 450 Series Addax Composite Couplings [See More]
- Coupling Type: Flexible Link
from Ondrives.US Corporation, formerly Rino Mechanical
Rigid shaft connector couplings accomplish this goal but they do not deal with angular and radial misalignment or axial movement that may exist between the shafts. When rigid shaft couplings connect shafts that are mounted in bearing supports or are a component of a gearbox coupling or motor shaft... [See More]
- Coupling Type: Flexible Link
- Rated Torque: 4.42 to 26.55
- Units: Metric Design
- Rated Speed: 19000 to 39000
from Boston Gear
Overview. Boston Gear sleeve-type couplings consist of two splined hubs with a mating intermediate sleeve of molded neoprene. Because of this construction, the coupling is capable of normal operation with angular misalignments up to 7 1/2 °. In addition, sleeve stock is available to create... [See More]
- Coupling Type: Flexible Link
- Angular: 5
- Units: English Design
from Bervina Ltd.
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1732 to 0.2283
- Units: Metric Design
- Coupling Diameter: 0.7520
from ifm electronic gmbh
Clearance-free transmission of rotary movements. Efficient vibration damping. Excellent compensation of alignment errors. Low rigidity of the torsion spring. Small restoring forces [See More]
- Coupling Type: Flexible Link
- Coupling Length: 0.8661
- Coupling Diameter: 1.18
- Angular: 2.5
from Hymark/Kentucky Gauge
DESCRIPTION. High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø25 mm. Excellent... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.9843
- Units: Metric Design
- Coupling Diameter: 0.5906 to 2.68
from NBK America LLC
Applicable motors. - MBB. Servomotor ◎. Stepping Motor ◎. General-purpose Motor. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Metal Bellows
- Bore Diameter: 0.3150
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.7480
from Martin Sprocket & Gear, Inc.
Optional protective cover, quick disconnect hubs [See More]
- Coupling Type: Flexible Link; Roller Chain
- Bore Diameter: 0.6250 to 1
- Units: English Design
- Coupling Diameter: 3.03
from Lika Electronic
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19 mm. Excellent vibration absorption, high torque and high torsional... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7874
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from Leine & Linde AB
Moment of inertia [Kgm ²] 80 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362 to 0.4724
- Units: Metric Design
- Coupling Diameter: 1.32
from Sumitomo Machinery Corp. of America
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible. Standard bore sizes up to 35 inches maximum. Standard... [See More]
- Coupling Type: Flexible Link; Flexible Disc
- Bore Diameter: 11.38 to 11.75
- Units: English Design
from Advanced Antivibration Components - AAC
SPLINE: Hytrel or Polyurethane. HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25). Sintered Metal (Size 32). OPERATING TEMPERATURE: Hytrel – -22 °F to +212 °F (-30 °C to +100 °C). Polyurethane – -4 °F to +140 °F (-20 °C to +60 °C). MISALIGNMENT COMPENSATION:... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2500
- Units: English Design
- Coupling Diameter: 0.6250
from RegalRexnord
Flexible element for 350 Series Addax Composite Couplings [See More]
- Coupling Type: Flexible Link
from Ondrives.US Corporation, formerly Rino Mechanical
Typical Jaw type couplings are 3 piece units comprised of two metal hubs encapsulating an elastomeric element. A Jaw coupler allows high torque transmittal with little or no backlash regardless of radial or angular shaft misalignment. Jaw type couplings are often called Spider couplings, by design,... [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw; Spider
- Rated Torque: 12 to 1060
- Units: English Design; Metric Design
- Rated Speed: 1400 to 34100
from Hymark/Kentucky Gauge
DESCRIPTION. Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19 mm. Zero backlash, high torque, excellent vibration absorption. [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7480
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20 mm. Excellent vibration absorption, high torque and high torsional... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7874
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from Leine & Linde AB
Moment of inertia [Kgm ²] 6 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362
- Units: Metric Design
- Coupling Diameter: 0.7559
from Sumitomo Machinery Corp. of America
Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible. Standard bore sizes up to 35 inches maximum. Standard... [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw; Steel Grid
- Bore Diameter: ? to 20
- Units: English Design
- Rated Torque: 2.2 to ?
from Advanced Antivibration Components - AAC
HUBS: 303 Stainless Steel. CENTER: Molded Neoprene, Durometer 73. • MOLDED NEOPRENE CENTER. • SHAFT-TO SHAFT INSULATION. • FAIRLOC ® AND PIN TYPE HUBS. • TORSIONAL VIBRATION ISOLATION [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1200
- Units: English Design
- Coupling Diameter: 0.8125
from RegalRexnord
Rexnord E_ES Series Half Elements size(s) E2, ES2 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Half Spacer
- Rated Speed: 6600
- Rated Torque: 190
from Ondrives.US Corporation, formerly Rino Mechanical
Vibration Absorption Coupling, Aluminum Hubs, Rubber Core, Clamp Style [See More]
- Coupling Type: Flexible Link
- Rated Torque: 9.73 to 310
- Units: English Design; Metric Design
- Torsional Stiffness: 6.64 to 232
from Hymark/Kentucky Gauge
DESCRIPTION. High-gain flexible coupling. Single piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø19 mm. Excellent vibration absorption, high torque and high... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7480
- Units: Metric Design
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø25 mm. Excellent vibration... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7874
- Units: Metric Design
- Coupling Diameter: 0.5906 to 2.68
from Leine & Linde AB
Moment of inertia [Kgm ²] 73 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362 to 0.4724
- Units: Metric Design
- Coupling Diameter: 1.32
from Advanced Antivibration Components - AAC
HUBS: 303 Stainless Steel. CENTER: Molded Neoprene, Durometer 73. • MOLDED NEOPRENE CENTER. • SHAFT-TO SHAFT INSULATION. • FAIRLOC ® AND PIN TYPE HUBS. • TORSIONAL VIBRATION ISOLATION [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1200
- Units: English Design
- Coupling Diameter: 0.8125
from RegalRexnord
Omega E Series Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Close Coupled
- Rated Speed: 6600
- Rated Torque: 190
from Hymark/Kentucky Gauge
DESCRIPTION. High-gain flexible coupling. Single piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20 mm. Excellent vibration absorption, high torque and high... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 0.7874
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
Jaw type flexible coupling. MJC, MJC-CS, MJC-K, MJC-CSK: tight fit for transmission with zero backlash at low torque. MJC-E, MJC-CS-E, MJC-K-E, MJC-CSK-E: easy fit to assemble and partition the hub and sleeve smoothly. For servomotors and stepping motors. [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2756 to 2.17
- Units: Metric Design
- Coupling Diameter: 0.5512 to 3.74
from Leine & Linde AB
Moment of inertia [Kgm ²] 6 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362
- Units: Metric Design
- Coupling Diameter: 0.7559
from RegalRexnord
Rexnord E Series Flexible Elements size(s) E2 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Close Coupled
- Rated Speed: 6600
- Rated Torque: 190
from Hymark/Kentucky Gauge
DESCRIPTION. Flexible coupling. High-gain rubber type, short type. Coupling for servomotors and stepping motors. Bore diameter from Ø3 to Ø20 mm. XGS: set screw type. XGS-CS: single clamp type. XGS-C: standard type. Zero backlash, high torque, excellent vibration absorption. [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 1.1
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs. Coupling for servomotors and stepping motors. Bore diameter from Ø8 to Ø38 mm. Key... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.3150 to 1.5
- Units: Metric Design
- Coupling Diameter: 1.57 to 2.56
from Leine & Linde AB
Moment of inertia [Kgm ²] 83 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362 to 0.4724
- Units: Metric Design
- Coupling Diameter: 1.32
from RegalRexnord
Rexnord E Series Heavy Duty Yellow (HDY) Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Close Coupled
- Rated Speed: 6600
- Rated Torque: 290
from Hymark/Kentucky Gauge
DESCRIPTION. This is a high gain rubber type flexible coupling optimized for actuators. High precision positioning in short time. Single-piece construction with the two aluminum hubs molded with vibration absorbing rubber. Coupling for actuators, servomotors and stepping motors. Bore diameter from... [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 1.1
- Units: Metric Design
- Coupling Diameter: 0.5906 to 2.2
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
High vibration absorption. High torque and excellent response time [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 1.1
- Units: Metric Design
- Coupling Diameter: 0.5906 to 1.54
from Leine & Linde AB
Moment of inertia [Kgm ²] 6 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362
- Units: Metric Design
- Coupling Diameter: 0.7559
from RegalRexnord
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Close Coupled
- Rated Speed: 6600
- Rated Torque: 190
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from Lika Electronic
High vibration absorption. High torque and excellent response time [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.1181 to 1.1
- Units: Metric Design
- Coupling Diameter: 0.5906 to 2.2
from Leine & Linde AB
Moment of inertia [Kgm ²] 76 x 10-7 [See More]
- Coupling Type: Flexible Link
- Bore Diameter: 0.2362 to 0.4724
- Units: Metric Design
- Coupling Diameter: 1.32
from RegalRexnord
Rexnord ES-R Series Flexible Elements size(s) ES2-R spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6600
- Rated Torque: 190
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES-R Series Flexible Elements size(s) ES2-R spacer style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6600
- Rated Torque: 190
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ○ ●. Stepping Motor ○ ○. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good ●: Available [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.4724
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES-R Series Heavy Duty Yellow (HDY) Flexible Elements size(s) ES2 spacer style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6600
- Rated Torque: 290
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES2 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6600
- Rated Torque: 190
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES Series Heavy Duty Yellow (HDY) Flexible Elements size(s) ES2M spacer style with metric capscrews and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6000
- Rated Torque: 290
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES Series Corrosion Resistant Hydrolytically Stable Urethane (HSU J) Flexible Elements size(s) ES2M spacer style with stainless steel metric capscrews and anti-corrosion shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 6000
- Rated Torque: 190
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES Series Flexible Elements size(s) ES20 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 4800
- Rated Torque: 2300
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord ES Series Flexible Elements size(s) ES20 spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Spacer
- Rated Speed: 4800
- Rated Torque: 2300
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Rexnord E_ES Series Half Elements size(s) E30, ES30 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings. [See More]
- Coupling Type: Tire; Flexible Link; Half Spacer
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Stainless steel disc pack for Thomas Series 71 coupling, size 350. Standard disc pack for legacy 4- & 6-bolt designs. Not compatible with Series 71-8 couplings. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.5000
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.9840
from RegalRexnord
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 226. Tomaloy material. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Classic round non-unitized disc pack for Thomas Coupling, size 350. Stainless steel material. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 351. Stainless steel material. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Stainless steel disc pack for Thomas Series 71 coupling, size 150. Standard disc pack for legacy 4- & 6-bolt designs. Not compatible with Series 71-8 couplings. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 726. [See More]
- Coupling Type: Flexible Link
- Angular: 0.5000
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 1088. [See More]
- Coupling Type: Flexible Link
- Angular: 0.3333
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 644. [See More]
- Coupling Type: Flexible Link
- Angular: 0.6667
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510
from RegalRexnord
Classic round non-unitized disc pack for Thomas Coupling, size 200. Tomaloy material. [See More]
- Coupling Type: Flexible Link
from NBK America LLC
Applicable motors. - Tight Fit - Easy Fit. Servomotor ◎ ○. Stepping Motor ◎ ◎. General-Purpose Motor ◎ ◎. ◎: Excellent ○: Very good [See More]
- Coupling Type: Flexible Link; Gear / Multi-Jaw
- Bore Diameter: 0.2756
- Units: English Design (optional feature); Metric Design (optional feature)
- Coupling Diameter: 0.5510