Packaging / Material Handling Cordage, Rope, and Webbing

1 Result
Braided AVSil Silica Rope -- BR-H-1/4
from AVS Industries

AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]

  • Applications: Packaging; High Temperature Packing and Sealing
  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Type: Rope or Cordage
  • Width / OD: 0.25