Reactive / Moisture Cured Caulk, Grout, and Joint Compounds
from Sauereisen, Inc.
Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]
- Cure / Technology: Reactive or Moisture Cured
- Chemical System: Polyurethane
- Type / Form: Sealant; Liquid
- Composition: Unfilled
from Sherwin-Williams Protective & Marine Coatings
STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC. Tolerates moisture... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured
- Chemical System: Epoxy
- Type / Form: Leveling Filling; Sealant; Liquid
- Composition: Unfilled
from Wacker Chemical Corp.
ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone; Elastomeric
- Type / Form: Sealant; Gel
- Features: Adhesive