Self Test / Diagnostics / Self Calibrating Seismic Instruments
from M.A.E. Apparecchiature Elettroniche srl
Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a monitor equipped with a tousch screen integrated in the instrumentation. MSR624 is ideal for seismic surveys with... [See More]
- Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating
- Frequency Range: 25000
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
from M.A.E. Apparecchiature Elettroniche srl
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole... [See More]
- Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating; IP67
- Frequency Range: 30000
- Device Type: Instrument / Meter
- Number Channels: 12 to 24
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 800
from M.A.E. Apparecchiature Elettroniche srl
Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending to data collection center according to chosen mode. Unit management and programming can... [See More]
- Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating; IP67
- Frequency Range: 25000
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000