Paperless / Video Graphing Chart Recorders

7 Results
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Recorder Data Format: Video
  • Channels: 4
  • Number of Plots: 4
  • Digital I/O Channels: 4
Intelligent Wireless Data Acquisition Recorder -- H3
from Holykell Technology Company Limited

This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]

  • Recorder Data Format: Video
  • Computer Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
  • Inputs: Thermocouple Input; RTD Input
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Recorder Data Format: X-Y; Video
  • DC Voltage: 9 - 12 V
  • Data Acquisition: Datalogger
  • AC Voltage: 100 -240 Vac
Graphic Recorder -- KR2000 Series
from CHINO Works America Inc.

KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]

  • Recorder Data Format: Video
  • Data Acquisition: Datalogger
  • Channels: 12
  • DC Voltage: +/-13.8mV to 50V
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Recorder Data Format: Video
  • Sampling Frequency: 0.0080
  • Channels: 12
  • Resolution: 16
DataVU 5 Paperless Chart Recorder
from West Control Solutions

The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]

  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 4
  • Channels: 6
  • Data Acquisition: Datalogger
Datagraph II Paperless/ Videographic Recorder
from Linseis Inc.

The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and digital I/O cards. Other... [See More]

  • Recorder Data Format: Video
  • Channels: 18
  • Number of Plots: 18
  • Sampling Frequency: 0.0050