Ethernet Chart Recorders

20 Results
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Computer Connection: Ethernet
  • Number of Plots: 4
  • Recorder Data Format: Video
  • Channels: 4
Intelligent Wireless Data Acquisition Recorder -- H3
from Holykell Technology Company Limited

This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]

  • Computer Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
  • Inputs: Thermocouple Input; RTD Input
  • Recorder Data Format: Video
Touchscreen Paperless Recorder -- RVG200
from ABB Measurement & Analytics

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 24
  • Recorder Data Format: Video
  • Accuracy: 0.1000
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Graphic Recorder -- KR2000 Series
from CHINO Works America Inc.

KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Data Acquisition: Datalogger
Temperature and Humidity Virtual Chart Recorder -- ITHX-D3
from OMEGA Engineering, Inc.

The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]

  • Computer Connection: Ethernet
  • Inputs: Temp. Prob
  • Recorder Data Format: X-Y; Strip
  • Temperature: -40 to 255
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Sampling Frequency: 0.0080
Datagraph II Paperless/ Videographic Recorder
from Linseis Inc.

The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and digital I/O cards. Other... [See More]

  • Computer Connection: RS232/422/485 (optional feature); Ethernet
  • Number of Plots: 18
  • Recorder Data Format: Video
  • Channels: 18
DataVU 5 Paperless Chart Recorder
from West Control Solutions

The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet; Profibus-DP
  • Channels: 6
  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 4
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Graphic Recorder -- KR3000 Series
from CHINO Works America Inc.

KR3000 Series are network-compatible paperless recorders with high performance and high operating function employed high visibility 12.1 ” TFT color LCD display and touch panel operation system. High speed of sampling rate 100ms for 48 points and high accuracy of ±0.1% were realized,... [See More]

  • Computer Connection: Ethernet
  • Channels: 48
  • Recorder Data Format: Video
  • Data Acquisition: Datalogger
Temperature and Humidity Virtual Chart Recorder -- iTHX-W3
from OMEGA Engineering, Inc.

The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]

  • Computer Connection: Ethernet
  • Inputs: Temp. Prob
  • Recorder Data Format: X-Y; Strip
  • Temperature: -40 to 255
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Digital I/O Channels: 12
DataVU 7 Paperless Chart Recorder
from West Control Solutions

DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet; Profibus-DP
  • Channels: 24
  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Hybrid Memory Recorders -- AH4000 Series
from CHINO Works America Inc.

AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 24
  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Computer Connection: Ethernet
  • Data Acquisition: Datalogger
  • Recorder Data Format: X-Y; Video
  • DC Voltage: 9 - 12 V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Hybrid Memory Recorders -- AL4000 Series
from CHINO Works America Inc.

AL4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 6
  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
Web-based temperature monitoring -- iSD-TC
from OMEGA Engineering, Inc.

The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]

  • Computer Connection: Ethernet
  • Inputs: Thermocouple Input
  • Recorder Data Format: Web Pages
  • User Interface: Front Panel; Computer Programmable