RS232/422/485 Chart Recorders

24 Results
Advanced Circular Chart Recorder -- C1300
from ABB Measurement & Analytics

The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]

  • Computer Connection: RS232/422/485; TTL
  • Channels: 4
  • Recorder Data Format: Circular
  • Digital I/O Channels: 4
Intelligent Wireless Data Acquisition Recorder -- H3
from Holykell Technology Company Limited

This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]

  • Computer Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
  • Inputs: Thermocouple Input; RTD Input
  • Recorder Data Format: Video
Circular Chart Recorder -- Commander 1900 Recorder
from ABB Measurement & Analytics

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]

  • Computer Connection: RS232/422/485; TTL
  • Number of Plots: 4
  • Recorder Data Format: Circular
  • Channels: 4
Circular Chart Recorder -- Commander 1900 Recorder/Controller
from ABB Measurement & Analytics

The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]

  • Computer Connection: RS232/422/485; TTL
  • Number of Plots: 4
  • Recorder Data Format: Circular
  • Channels: 4
Touchscreen Paperless Recorder -- RVG200
from ABB Measurement & Analytics

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 24
  • Recorder Data Format: Video
  • Accuracy: 0.1000
DataVU 5 Paperless Chart Recorder
from West Control Solutions

The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet; Profibus-DP
  • Channels: 6
  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 4
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Paperless Humidity/Temperature Chart Recorder -- RH520
from OMEGA Engineering, Inc.

The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature and relative humidity. Data points... [See More]

  • Computer Connection: RS232/422/485
  • Temperature: -4 to 284
  • Accuracy: 3
  • Humidity: 10 to 95
Graphic Recorder -- KR2000 Series
from CHINO Works America Inc.

KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Data Acquisition: Datalogger
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Sampling Frequency: 0.0080
DataVU 7 Paperless Chart Recorder
from West Control Solutions

DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet; Profibus-DP
  • Channels: 24
  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Paperless Recorder -- RD9900
from OMEGA Engineering, Inc.

RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory... [See More]

  • Computer Connection: RS232/422/485; USB
  • Channels: 12
  • Recorder Data Format: X-Y
  • Accuracy: 0.1000
Hybrid Memory Recorders -- AH4000 Series
from CHINO Works America Inc.

AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]

  • Computer Connection: RS232/422/485; Ethernet
  • Channels: 24
  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Computer Connection: RS232/422/485; USB; Ethernet
  • Channels: 12
  • Recorder Data Format: Video
  • Digital I/O Channels: 12
MRC5000™ Chart Recorder and Data Acquisition
from West Control Solutions

Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]

  • Computer Connection: RS232/422/485
  • Channels: 2
  • Recorder Data Format: Circular
  • DC Voltage: 0–25mV, 0 to 50mV; 10–50mV, 0–5V and 1-5V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Hybrid Recorder -- AH3000 Series
from CHINO Works America Inc.

AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]

  • Computer Connection: RS232/422/485
  • Number of Plots: 6
  • Recorder Data Format: Strip
  • Channels: 6
MRC7000™ Chart Recorder and Data Acquisition
from West Control Solutions

The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]

  • Computer Connection: RS232/422/485
  • Channels: 2
  • Recorder Data Format: Circular
  • DC Voltage: 0–5 VDC or 1–5VDC, 0-25mV, 0-50mV, or 10-50mV
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Digital I/O Channels: 16
Hybrid Recorder -- AL3000 Series
from CHINO Works America Inc.

The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]

  • Computer Connection: RS232/422/485
  • Number of Plots: 6
  • Recorder Data Format: Strip
  • Channels: 6
MRC8000™ Chart Recorder and Data Acquisition
from West Control Solutions

The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]

  • Computer Connection: RS232/422/485
  • Channels: 2
  • Recorder Data Format: Circular
  • DC Voltage: 0–25mV, 0–50mV, 10–50mV, 0–5V, 1–5V
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Computer Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Channels: 8
  • Digital I/O Channels: 20
Intelligent Recorder -- LE5000 Series
from CHINO Works America Inc.

LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]

  • Computer Connection: RS232/422/485; GPIB (IEEE 488, HPIB)
  • Number of Plots: 10
  • Recorder Data Format: Strip
  • Channels: 10