PET / Polyester Metallized and Coated Films

6 Results
Clear Silicone Coated Film -- PET901
from Infinity Tapes, LLC

Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating. ATTRIBUTES. Higher temperature resistance than BOPP or HDPE. Thickness from 1 mil. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible... [See More]

  • Materials: PET / Polyester
  • Width: 0.5000 to 48
  • Type: Coated
  • Thickness: 1.00E-3
NORFILM Abrasion Resistant Coating for Hardcoat Coated Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain offers unique coatings designed specifically to enhance the abrasion resistance of plastic films. These coatings also provide excellent chemical and solvent resistance. For long lasting appearance and performance Saint-Gobain Abrasion resistant coatings will work for you. [See More]

  • Materials: PET / Polyester
  • Features: Display Films / Filters
  • Type: Hard Coat / Thin Film
IT & Electronics Materials -- Touch Materials
from LG Chemical of America Inc.

Touch Materials. Key material for touch panels. To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel. Product Classification. Category. Grade. Sheet Resistance ( Ω/ □). Thickness (... [See More]

  • Materials: PET / Polyester
  • Thickness: 9.06E-4 to 0.0071
  • Type: ITO
  • Features: Display Films / Filters; Electrically Conductive / Anti-Static
Aluminum Metalized Film
from Sheldahl Flexible Technologies - a Flex company

The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping, thin... [See More]

  • Materials: PET / Polyester
  • Thickness: 5.00E-4
  • Type: Metallized
  • Features: EMI / RFI Shielding; Cost Effective, Light Weight, Thin
Semi-Finished Roll Stock -- SID001
from Jordan Products Co.

SID001. Secure-ID ® Semi-Finished Roll Stock in our Standard Layer Construction. Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film ’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers... [See More]

  • Materials: PET / Polyester
  • Type: Metallized
NORFILM Static Dissipative Plastic Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]

  • Materials: Plastic / Polymer; PET / Polyester
  • Features: Anti-static / ESD Control; Display Films / Filters
  • Type: Coated