Rotary Uninterruptible Power Supplies (UPS)
from Hitec Power Protection, Inc.
A dependable and robust UPS range from 470 kVA up to 1000 kVA. This proven UPS product range provides a compact and robust solution that secures the critical power of your facility. This product is easy to maintain and therefore highly suitable to package as a mobile solution. Each PowerPRO1000... [See More]
- Technology: Rotary
- Protection: Power Failure
- UPS Type: Three Phase
- Volt-Amp Rating: 470 to 1000
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Technology: Rotary
- Volt-Amp Rating: 750
- UPS Type: Three Phase
- Watt Rating: 675
from Hitec Power Protection, Inc.
Excellent in performance and outstandingly reliable from 1000 up to 1800 kVA. A diverse range of UPS solutions catering to all your continuous power needs, the PowerPRO1800 product range, based on proven technology with a solid track record, provides quality solutions that guarantee reliability and... [See More]
- Technology: Rotary
- Protection: Power Failure
- UPS Type: Three Phase
- Volt-Amp Rating: 1700 to 1800
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Technology: Rotary
- Volt-Amp Rating: 278 to 1111
- UPS Type: Three Phase
- Watt Rating: 250 to 1000
from Hitec Power Protection, Inc.
The new standard for continuous power from 1600 up to 2700 kVA. he PowerPRO2700 series is the latest of HITEC ’s dynamic rotary UPS products. The PowerPRO2700 series has the greatest reliability and uptime, and, with its low energy consumption, it is the most efficient power solution... [See More]
- Technology: Rotary
- Protection: Power Failure
- UPS Type: Three Phase
- Volt-Amp Rating: 2200 to 2700
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Technology: Rotary
- Volt-Amp Rating: 275
- UPS Type: Three Phase
- Watt Rating: 250
from Hitec Power Protection, Inc.
Exceptionally high no-break UPS ratings from 2200 up to 3600 kVA. The HITEC PowerPRO3600 series is designed to reduce the installed footprint by creating the highest power density per square foot in the industry today. The HITEC PowerPRO3600 series is available with UPS ratings up to 2400 kW/3000... [See More]
- Technology: Rotary
- Protection: Power Failure
- UPS Type: Three Phase
- Volt-Amp Rating: 3000 to 3600
from Active Power, Inc.
A Complete Range Of Solutions. The Active Power Data Module. The Active Power Data Module brings compact, low-cost, efficient IT space and cooling anywhere you need it. White space, power distribution, and cooling in an integrated system. Scalable from 200 – 500 kW IT load Hot aisle / cold... [See More]
- Technology: Rotary
- Watt Rating: 100 to 500
- UPS Type: Three Phase