Foundry / Metal Processing Silicon Carbide and Silicon Carbide Ceramics
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
- Shape / Form: Powder, Grain or Grog
from 3M Advanced Materials Division
Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]
- Applications: Abrasion Resistant; Foundry / Metal Processing
- Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
- Max Use Temperature: 1093 to 1649
- Shape / Form: Filter, Diffuser or Sparger
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy ® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Foundry / Metal Processing
- Max Use Temperature: 1900
- Shape / Form: Custom Shape
- Thermal Conductivity: 34.8