Petroleum / Mineral Oil Penetrants and Penetrating Oils

3 Results
Maintenance Cleaner, Lubricant and Protector -- OMNI™
from Walter Surface Technologies

Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES. Pleasant scent —no harsh fumes or vapors. Nonflammable, silicone-free, Teflon-free. High flash point 266F (130 ºC). Compatible with... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Flash Point: 266
  • Specific Gravity: 0.8100
  • Features: Aerosol, Sprayable or Misting; Biodegradable; Lubricant
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
  • Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
  • Specific Gravity: 1
  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
Penetrating Oil with Moly. Aerosol Spray & Bulk Packaging -- McLube MoS2-722
from McGee Industries, Inc. / McLube Division

McLube MoS2-722 is a low viscosity penetrating oil containing molybdenum disulfide (MoS2). It is particularly effective in freeing connectors frozen due to corrosion or chemical attack. Applied at assembly, reduces possibility of stuck connectors and need of cutting to free the parts. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
  • Features: Aerosol, Sprayable or Misting (optional feature); Lubricant
  • Specific Gravity: 0.8500