Polyethylene (PE, HDPE) Plastic Pipe
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Application: Gases
- Length: 40 to 1500
from ISCO/Snap-Tite
Economical. Corrosion Resistant. Zero Leak-Rate. Hydraulically Smooth. Fatigue and Surge Resistant. Longevity. Tappable. Scratch Tolerant. Chemically Resistant. Readily Installed. Small to Big Diameters. Non-Toxic, Non-Tasting. Lightweight [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 0.732"
- Application: Drainage
- Wall Thickness: 0.1500
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: •External coating: 3 layers polypropylene and 3 layers polyethylene •Length: SRL and DRL •Outside diameter: 219 to 610mm •Thickness: 5 to 20mm •Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519 and ASTM A213/A213M [See More]
- Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel; ASTM A53
- Diameter: 219-610mm
- Application: Industrial
- Wall Thickness: 0.1969 to 0.7874
from GF Piping Systems
ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]
- Material: Plastic; Polyethylene (PE)
- Schedule: SDR 11, SDR 17
- Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
- Maximum Pressure: 130 to 200
from Contech Engineered Solutions
Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
- Application: Wastewater
- Length: 20
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Application: Gases
- Length: 40 to 1500
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 10" (optional feature); 12" (optional feature); 30" (optional feature); 34" (optional feature); 13,15,59"
- Application: Drainage
- Wall Thickness: 0.3310 to 1.95
from Xiamen Landee Industries Co., Ltd.
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11. Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene. Length: SRL and DRL. Outside diameter: 219 to 610mm. Thickness: 5 to 20mm. Standards: ASTM A53,... [See More]
- Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel
- Diameter: 219-610mm
- Application: Industrial
- Wall Thickness: 0.1969 to 0.7874
from Contech Engineered Solutions
The strength of steel with the durability of plastic. SRPE is a next generation pipe that provides strength, long term service, and durability. It's the ideal combination of materials that makes SRPE exceptional. Eighty (80) ksi steel reinforcing provides the strength; pressure rated high-density... [See More]
- Material: Plastic; Polyethylene (PE); Steel
- Diameter: 30"; 32"; 34"; 36"; 30" - 120"
- Application: Wastewater
- Length: 14 to 24
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Material: Plastic; Polyethylene (PE)
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
LSAW Pipe Coating with 5 to 20mm Thickness, 3 Layers Polypropylene and Polyethylene. Model Number:LD 001-PP10. Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene. Length: SRL and DRL. Outside diameter: 219 to 610mm. Thickness: 5 to 20mm. [See More]
- Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel
- Diameter: 219-610mm
- Application: Industrial
- Wall Thickness: 0.1969 to 0.7874
from Xiamen Landee Industries Co., Ltd.
Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3. Key Specifications/Special Features: Seamless pipe. Length: SRL, DRL or specified length as required. External coating: 3 layers polypropylene and 3 layers polyethylene. Outside... [See More]
- Material: Plastic; Polyethylene (PE); Polypropylene (PP)
- Diameter: 21.3-219mm
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874