Frequency / Pulse Digital Counters
from Laurel Electronics LLC
Features. Provides automatic control for repetitive liquid fill operations. Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V). ±999,999 for batch total, grand total, number of batches, or flow rate. Counts up from 0 to... [See More]
- Signal Input Type: Frequency / Pulse
- Mounting: DINRail
- Functions: Batch Counter
- Width: 4.09
from RS Components, Ltd.
P meter,count i/p NPN 48*96 100-240Vac [See More]
- Signal Input Type: Frequency / Pulse; Pulse
- Functions: Time Meter / Indicator (Clocks)
- Direction: Down, up
- Display Type: Lcd
from Trumeter Company, Inc.
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features. Uses the latest CMOS circuitry to achieve quiescent current... [See More]
- Signal Input Type: Frequency / Pulse
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Single
- Functions: Count Totalizer
from OMEGA Engineering, Inc.
The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow,... [See More]
- Signal Input Type: Frequency / Pulse
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Number of Functions: Multi
- Reset: Manual
from Stanford Research Systems, Inc. (SRS)
The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium timebase. ·... [See More]
- Signal Input Type: Frequency / Pulse
- Functions: Frequency Meter
- Number of Functions: Single
- Display Type: LED
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]
- Signal Input Type: Voltage; Frequency / Pulse
- Functions: Controller; Batch Counter
- Direction: Bi-directional Counter
- Display Type: LED
from Electro-Sensors, Inc.
Full Logic Control Process Counter. Features. • Displays process, batch, total, and rate. • Full diagnostic functions. • Three programmable transistor. setpoint outputs and AC inputs. • Non-volatile memory. • Keypad lockout. • ETL approved to applicable UL and. CSA... [See More]
- Signal Input Type: Frequency / Pulse
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Functions: Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
from Trumeter Company, Inc.
The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features. Self powered for 3-4 years using a 1.5V button cell. 4/6 digit 6mm character high contrast LCD display. Low power CMOS circuitry to achieve an expected battery life of 3 to... [See More]
- Signal Input Type: Frequency / Pulse
- Direction: Up Count
- Number of Functions: Single
- Functions: Count Totalizer
from OMEGA Engineering, Inc.
The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions. [See More]
- Signal Input Type: Frequency / Pulse
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Number of Functions: Multi
- Reset: Manual
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Signal Input Type: Voltage; Frequency / Pulse
- Functions: Controller; Batch Counter
- Direction: Bi-directional Counter
- Display Type: LED
from Trumeter Company, Inc.
A compact LCD counter designed for many applications, screw terminals ensures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features. 9mm high contrast LCD display. 10 year battery life. [See More]
- Signal Input Type: Frequency / Pulse
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Single
- Reset: Manual