Serial Digital Counters

6 Results
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -- LT60QD
from Laurel Electronics LLC

Features. Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders. Programmable for position, angle or rate. Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4. Zero... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Power Supply: AC; DC/Battery; 85-264 Vac or 90-300 Vdc
  • Direction: Bi-directional Counter
  • Mounting: DINRail
Preset Timer Counter Tachometer -- TC-Pro482CRA
from Fargo Controls, Inc.

This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]

  • Output / Interface: Serial
  • Direction: Bi-directional Counter
  • Number of Functions: Multi
  • Functions: Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
Programmable Timer & Counter -- EZM-7750
from Hoyt Electrical Instrument Works, Inc.

SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]

  • Output / Interface: Switch; TTLCompatible; Serial
  • Direction: Bi-directional Counter
  • Number of Functions: Multi
  • Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Functions: Controller; Batch Counter
  • Direction: Bi-directional Counter
  • Display Type: LED
Frequency Counter w/ Rb Timebase
from Stanford Research Systems, Inc. (SRS)

The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium timebase. ·... [See More]

  • Output / Interface: Voltage; Frequency; Serial
  • Functions: Frequency Meter
  • Number of Functions: Single
  • Display Type: LED
Weighing and Counting Indicator -- WM7400 / WM7600
from OMEGA Engineering, Inc.

The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]

  • Output / Interface: Voltage (optional feature); Current; Switch (optional feature); Serial
  • Direction: Up Count
  • Number of Functions: Multi
  • Functions: Count Totalizer; Weighing