Electric Power Polyamide and Nylon Resins
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- General Types: Thermoplastic; Thermally cured
- Form / Shape: Liquid; Pellets
from Ensinger North America
PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material suitable for use... [See More]
- Industry: Automotive; Repair or Construction; Electrical Power or High Voltage
- Chemical System: Polyamide
- General Types: Thermoplastic
- Filler: Glass or FRP
from Ensinger North America
PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this material suitable for use in... [See More]
- Industry: Automotive; Repair or Construction; Electrical Power or High Voltage
- Chemical System: Polyamide
- General Types: Thermoplastic
- Filler: Glass or FRP