SSI Incremental Rotary Encoders
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Output Interface: Serial; Serial Synchronous Interface
- Count Rate: 300 to 1000
- Lines / Revolution: 10000
- Diameter / Width: 0.5000 to 1
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Counts / Revolution: 256 to 80000
- Encoder Technology: Optical
- Lines / Revolution: 54 to 20000
from Lika Electronic
Absolute kit-encoder for robotics. Precise optical sensing. Single turn resolution up to 23 bit. Electronic multiturn counter. Incremental sine/cosine track. Hollow shaft up to Ø24 mm [See More]
- Output Interface: Serial; Serial Synchronous Interface; BiSS-C
- Counts / Revolution: 8388608
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 8388608
from Hymark/Kentucky Gauge
DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Output Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
- Accuracy: 1440.00
- Encoder Technology: Magnetic; Ring / Bearingless
- Operating Temperature: 14 to 185
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Output Interface: Square Wave; Serial; Serial Synchronous Interface
- Counts / Revolution: 2048
- Encoder Technology: Optical
- Diameter / Width: 2.2