Polypropylene (PP) Globe Valves
from Asahi/America, Inc.
The flow through a globe valve follows a course that takes nearly two 90 ° changes in direction. But, because the seating of a globe valve is parallel to the line of flow of the liquid, it can be used to throttle the flow to any required degree or to give positive shut-offs. The economy and... [See More]
-
Primary Material: PVC; PP;
PVC and PP
- Actuation: Manual
- Valve Size: 0.50 to 4.00
from Asahi/America, Inc.
The Asahi/America globe control valve is the most advanced available in design, features, performance, and cost effectiveness. Its design includes superior proportional control characteristics and safety features for a wide variety of applications, ranging from common fluids to the most aggressive... [See More]
-
Primary Material: PVC; PP; PVDF;
PVC, PP, PVDF and PTFE
- Media Temperature: -5 to 300
- Valve Size: 0.50 to 4.00
- Actuation: Electric
from Asahi/America, Inc.
The Asahi/America globe control valve is the most advanced available in design, features, performance, and cost effectiveness. Its design includes superior proportional control characteristics and safety features for a wide variety of applications, ranging from common fluids to the most aggressive... [See More]
-
Primary Material: PVC; PP; PVDF;
PVC, PP, PVDF and PTFE
- Media Temperature: 23 to 572
- Valve Size: 0.50 to 4.00
- Actuation: Pneumatic