Eye Wire Rope Fittings and Cable Fittings

8 Results
Eye / Eye Crosby HG-226 WLL ton 0.23 -- 422100230100
from Certex UK

End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard:... [See More]

  • Type: Eye
  • Application: Power and Public Utility
  • Load: 507
Eye Ends SEE 11 -- 1207SEE11
from Certex UK

Standard: Certex Standard [See More]

  • Type: Eye
  • Material: Steel; Steel
  • Diameter: 0.4331
  • Application: Power and Public Utility
Jaw / Eye Crosby HG-227 WLL ton 0.36 -- 422100360090
from Certex UK

End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. [See More]

  • Type: Eye
  • Application: Power and Public Utility
  • Load: 794
1" ROUND EYE SWIVELS -- 178-1
from T. W. Evans Cordage

Swivel - round eye [See More]

  • Type: Eye; Swivel Fitting
Zinc Die Cast Cable Fitting / Assembly -- ZI 4-3 (1/16")
from Loos & Co., Inc.

Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]

  • Type: Eye
  • Material: Galvanized; Zinc Alloy, Zamak 5
  • Diameter: 0.0625
  • Application: Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Drop Forged Eye Nuts
from Murphy Industrial Products Inc.

Both types drilled only, with special tapping or finish supplied to specification. Loads are based on a. safety factor of 5 to 1. Blanks are self-colored. [See More]

  • Type: Eye
  • Material: Steel
  • Length: 0.2500 to 1
  • Application: Commercial
15E SWIVEL EYE BLOCKS -- DB-15E
from T. W. Evans Cordage

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all... [See More]

  • Type: Eye; Swivel Fitting
3/4" ROUND EYE SWIVELS -- 178-3/4
from T. W. Evans Cordage

Swivel - round eye [See More]

  • Type: Eye; Swivel Fitting