Type 0 Industrial Enclosures

142 Results
Desktop Enclosures With Wide Front Panels -- MOTEC
from OKW Enclosures, Inc.

Tactile remote control enclosures – perfect design for ‘personal ’ electronics. MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE ” design, or the more organic “MINITEC DROP... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular; Slanted (optional feature)
  • Type: Electronic and Instrument Enclosures
  • Length: 6.1 to 9.25
Small Enclosures - General Purpose Metal -- 500-0930
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7
  • Type: Electronic and Instrument Enclosures
  • Width: 7
Back Boxes -- 1485991
from RS Components, Ltd.

LK 503D5610 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.05
  • Width: 2.05
  • NEMA Rating: NEMA Enclosures
Shockproof Plastic Enclosure -- PFG Series
from Takachi Electronics Enclosure Co., Ltd.

Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40. Plastic material : Flame-resistant ABS UL94V-0. Operating temperature : -10 ℃ ~ +60 ℃. A total of... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures; Console Enclosures
  • Length: 2.01 to 2.83
Boxes -- 031-BLACK-BULK-ND [031,BK-BULK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Dual Face Sloping Plastic Enclosures -- UNITEC
from OKW Enclosures, Inc.

Dual face sloping front plastic enclosures. Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72 ° and 18 ° for face to face electronic devices; for example, user... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular; Slanted
  • Type: Electronic and Instrument Enclosures; Operator Station; Console Enclosures
  • Length: 4.92 to 5.83
Small Enclosures - General Purpose Metal -- 500-0940
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7
  • Type: Electronic and Instrument Enclosures
  • Width: 7.6
Back Boxes -- 189611 [0 893 37 from Legrand]
from RS Components, Ltd.

Legrand 0 893 37 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.64
  • Shape: Rectangular
  • Width: 2.64
Boxes -- 051-ND [051 from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Hand Held, Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 0.900"" (22.86mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Elegant Wall-Mount Enclosures For Modern Control Units -- SMART-PANEL
from OKW Enclosures, Inc.

SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular (optional feature); Square (optional feature)
  • Type: Electronic and Instrument Enclosures; Operator Station
  • Length: 0.8400
Small Enclosures - General Purpose Metal -- 500-0950
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7.83
  • Type: Electronic and Instrument Enclosures
  • Width: 11.7
Back Boxes -- 189706 [0 802 81 from Legrand]
from RS Components, Ltd.

Legrand 0 802 81 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 1.57
  • Width: 1.57
  • Material: Plastic
Boxes -- 05450002-ND [05450002 from BOPLA Gehäuse Systeme GmbH]
from DigiKey

"Box Plastic, Thermoplastic Gray U Shaped Pieces 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.756"" (70.00mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Plastic, Thermoplastic
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures
Enclosures With Integrated Plug
from OKW Enclosures, Inc.

Enclosures with integrated plug. Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0). country-specific versions “Germany ” and “France ”. German version also with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 3.94 to 4.72
Small Enclosures - General Purpose Metal -- 511-0900
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7
  • Type: Electronic and Instrument Enclosures
  • Width: 3.63
Back Boxes -- 189728 [0 800 41 from Legrand]
from RS Components, Ltd.

Legrand 0 800 41 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.64
  • Width: 2.64
  • Material: Plastic
Boxes -- 128-1512AA,BK-ND [1512AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Table-top/Portable Instrument Enclosures -- EURO CASE
from OKW Enclosures, Inc.

Large instrument enclosures. Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws. plastic enclosures for desktop or portable electronic instruments. plenty of space for operating... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 10.24 to 14.45
Small Enclosures - General Purpose Metal -- 512-0900
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 5.25
  • Type: Electronic and Instrument Enclosures
  • Width: 3
Back Boxes -- 189762 [0 800 42 from Legrand]
from RS Components, Ltd.

Legrand 0 800 42 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.64
  • Width: 4.33
  • Material: Plastic
Boxes -- 128-1514AA,BK-ND [1514AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Tactile Remote Control Enclosures For ‘Personal’ Electronics -- MINITEC
from OKW Enclosures, Inc.

Tactile remote control enclosures – perfect design for ‘personal ’ electronics. MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE ” design, or the more organic “MINITEC DROP... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0; 1
  • Shape: Rectangular (optional feature); Round (optional feature)
  • Type: Electronic and Instrument Enclosures; Operator Station
  • Length: 2.01 to 3.31
Small Enclosures - General Purpose Metal -- 513-0900
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two horizontal rows of ventilation. Choice of sloping or vertical sides by reversing case. Sold pre-assembled with a two tone grey... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 8.63
  • Type: Electronic and Instrument Enclosures
  • Width: 4.75
Back Boxes -- 190330 [0 801 02 from Legrand]
from RS Components, Ltd.

Legrand 0 801 02 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.83
  • Width: 5.63
  • Material: Plastic
Boxes -- 128-1519V,BK-ND [1519V,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Universal Plastic Electronic Enclosures -- FLAT-PACK
from OKW Enclosures, Inc.

Multi-purpose plastic enclosures. Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting. robust construction with tongue & groove design. the bottom parts are open at the sides and are thus particularly... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 3.94 to 8.27
Small Enclosures - General Purpose Metal -- 515-0910
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 6
  • Type: Electronic and Instrument Enclosures
  • Width: 4.5
Back Boxes -- 190346 [0 801 21 from Legrand]
from RS Components, Ltd.

Legrand 0 801 21 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.64
  • Width: 2.64
  • Material: Plastic
Boxes -- 128-151AC,BK-ND [151AC,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Universal Plastic Enclosures For PCBs -- TOPTEC
from OKW Enclosures, Inc.

Universal plastic enclosures. Our TOPTEC enclosures allow pre-assembled PCBs with protruding connectors and interfaces to be mounted directly into the case. It is no longer necessary to wire in the connectors after fitting the PCB into the enclosure - an excellent advantage. modern aesthetic design... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 4.02 to 7.64
Small Enclosures - General Purpose Metal -- 515-0920
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 6
  • Type: Electronic and Instrument Enclosures
  • Width: 6
Back Boxes -- 190740 [0 801 41 from Legrand]
from RS Components, Ltd.

Legrand 0 801 41 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.8
  • Width: 2.8
  • Material: Plastic
Boxes -- 128-151I2AA,BK-ND [151I2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 515-0930
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7.4
  • Type: Electronic and Instrument Enclosures
  • Width: 6
Back Boxes -- 190778 [0 801 51 from Legrand]
from RS Components, Ltd.

Legrand 0 801 51 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 2.8
  • Width: 2.8
  • Material: Plastic
Boxes -- 128-151I4AA,BK-ND [151I4AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 515-0940
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7.4
  • Type: Electronic and Instrument Enclosures
  • Width: 6
Back Boxes -- 2000664
from RS Components, Ltd.

MK Electric 891 ALM Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.87
  • Shape: Rectangular
  • Width: 2.87
Boxes -- 128-151I9V,BK-ND [151I9V,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 515-0950
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 11.7
  • Type: Electronic and Instrument Enclosures
  • Width: 7.7
Back Boxes -- 2130332 [5TG1825 from Siemens Corporation]
from RS Components, Ltd.

Siemens 5TG1825 Electrical Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 0.0394
  • Shape: Rectangular
  • Width: 1.67
Boxes -- 128-151IAC,BK-ND [151IAC,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 516-0010
from Hammond Manufacturing Company Inc.

Key Features: Heavy duty (0.1 ” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include four horizontal rows of louvers for ventilation. Includes heavy duty (0.1 ” thick) aluminum raised... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 14.38
  • Type: Electronic and Instrument Enclosures
  • Width: 8.5
Back Boxes -- 2228086
from RS Components, Ltd.

MK Electric K2160 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.43
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151R2AA,BK-ND [151R2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 518-0910
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one horizontal row of louvers for ventilation. Choice of sloping or vertical sides by reversing case. Includes our handle (part... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 11.06
  • Type: Electronic and Instrument Enclosures
  • Width: 7.75
Back Boxes -- 2228109
from RS Components, Ltd.

MK Electric K2140 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.43
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151R4AA,BK-ND [151R4AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 518-0920
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one horizontal row of louvers for ventilation. Choice of sloping or vertical sides by reversing case. Includes our handle (part... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 9.63
  • Type: Electronic and Instrument Enclosures
  • Width: 11.75
Back Boxes -- 2228115
from RS Components, Ltd.

MK Electric K2142 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 5.83
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151R9V,BK-ND [151R9V,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 519-0910
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 8.5
  • Type: Electronic and Instrument Enclosures
  • Width: 5.7
Back Boxes -- 2228137
from RS Components, Ltd.

MK Electric K2153 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 8.19
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151RAC,BK-ND [151RAC,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - General Purpose Metal -- 519-0920
from Hammond Manufacturing Company Inc.

Key Features: 18 ga. steel base for extra strength. Easy to machine - aluminum top panels are 0.064 ” thick aluminum. Sides include vertical rows of ventilation. Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 13.7
  • Type: Electronic and Instrument Enclosures
  • Width: 6.9
Back Boxes -- 2228143
from RS Components, Ltd.

MK Electric K2031 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.43
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151RI2AA,BK-ND [151RI2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP11BK
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.77
  • Type: Electronic and Instrument Enclosures
  • Width: 1.77
Back Boxes -- 2228159
from RS Components, Ltd.

MK Electric K2172 WHI Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 5.83
  • Shape: Rectangular
  • Width: 3.43
Boxes -- 128-151RI4AA,BK-ND [151RI4AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP11GY
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.77
  • Type: Electronic and Instrument Enclosures
  • Width: 1.77
Back Boxes -- 2228301
from RS Components, Ltd.

MK Electric K863 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 7.99
  • Shape: Rectangular
  • Width: 2.95
Boxes -- 128-151RI9V,BK-ND [151RI9V,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP11WH
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.77
  • Type: Electronic and Instrument Enclosures
  • Width: 1.77
Back Boxes -- 2663623 [0 801 88 from Legrand]
from RS Components, Ltd.

Legrand 0 801 88 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 1.97
  • Width: 3.27
  • Material: Plastic
Boxes -- 128-151RIAC,BK-ND [151RIAC,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP12BK
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.36
  • Type: Electronic and Instrument Enclosures
  • Width: 2.36
Back Boxes -- 2758776 [IMT35026 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric IMT35026 Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 1.54
  • Width: 2.8
  • Material: Polycarbonate; ABS; ABS
Boxes -- 128-1522AA,BK-ND [1522AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP12GY
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.36
  • Type: Electronic and Instrument Enclosures
  • Width: 2.36
Back Boxes -- 2768765 [ENN12821 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ENN12821 Junction Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 1.97
  • Width: 9.69
  • Material: Polystyrene; Polystyrene
Boxes -- 128-1524AA,BK-ND [1524AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP12WH
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.36
  • Type: Electronic and Instrument Enclosures
  • Width: 2.36
Back Boxes -- 3418634
from RS Components, Ltd.

MK Electric K8891 ALM Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.39
  • Shape: Rectangular
  • Width: 3.39
Boxes -- 128-1529V,BK-ND [1529V,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP13BK
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
Back Boxes -- 3611962
from RS Components, Ltd.

RS PRO 8180/MA-B Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 3.41
  • Width: 3.39
  • Material: Metal clad
Boxes -- 128-152AC,BK-ND [152AC,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP13GY
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
Back Boxes -- 3611984
from RS Components, Ltd.

RS PRO 1890/MA-B Back Box [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 3.41
  • Width: 5.79
  • Material: Metal clad
Boxes -- 128-152C2AA,BK-ND [152C2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Small Enclosures - Plastic Enclosures - General Purpose -- 1551SNAP13WH
from Hammond Manufacturing Company Inc.

Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
Back Boxes -- 428091 [0 802 86 from Legrand]
from RS Components, Ltd.

MOSAIC SCREW MOUNTING BOX [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Plastic
  • Depth: 1.57
  • NEMA Rating: NEMA Enclosures
Boxes -- 128-152C4AA,BK-ND [152C4AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: ABS
  • Type: Junction Box
  • NEMA Rating: NEMA Enclosures; Type 1
Datacommunication Cabinet -- DBL242412G
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE MILD STEEL MATERIAL. 24 INCH W X 12.34 INCH D X 24 INCH H SIZE. STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL. DATA/TELECOMMUNICATION, NETWORK EQUIPMENT APPLICATION. WALL MOUNTING. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V1BK [1551V1BK from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED BLACK 1.57Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.57
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
ARTEB Handheld Enclosure -- ART 115 F
from Phoenix Mecano Inc.

ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0; 5 (optional feature)
  • Shape: T-Shaped
  • Type: Electronic and Instrument Enclosures
  • Length: 3.07
Multipurpose Wall Mount Enclosure -- 1100 CC363612
from EXM Manufacturing Ltd.

TWO DOOR TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 36 INCH. 36 WIDTH IN INCH. 36 INCH. 36 HEIGHT IN INCH. 12 INCH. 12 DEPTH IN INCH. 914.4 HEIGHT IN MM. 914.4 WIDTH IN MM. 304.8 DEPTH IN MM. CSA APPROVAL. WALL MOUNTING. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 12
  • Width: 36
  • Material: Steel
Steel Enclosure -- BG 1
from Block USA, Inc.

Degree of protection IP 20 - IP 23. Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450). For floor and wall mounting (BG 1 - BG 50). Floor mounting (BG 240 - BG 450) [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Square
  • Type: Modular enclosure
  • Material: Steel
Backup & Power Storage -- Battery Cabinets
from SOCOMEC

Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0; 2 (optional feature)
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
  • Length: 55.12 to 78.35
Wall-mounted housing AX IT with 482.6 mm (19") mounting angles, depth-variable -- AX_IT 7643.350
from Rittal North America LLC

IT wall-mounted enclosure with high protection category for use in industrial environments. With depth-variable 19" mounting angle and gland plate with brush strip for cable entry in the enclosure base. Protection category up to IP 66 (depending on the selected gland plate) [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel; Carbon steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
  • Length: 50 to 84.79
Datacommunication Cabinet -- DBS24248G
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE MILD STEEL (DOOR), 16 GAUGE MILD STEEL (BODY) MATERIAL. 24 INCH W X 8.34 INCH D X 24 INCH H SIZE. RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL. NETWORK EQUIPMENT APPLICATION. WALL MOUNTING. NEMA... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V1GY [1551V1GY from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED GRAY 1.57Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.57
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
BOCARD System Enclosure -- BCD 160
from Phoenix Mecano Inc.

The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures; Operator Station (optional feature)
  • Length: 7.05
Multipurpose Wall Mount Enclosure -- 1100 CM080604
from EXM Manufacturing Ltd.

ONE DOOR TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR. 6 INCH. 6 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 203.2 HEIGHT IN MM. 152.4 WIDTH IN MM. 101.6 DEPTH IN MM. UL, CSA APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 4
  • Width: 6
  • Material: Steel
Paramount™ Enclosures
from Eaton | Power Quality

Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures; Rack Enclosures
  • Length: 77 to 96
Datacommunication Cabinet -- DVR4U
from Pentair, Inc.

. CABINET TYPE. 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL. 21.65 INCH W X 18.35 INCH D X 9.45 INCH H SIZE. STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CSA APPROVAL. ACCESS CONTROL TO DVR EQUIPMENT APPLICATION. 19 INCH RACK,... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V1WH [1551V1WH from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED WHITE 1.57Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 1.57
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
Bopult Console Enclosure -- BP 810
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular; Slanted
  • Type: Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
  • Length: 4.17
Multipurpose Wall Mount Enclosure -- 1100 MC202010
from EXM Manufacturing Ltd.

ONE DOOR TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 20 INCH. 20 WIDTH IN INCH. 20 INCH. 20 HEIGHT IN INCH. 10 INCH. 10 DEPTH IN INCH. 508 HEIGHT IN MM. 508 WIDTH IN MM. 254 DEPTH IN MM. CSA APPROVAL. NEMA 1, IP20... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 10
  • Width: 20
  • Material: Steel
Datacommunication Cabinet -- EWMS242418
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 18.2 INCH D X 23.62 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V2BK [1551V2BK from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED BLACK 3.15Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
BOS Hand-held Enclosure -- BOS 400
from Phoenix Mecano Inc.

This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 3.94
Multipurpose Wall Mount Enclosure -- 1100 MC303010
from EXM Manufacturing Ltd.

TWO DOOR TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 30 INCH. 30 WIDTH IN INCH. 30 INCH. 30 HEIGHT IN INCH. 10 INCH. 10 DEPTH IN INCH. 762 HEIGHT IN MM. 762 WIDTH IN MM. 254 DEPTH IN MM. CSA APPROVAL. NEMA 1, IP20... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Depth: 10
  • Width: 30
  • Material: Steel
Datacommunication Cabinet -- EWMW242418
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 18.2 INCH D X 23.6 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V2GY [1551V2GY from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED GRAY 3.15Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
BOTEGO Enclosures -- BO 32006
from Phoenix Mecano Inc.

BOTEGO, Rose+Bopla ’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 1.96
Pull/Junction Box -- 1100 C121206
from EXM Manufacturing Ltd.

UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. 6 INCH. 6 DEPTH IN INCH. 304.8 HEIGHT IN MM. 304.8 WIDTH IN MM. UL, CSA APPROVAL. 152.4 DEPTH IN MM. NEMA 1,... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 12
  • Type: Junction Box
  • Depth: 6
Datacommunication Cabinet -- EWMW362825
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 27.56 INCH W X 25.09 INCH D X 36.02 INCH H SIZE. RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V2WH [1551V2WH from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED WHITE 3.15Hx1.57Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 1.57
Elegant Enclosure -- EG 1030
from Phoenix Mecano Inc.

The Executive series consists of small plastic boxes with beveled edges and concealed assembly hardware secured from the rear. Housings are available in 11 sizes. Material is impact resistant polystyrene. Options include ventilation, medium gray color band on upper section, plastic or anodized... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 3.94
Pull/Junction Box -- 1100 DF040404
from EXM Manufacturing Ltd.

UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 101.6 HEIGHT IN MM. 101.6 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. FLUSH/SURFACE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 4
  • Type: Junction Box
  • Depth: 4
Datacommunication Cabinet -- EWMWG242425
from Pentair, Inc.

. CABINET WITH WALL TYPE. 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL. 23.62 INCH W X 25.09 INCH D X 23.62 INCH H SIZE. STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 508A, CUL, CSA C22.2 APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • NEMA Rating: NEMA Enclosures; Type 1
Electrical Enclosures -- 1551V3BK [1551V3BK from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED BLACK 2.36Hx2.36Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.36
  • Type: Electronic and Instrument Enclosures
  • Width: 2.36
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Slanted
  • Type: Electronic and Instrument Enclosures; Console Enclosures
  • Length: 2.64
Pull/Junction Box -- 1100 E080604
from EXM Manufacturing Ltd.

UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 6 INCH. 6 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 203.2 HEIGHT IN MM. 152.4 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. SURFACE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 6
  • Type: Junction Box
  • Depth: 4
Datacommunication Cabinet -- NC1268
from Pentair, Inc.

. CABINET TYPE. 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL. 23.62 INCH W X 33.99 INCH D X 49 INCH H SIZE. STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR. UL 1863 APPROVAL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Material: Steel
  • Type: Electronic and Instrument Enclosures
  • Ingress Protection(IP) Rating Against Foreign Objects: 2
Electrical Enclosures -- 1551V3WH [1551V3WH from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED WHITE 2.36Hx2.36Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 2.36
  • Type: Electronic and Instrument Enclosures
  • Width: 2.36
Element / Universal Enclosure -- E 406
from Phoenix Mecano Inc.

Our popular Element series of small plastic boxes features a unique “U ” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 2.56
Pull/Junction Box -- 1100 EN040404
from EXM Manufacturing Ltd.

UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 101.6 HEIGHT IN MM. 101.6 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. SURFACE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 4
  • Type: Junction Box
  • Depth: 4
Multipurpose Floor Mount Enclosure -- A48N2512FSLP
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 25.5 INCH. 48 INCH. 12 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 1, IP30 ENCLOSURE. 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION. 4 INCH H 10 GAUGE STEEL INTEGRAL... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 25.5
  • Length: 48
  • Depth: 12
Electrical Enclosures -- 1551V4BK [1551V4BK from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED BLACK 3.15Hx3.15Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular; Slanted
  • Type: Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
  • Length: 10.83
Multipurpose Floor Mount Enclosure -- A48N5212FSLP
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 52 INCH. 48 INCH. 12 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 1, IP30 ENCLOSURE. 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION. 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 52
  • Length: 48
  • Depth: 12
Electrical Enclosures -- 1551V4GY [1551V4GY from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED GRAY 3.15Hx3.15Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
RegloCard-Plus / Combifront / InterCard Enclosure -- RCP 130
from Phoenix Mecano Inc.

RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 7.32
Multipurpose Wall Mount Enclosure -- A10N104
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 10 INCH. 10 INCH. 4 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. BUTT HINGE, LATCH COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. A10N10P, A10N10PP BACK PANEL. APPLICABLE STANDARD IEC 60529. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 10
  • Length: 10
  • Depth: 4
Electrical Enclosures -- 1551V4WH [1551V4WH from Hammond Manufacturing Company Inc.]
from VAST STOCK CO., LIMITED

Electrical Enclosures SNAP VENTED WHITE 3.15Hx3.15Wx.79D [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 3.15
  • Type: Electronic and Instrument Enclosures
  • Width: 3.15
Taguan Handheld Enclosure -- 27010200 00
from Phoenix Mecano Inc.

In data acquisition and measuring applications, mobility and functionality are essential factors in making a system successful. The new TG enclosure series offers cost-effective, basic components for applications ranging from manual data input to electronic data acquisition using scanners or chip... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: T-Shaped
  • Type: Electronic and Instrument Enclosures
  • Length: 4.92
Multipurpose Wall Mount Enclosure -- A16N126LP
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 12 INCH. 16 INCH. 6.63 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1, IP30 ENCLOSURE. BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. A16N12MP BACK PANEL. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 12
  • Length: 16
  • Depth: 6.63
Ultramas Desktop Enclosure -- UM 32009
from Phoenix Mecano Inc.

These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 2.45
Multipurpose Wall Mount Enclosure -- A16N12ALP
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 12 INCH. 16 INCH. 6.62 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. BUTT HINGE, LATCH COVER TYPE. 14/12 GAUGE MATERIAL SPECIFICATION. A16N12MP, A16N12MPP BACK PANEL. APPLICABLE STANDARD IEC... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 12
  • Length: 16
  • Depth: 6.62
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Slanted
  • Type: Electronic and Instrument Enclosures; Console Enclosures
  • Length: 6.18
Multipurpose Wall Mount Enclosure -- A42N3009
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 30 INCH. 42 INCH. 9.25 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1, IP30 ENCLOSURE. CONTINUOUS HINGE, SLOTTED FLUSH LATCH COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 30
  • Length: 42
  • Depth: 9.25
Uninorm Control Panel Mounting Enclosure -- NGS 4806
from Phoenix Mecano Inc.

NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels are removable. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0; 5 (optional feature)
  • Shape: Rectangular; Square
  • Type: Electronic and Instrument Enclosures
  • Length: 1.89
Multipurpose Wall Mount Enclosure -- LHC151512EMC
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. TEXTURED, POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 5.91 INCH. 5.91 INCH. 4.72 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1, IP40 ENCLOSURE. HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE. 16 GAUGE MATERIAL... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Width: 5.91
  • Length: 5.91
  • Depth: 4.72
Universal Docking Station Enclosure -- UDS-B
from Phoenix Mecano Inc.

The high functionality in data and power transfers, as well as the appealing design are features that distinguish this desktop/wall station for storage, locking and contacting applications. The system consists of two basic sizes for desktop or wall use, or as a lid model for wall or front panel... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 5.91
Pull/Junction Box -- A12126T1PP
from Pentair, Inc.

. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 12 INCH. 12 INCH. 6 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. KEY LOCK QUARTER TURN LATCH COVER TYPE. 16/14 GAUGE MATERIAL SPECIFICATION. (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH)... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 12
  • Type: Junction Box
  • Width: 12
Universal Enclosure -- U 50
from Phoenix Mecano Inc.

Rose+Bopla Enclosures, a division of PMI, manufactures an extensive line of off-the-shelf enclosures, machine control enclosures, and suspension arm systems. The Rose line is suited for industrial applications and harsh environments in a variety of materials including-cast and extruded aluminum,... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Shape: Rectangular; Square
  • Type: Electronic and Instrument Enclosures
  • Length: 1.97
Pull/Junction Box -- AHE10X10X4
from Pentair, Inc.

. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 4 INCH. 254 HEIGHT IN MM. UL 50, CSA APPROVAL. SURFACE MOUNTING. NEMA 1, IP30 ENCLOSURE. BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE. 16/14 GAUGE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 10
  • Type: Junction Box
  • Width: 10
Pull/Junction Box -- ASE10X10X4
from Pentair, Inc.

. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 4 INCH. 254 HEIGHT IN MM. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 1, IP30 ENCLOSURE. FLAT, SCREW ON COVER TYPE. 16/14/12 GAUGE MATERIAL... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 0
  • Length: 10
  • Type: Junction Box
  • Width: 10