PC Enclosures Industrial Enclosures
from Takachi Electronics Enclosure Co., Ltd.
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the... [See More]
- Type: Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
- Length: 1.77 to 3.94
- Shape: Rectangular
- Width: 5.51 to 14.25
from Takachi Electronics Enclosure Co., Ltd.
DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type is available for both the Pi 4B and 5, while the Normal type is only available... [See More]
- Type: Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
- Width: 2.48
- Length: 1.18
- Depth: 3.86
from Takachi Electronics Enclosure Co., Ltd.
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73... [See More]
- Type: Electronic and Instrument Enclosures; Operator Station; PC Enclosures
- Length: 1.34 to 4.69
- Shape: Rectangular
- Width: 2.72 to 9.61
from Takachi Electronics Enclosure Co., Ltd.
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. [See More]
- Type: Electronic and Instrument Enclosures; Pushbutton Enclosures; PC Enclosures
- Length: 1.97 to 7.4
- Shape: Rectangular
- Width: 2.39 to 5.55
from Takachi Electronics Enclosure Co., Ltd.
EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as. the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data loggers,... [See More]
- Type: Electronic and Instrument Enclosures; Operator Station; PC Enclosures
- Length: 1.34 to 4.72
- Shape: Rectangular
- Width: 2.6 to 9.45
from Takachi Electronics Enclosure Co., Ltd.
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to be used... [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Length: 1.29 to 5.07
- Shape: Rectangular
- Width: 3.17 to 11.32
from Takachi Electronics Enclosure Co., Ltd.
Equipped with flanged bracket for easy wall mounting. Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, embedded pc, amplifier, power supply etc. where heat dissipation is required. Available in 64 different sizes and 2 color combinations. [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Length: 4.92 to 13.11
- Shape: Rectangular
- Width: 7.34 to 9.13
from Takachi Electronics Enclosure Co., Ltd.
Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fanless PC, digital audio equipment, and so on. 12 different sizes... [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Length: 3.5 to 8.98
- Shape: Rectangular
- Width: 5.12 to 7.09
from Takachi Electronics Enclosure Co., Ltd.
Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame. PCB or chassis can be horizontally mounted by sliding into an... [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Length: 2.09 to 11.57
- Shape: Rectangular
- Width: 2.05 to 7.97
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 30
- Depth: 26
from Equipto Electronics Corporation
The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to... [See More]
- Type: Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures; Rack Enclosures
- Length: 22.75 to 78.75
- Shape: Rectangular; Slanted
- Width: 19 to 24
from AAEON Electronics, Inc.
Fanless Embedded Box for GENE-LN05. Main Feature. Intel ® Atom ™ D510 Processor. Intel ICH8M Chipset. DDR2 533/ 667 SODIMM x 1, Max. up To 2 GB. CRT (VGA) Single View. 2CH HD Audio. Gigabit Ethernet x 2. 2.5 ” SATA Hard Disk Drive Bay x 1. USB2.0 x 6, COM x 6, Compact Flash ™... [See More]
- Type: PC Enclosures
from Rittal North America LLC
Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures; Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Ralston Metal Products Limited
Application. Ralston ’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an advanced... [See More]
- Type: Operator Station; PC Enclosures
- Length: 63
- Shape: Rectangular
- Width: 23.6
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 30
- Depth: 26
from Equipto Electronics Corporation
The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which... [See More]
- Type: Electronic and Instrument Enclosures; Operator Station; Console Enclosures; PC Enclosures; Rack Enclosures
- Length: 21 to 84
- Shape: Rectangular; Slanted
- Width: 19 to 30
from AAEON Electronics, Inc.
Fanless Embedded Box for GENE-5315 Rev.A. Main Feature. Fanless Design. 2.5 " Hard Disk Drive And CompactFlash ™. 802.11b/g WiFi (Optional). COM x 2, USB x 4, 8-bit Digital I/O (Optional). Built-in AC-in Or DC-in Power Supply. Desktop Or Wallmount (Optional) [See More]
- Type: PC Enclosures
from Rittal North America LLC
Four widths to complete the console system. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures; Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 30
- Depth: 26
from AAEON Electronics, Inc.
Fanless Embedded Box for GENE-5315 Rev.B. Main Feature. Fanless Design. 2.5 ” Hard Disk Drive And CompactFlash ™. 802.11b/g WiFi (Optional). COM x 5, USB x 4, 8-bit Digital I/O (Optional). Built-in AC-in Or DC-in Power Supply. Desktop Or Wallmount (Optional). Application. POS. KIOSK. [See More]
- Type: PC Enclosures
- Width: 10
- Length: 5.75
- Depth: 2
from Rittal North America LLC
Four widths form the bridge for a three-piece configuration of the TopConsole system. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures; Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 30
- Depth: 26
from AAEON Electronics, Inc.
Embedded Box for Mini-ITX Boards. Main Feature. Two 5cm Cooling Fans. Built-in 80W DC-in Power Supply. 2.5 ” Hard Disk Drive And CompactFlash ™. PCI Slot x 2 Or PCI Slot + PCI-E [x1] Slot (Optional). Application. POS. KIOSK. Gaming. Digital Signage. industrial Automation [See More]
- Type: PC Enclosures
- Width: 10.7
- Length: 11.8
- Depth: 2.6
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 54
- Depth: 26
from Rittal North America LLC
Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 54
- Depth: 26
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 70
- Depth: 26
from Rittal North America LLC
***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized access. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures
- Material: Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from EIC Solutions, Inc.
Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]
- Type: Electronic and Instrument Enclosures; PC Enclosures
- Width: 25
- Length: 54
- Depth: 26
from Rittal North America LLC
One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform appearance, and two-part gland plates are included with the supply for simple cable routing. [See More]
- Type: Console Enclosures; PC Enclosures
- NEMA Rating: NEMA Enclosures; Type 12
- Material: Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal Mounting plate: Carbon steel, 3.0 mm
- Ingress Protection(IP) Rating Against Foreign Objects: 5