Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: . Please specify MP 11. VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified
- Features: Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: -10 to 175 F
- Maximum Operating Pressure: 300 psi
-
Supplier: PR electronics
Description: be programmed for voltage in the range -40...100 mVDC. The digital signal can be selected as either NPN or PNP. Taring can either be by way of the digital input or from the front interface. The analog output can be programmed to current in the range 0...20 mA or voltage in the range
- Operating Temperature: -4 to 140 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Signal Inputs: DC Voltage
-
Supplier: PR electronics
Description: Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Sensor Inputs: Thermocouple, RTD
-
-
Supplier: PMC Engineering LLC
Description: Line VL2000 Series Wastewater Level Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150 psig Other ranges and pressure units can be specified. ±0.1%, ±0.25% Accuracies All welded 316L
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: -10 to 175 F
- Maximum Operating Pressure: 150 psi
-
Supplier: PMC Engineering LLC
Description: The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 25 to 175 F
- Maximum Operating Pressure: 360 psi
-
Supplier: Cole-Parmer
Description: Pressure Transmitter
- Electrical Output: Analog Current
- Working Pressure Range: 0.0 to 5000 psi
-
Supplier: PMC Engineering LLC
Description: changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3000 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: -10 to 175 F
- Maximum Operating Pressure: 300 psi
-
Supplier: PR electronics
Description: -switches and jumpers. Analog standard current output of 0/4...20 mA or standard voltages of 0...1 or 0...10 VDC ranges are programmed via DIP-switches and jumpers. Special currents and voltages within the signal range. Signal reversal e.g. 20...4 mA is
- Operating Temperature: -4 to 140 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Signal Inputs: AC Voltage, AC Current
-
Supplier: Hayward Flow Control
Description: Temperature Detector) Configurable LCD graphical display, changes colors to indicate alarm conditions ¼ DIN size NEMA 4X/IP65 front panel protection AC and DC power options Rugged, removable terminal strips Powered 4-20mA input loop
- Form Factor: DIN Rail
- Inputs / Channels: 2 #
- Operating Temperature: 4 to 122 F
- Outputs: Current Loop (e.g., 4-20 mA), Relay
-
Supplier: Servoflo Corporation
Description: Transducer Excitation Instrumentation Amplifier Input Adjustable Gain and Offset Analog Current Output: Three Wire (0/4...20mA) or Two Wire Output (4...20mA) Protection Against Reverse Polarity Input Voltage Limitation APPLICATIONS Sensor Current Transmitter (for
-
Supplier: ifm electronic gmbh
Description: Also suitable for small nominal pipe diameters and confined spaces Very short response time < 0.25 / < 1s Free 3-point calibration certificate available online Precise analogue output and user-friendly communication via IO-Link
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 1000 Ohms
-
Supplier: OMEGA Engineering, Inc.
Description: feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 O, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Cole-Parmer
Description: Pressure Transmitter
- Electrical Output: Analog Current
- Working Pressure Range: 0.0 to 10000 psi
-
Supplier: Cole-Parmer
Description: Pressure Transmitter
- Electrical Output: Analog Current
- Working Pressure Range: 0.0 to 50 psi
-
Supplier: Cole-Parmer
Description: Pressure Transmitter
- Electrical Output: Analog Current
- Working Pressure Range: 0.0 to 100 psi
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor measures up to 1102 mbar
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA)
- Signal Inputs: DC Current
-
Supplier: Instrumentation Northwest, Inc.
Description: Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. Features
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0.0 in/sec
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 990.22 DN1.5 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and
- Pressure Reading: Gauge
- Working Pressure Range: 1000 psi
-
Supplier: Alfa Laval Inc.
Description: -set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options.
- Liquid Volumetric Flow Rate: 0.0 to 881 GPM
- Display: Digital Display
- Electrical Output: Frequency
- Flow Meter Type: Volumetric Flow Meter
-
Supplier: NOSHOK, Inc.
Description: High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
- Sensor Connection: Terminal Block
-
Supplier: Transcat, Inc.
Description: Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty Made in
- Sensed Temperature: -4 to 167 F
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and reliable level
- Measuring Range: 13.78 to 315 inch
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA outputs for vibration and temperature, 0-5/0-10 VDC output for vibration, raw vibration output, 3 Hz to 10 kHz frequency range
- Acceleration: 0.0 to 20 g
- Device Type: Transmitter
- Operating Temperature: -13 to 158 F
-
Supplier: Sitron
Description: The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero
- Operating Temperature: 14 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Delta Controls Ltd.
Description: The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state
- Device Classification: Transmitter
-
Supplier: ifm electronic gmbh
Description: Very short response time < 0.25 / < 1s Free 3-point calibration certificate available online High measuring range: -50...200°C Precise analogue output and user-friendly communication via IO-Link
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: FineTek
Description: level transmitter, typically 4-20mA. ?High accuracy ?Repeatability of 0.004% F.S. ?Fast response time ?304SS, 316SS and polypropylene wetted parts ?4-20mA output, 2-wire loop powered ?RS485 serial link available ?Two-float version
- Communication Interface Options: Serial Interface
- Media Type: Liquid
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: FineTek
Description: TRX Temperature Transmitter ?Supply Voltage: Loop Power 18~32 Vdc ?DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V ?DCA Input: 0~20 mA/ 4~20 mA ?Thermocouple Input: K / J / T / E / R / S / B / N ?RTD/ Resistance Input:
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
- Sensed Temperature: -4 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Fixed range pressure transmitter range 0-6 psid
- Pressure Reading: Gauge
- Working Pressure Range: 0.0 to 6 psi
-
Supplier: Rotronic Instrument Corp.
Description: Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin Binder connection • Use
- Computer Interface: Other
- Local Interface: Analog Front Panel, Computer Interface
- Operating Temperature: -40 to 140 F
- Other Input: Analog Voltage
-
Supplier: Define Instruments
Description: What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It
- Features: Voltage Excitation Supply
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2
- Operating Temperature: -4 to 131 F
- Signal Inputs: DC Current
-
Supplier: Alfa Laval Inc.
Description: measurement. Temperature transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements. Hygienic temperature transmission Compact in design, Alfa Laval temperature transmitters are
- Digital or Analog Display: Yes
- Local Interface: Computer Interface
- Operating Temperature: -7.6 to 349 F
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
-
Supplier: ABB Measurement & Analytics
Description: Features: High accuracy: 0.01% of full scale or + 1.27mm Never requires re-calibration: set it & forget it Superior Sensor (Patent #5,473,245) Local indication with HMI display Dual compartment housing with separate field terminal
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 800 F
- Maximum Operating Pressure: 2400 psi
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. Tool
- Features: Voltage Excitation Supply
- Form Factor: DIN Rail
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Fixed range pressure transmitter range 0-30 psid
- Pressure Reading: Gauge
- Working Pressure Range: 0.0 to 30 psi
-
Supplier: OMEGA Engineering, Inc.
Description: housing. The SPRTX signal conditioner converts the resistive change of a 100 O, 0.00385 RTD sensor or probe across a dedicated temperature range into an industry standard 2-wire, 4 to 20 mA analog output. The STCTX signal conditioner converts the non-linear millivolt output of a
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -146 to 1999 F
- Thermocouple: J, K, T
-
Supplier: OMEGA Engineering, Inc.
Description: ranges and trim 4 and 20 mA points. The in head transmitter incorporates the latest digital technology to ensure accurate drift-free performance. If required the desired range can be specified at the time of order, removing the need for user configuration. If the range is not
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
- Other Input: Analog Voltage
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: All Sensors Corp.
Description: The TLAX Series 4 to 20 mA Output Transmitter is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The superior dual-die technology also vastly improves position sensitivity compared to
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40
- Mounting: Other
- Operating Temperature: -40 to 356 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -40 to 356 F
-
Supplier: Gems Sensors & Controls
Description: the range of 4 to 20 mA. Available in lengths of 7.87" to 157.48" (200 to 4,000 mm), it is compatible with a variety of tank dimensions. It also comes in the following versions: The explosion-proof version of the level sensor can be installed in potentially explosive atmospheres in
- Level Measurement Type: Continuous Level
- Material Temperature Range: -85 to 482 F
- Maximum Operating Pressure: 725 psi
- Measuring Range: 8 to 157 inch
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal electronics can generate a 4-20
- Level Measurement Type: Continuous Level
- Material Temperature Range: 14 to 158 F
- Maximum Operating Pressure: 464 psi
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is
- Computer Interface: Serial Interface
- Local Interface: Computer Interface
- Mounting: Board / Cabinet Mounting
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2603 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 25 mm and a measuring range of -58-302 °F and 0-300 °F factory
- Local Interface: Computer Interface
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2633 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 100 mm and a measuring range of -58-302 °F and 0-300 °F factory
- Local Interface: Computer Interface
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2303 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with protection rating of IP67/IP68/IP69K has an installation length of 30 mm and a measuring range of -58-302 °F and a factory setting: 0-300 °F,
- Local Interface: Computer Interface
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2313 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 50 mm. TA2313 also offers a measuring range of -58-302 °F and a factory
- Local Interface: Computer Interface
- Operating Temperature: -13 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
Find Suppliers by Category Top
Featured Products Top
-
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
General Options Power: 4 – 20 mA loop (2 wire) 7 – 24 VDC (3 wire) Temperature coefficient 0.1% RH/C Linearity +/- 2% RH Operating range (non-condensing) 5% – 98% Time (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
. The DewTrak II uses the primary method chilled mirror dew/frost point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20 mA, 0 to 5 Vdc, or 0-10 Vdc and (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
or relay Frequency Diode Humidity Infrared pH or ORP electrodes Output Options Single or multiple outputs Voltage Transmitter Current transmitter 4 -20 mA (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation -
4 -20 mA Up to 0 to 10 volt range Digital RS 232/485 USB Ethernet WiFi Bluetooth Special ranges Custom calibration available Custom Protocols Protocol matching (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
digital output Optional dust filter Combination humidity, temperature transmitters available Threaded or wall box mount Rugged Industrial Design General Options Available: Power: 4 – 20 mA loop (2 wire (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
to a standard 4-20mA output that can be easily read by the majority of control systems. This measurement and conversion is performed across a high galvanic isolation barrier, where the input, output and power supply channels are safely protected against a potential transfer of dangerous voltage. (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Configurable 4-20 mA outputs Bi-directional RS-232 Serial Interface Power: 24 Vdc standard, AC power adapter optional Common Applications of the HP125: HVAC Duct (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation
Conduct Research Top
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
over 0-200 ppm. The new GMT-CO Series Gas Monitor/Transmitter is also available for sensing carbon monoxide and includes a 4-20 mA output over 0-250 ppm, and an alarm relay factory set at 35 ppm. Table 1 shows exposure levels recommended by several agencies.
More Information Top
-
A Facility for Local and Remote Acquisition and Data Process Control in Metallurgy
DC, ±25mV, ±50mV, ±lOOmV DC, ±lV, ±5V DC, ±l.OV, ±5V, ±lOV DC, O-lmA transmitter DC, 0 - 20mA transmitter DC, 4-20mA transmitter Type J thermocouple Type K thermocouple Type S thermocouple Type T thermocouple 100 n Platinum RTD, 0 …
-
Some aspects of physical and numerical modeling of water hammer in pipelines
Input ana- logue external pressure transducer (volt) or transmit- ter ( mA ) 0 – 20 (bar)/0–200 meters head/0–300 (psig), accuracy ±0.1% 4–20 (mA) from isolated sensor 0–1 (V), 1–5 (V), or 0–100 (mV) Primary recording 48,720 readings (memory expandable to …
-
CR4 - Thread: DP transmitter Calibration
You stated that the transmitter span wa 0 to 20 ma .
-
Cole Parmer Very Low Differential Pressure Transmitter 0 5 WC 4 20mA from Cole-Parmer
Cole Parmer Very Low Differential Pressure Transmitter 0 5 WC 4 20mA (Representative photo only .
-
CR4 - Thread: Transmitter calibration
paano mag compute ng maximum deviation %fs pressure transmitter 4- 20Ma output 0 -101.5 psig input.
-
The Dickson Company
Records universal input from any 0- 20 mA (or 0 -5V) transmitter -- for pH, flow, fluid level, or ANY variables you choose.
-
The Dickson Company ES120/ES120A - Electronic Signal Data Loggers
Records universal input from any 0- 20 mA (or 0 -5V) transmitter -- for pH, flow, fluid level, or ANY variables you choose.
-
DataView Meter w 2 Relays and 4 20 mA Repeater from Cole-Parmer
The general purpose meter displays engineering units with one 4- 20 mA or 0 -10 VDC transmitter input channel and is offered in three configurations with optional 2 or 4 relays, 4 or 8 set points and an isolated 4-20 mA …
-
PLC/DTAM Software Programs for Pumping Instrumentation & Control Skid U
Flow converter signal of 4 to 20mA from transmitter in Instrumentcabinet representing 0 to 14gpm.
-
http://www.doiserbia.nb.rs/img/doi/1450-9903/2006/1450-99030601009A.pdf
… transformer), a welding AC current 0 - 5 A (obtained from the current measuring transformer 600/5 A), a DC voltage from an analogue velocity regulator 0 - ±150 V, and a DC current 4 - 20 mA (output of the pressure transmitter 0 - 100 bar).