-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 1 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 k
- Transformer Category: Current Transformer
-
Supplier: DigiKey
Description: Current Sensor 100A 1 Channel Transformer w/Conditioning Bidirectional Module
- Accuracy: 0.5000 %FS
- Frequency Range: 50 to 400 Hz
- Input Voltage: 24 volts
- Measuring Range: 100 amps
-
Supplier: DigiKey
Description: Current Sensor 100A 1 Channel Transformer w/Conditioning Bidirectional Module
- Accuracy: 0.5000 %FS
- Frequency Range: 20 to 5000 Hz
- Input Voltage: 24 volts
- Measuring Range: 100 amps
-
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 22 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 10 VA
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 50 amps Provides 100 mA AC output
- Transformer Category: Current Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures heater current up to 40 amps 100 mA AC output for temperature controllers Small footprint
- Transformer Category: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC
- Transformer Category: Current Transformer
-
Supplier: DigiKey
Description: Current Sensor 100A 1 Channel Transformer w/Conditioning Bidirectional Module
- Accuracy: 1.5 %FS
- Approvals: RoHS
- Frequency Range: 50 to 60 Hz
- Input Voltage: 20 to 30 volts
-
Supplier: DigiKey
Description: Current Sensor 100A, 150A, 200A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module, Single Pass Through
- Accuracy: 0.8000 %FS
- Frequency Range: 10 to 400 Hz
- Input Voltage: 24 volts
- Measuring Range: 100 to 200 amps
-
Supplier: Win Source Electronics
Description: V/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±5% Accuracy: ±1.5% Categories: Sensors, Transducers Supplier Device Package: 5-CA Module Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C
- Maximum Primary Voltage Rating: 5 volts
- Operating Frequency Range: 13000 Hz
- Operating Temperature: -20 to 85 C
- Transformer Category: Signal / RF Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 50 mA / 100 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20
- Transformer Category: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC
- Transformer Category: Current Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1149200-ST-2-24 Category: Transformers>Power Transformers Series: ST Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 24.60mm Standard Package: 100 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g
- Transformer Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Package: 100 Mounting: Through Hole Power - Max: 1VA Weight: 0.157 lb (71.21 g) Voltage - Isolation: 1500Vrms Voltage - Primary: 115V, 230V Current - Output (Max): Parallel 180mA, Series 90mA Voltage - Secondary (Full Load): Parallel 5V, Series 10V Primary Winding
- Transformer Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 995876-ST-3-36 Category: Transformers>Power Transformers Series: ST Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 30.80mm Standard Package: 100 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g
- Transformer Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT
- LVDT Type: Current Balance DC-DC
- Linearity: 0.1000 to 0.5000 ±% Full Scale
- Measurement Range: 3.94 inch
- Operating Temperature: 14 to 158 F
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT
- LVDT Type: Current Balance DC-DC
- Linearity: 0.1000 to 0.5000 ±% Full Scale
- Measurement Range: 0.1969 inch
- Operating Temperature: 14 to 158 F
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT
- LVDT Type: Current Balance DC-DC
- Linearity: 0.1000 to 0.5000 ±% Full Scale
- Measurement Range: 3.94 inch
- Operating Temperature: 14 to 158 F
-
Supplier: OTEK Corporation
Description: OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount, DIN Rail
- Signal Inputs: DC Voltage Input, AC Voltage Input?, AC Current Input?, Frequency Input?
- User Interface: None
-
Supplier: RS Components, Ltd.
Description: The PACT RCP Current Transformer Kit for retrofitting for alternating currents up to 4000 Aac. Nominal Current = 100 - 4000A Output Current Range = 0 - 1A Supply Voltage = 24 V dc Mounting Type = Flange Mount Frequency Bandwidth = 10 - 5000 Hz, 45 - 65 Hz
- Accuracy: -0.2100 to 0.2100 %FS
- Frequency Range: 10 to 5000 Hz
- Measuring Range: 100 to 4000 amps
- Mounting / Configuration: Other
-
Supplier: RS Components, Ltd.
Description: The PACT RCP Current Transformer Kit for retrofitting for alternating currents up to 4000 Aac. Nominal Current = 100 - 4000A Output Current Range = 0 - 1A Supply Voltage = 24 V dc Mounting Type = Flange Mount Frequency Bandwidth = 10 - 5000 Hz, 45 - 65 Hz
- Accuracy: -0.2100 to 0.2100 %FS
- Frequency Range: 10 to 5000 Hz
- Measuring Range: 100 to 4000 amps
- Mounting / Configuration: Other
-
Supplier: RS Components, Ltd.
Description: The PACT RCP Current Transformer Kit for retrofitting for alternating currents up to 4000 Aac. Nominal Current = 100 - 4000A Output Current Range = 0 - 1A Supply Voltage = 24 V dc Mounting Type = Flange Mount Frequency Bandwidth = 10 - 5000 Hz, 45 - 65 Hz
- Accuracy: -0.2100 to 0.2100 %FS
- Frequency Range: 10 to 5000 Hz
- Measuring Range: 100 to 4000 amps
- Mounting / Configuration: Other
-
Supplier: Allegro MicroSystems Inc.
Description: replace high frequency current transformers. The ACS732 and ACS733 can reduce overall BOM cost and PCB area while increasing quality in customer applications, making it superior to larger, bulky current transformers. Typical applications include power supplies DC/DC
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Frequency Range: 1.00E6 Hz
- Input Voltage: 3.3 volts
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 2H at 400mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower
- Core Material: Other
- DCR: 18 ohms
- Inductance Range: 2.00E6 microH
- Lead Type: Flying Leads
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 5H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower
- Core Material: Other
- DCR: 58 ohms
- Inductance Range: 5.00E6 microH
- Lead Type: Flying Leads
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 1H at 500mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower
- Core Material: Other
- DCR: 7 ohms
- Inductance Range: 1.00E6 microH
- Lead Type: Flying Leads
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 1H at 600mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower
- Core Material: Other
- DCR: 11 ohms
- Inductance Range: 1.00E6 microH
- Lead Type: Flying Leads
-
Supplier: ValueTronics International, Inc.
Description: readings of 0 to 1/10/100 mA on the 100 HVT. A triple range voltmeter is connected directly across the output for maximum accuracy. The 100 HVT has a 50 kV tap that is used for bucket liner testing and other low voltage, high current test requirements.
-
Supplier: RS Components, Ltd.
Description: Range = 4 - 20mA Nominal Current = 100A Supply Voltage = 20 - 50 V dc Sensor Type = Hall Effect Mounting Type = Panel Mount Frequency Bandwidth = DC 20 to 6000 Hz Accuracy = ±1 % Bore Size = 32mm Minimum Operating Temperature = -40°C
- Accuracy: -1 to 1 %FS
- Frequency Range: 20 to 6000 Hz
- Loop Type: Open Loop
- Measuring Range: 100 amps
-
Supplier: REED-Direct
Description: soft carrying case SPECIFICATIONS: Current Range: 40mA to 100A AC Resolution: 10µA to 100mA AC Accuracy: ±(1.0% +3 digits) Voltage Range: 400 VAC Resolution: 0.1 VAC Accuracy: ±(1.5% +10 digits) Resistance Range: 40 to 400? Resolution: 0.1? Accuracy: ±(1.0% +2
- AC Current Range: 0.0 to 100 amps
- AC Voltage Range: 0.0 to 400 volts
- Electrical Measurements: Audible Continuity, Continuity Check, Max/Min or Peak Spike Measurement
- Features: Overload Protection
-
Supplier: ValueTronics International, Inc.
Description: The M100DC is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT
- LVDT Type: Current Balance DC-DC
- Linearity: 0.1000 to 0.5000 ±% Full Scale
- Measurement Range: 0.0984 inch
- Operating Temperature: -58 to 176 F
-
Supplier: ValueTronics International, Inc.
Description: The M100AVS5-28-10 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a
-
Supplier: ValueTronics International, Inc.
Description: The M100AVS4-50-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a
-
Supplier: Dataforth Corporation
Description: proprietary technique to suppress transmission of common mode spikes or surges. RTD excitation is provided from the transmitter using a precision current source. The excitation currents are very small (0.26mA max for 100 ohm Pt and 120 ohm Ni) which minimizes self-heating
- Mounting: Other
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: CARLO GAVAZZI Automation Components
Description: applications 4 - 20mA or 0 -10V control input Rated operational current: 25, 50, 75, 100 and 125 AACrms Rated operational voltage: Up to 600 VACrms Variable intensity LED-indication according to input current Integral snubber network Polarized lockable control connector
- Application Type: General Application Relay
- Input Current Range: 0.0040 amps
- Input Voltage Type: DC
- Load Voltage: 90 to 660 volts
Find Suppliers by Category Top
Featured Products Top
-
Product Highlights: Stable Current Regulation: Ensures consistent 20mA output for efficient LED operation. Wide Operating Temperature Range: From -40°C to 100°C, ideal for diverse environments (read more)
Browse IC Voltage Regulators Datasheets for Nova Technology(HK) Co.,Ltd -
current sense transformers — the CST25 series. This series is ideal for monitoring currents in high-frequency applications, including (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
AC current up to 100 A contactless Cable diameter up to 11.4 mm Internal processing of measured values Analogue & digital interface in one device (read more)
Browse Current Sensors Datasheets for STEGO -
AC current up to 100 A contactless Cable diameter up to 11.4 mm Internal processing of measured values Analogue & digital interface in one device (read more)
Browse Current Sensors Datasheets for STEGO -
Current measurement range 100, 300, 500, 1,000 und 2,500 A Internally verified current measurement CANbus 2.0 interface Can be used on high or low side of battery OC range up to 48kA 1kHz sensing frequency We’re (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
LED CONST CURRENT RESISTOR 20MA Specifications Manufacturer: LEDdynamics, Inc. Manufacturer Part Number: 4006-020 Product Category: IC Voltage Regulators Regulator Category: PMIC - Current Regulation/Management IOUT: 0.0200 amps Operating Temperature: -40 to 100 C (-40 to 212 F) (read more)
Browse IC Voltage Regulators Datasheets for Lingto Electronic Limited -
Package/Case: Radial, Can Ripple Current: 2.35 A @ 100 kHz (High Frequency), 117.5 mA @ 120 Hz (Low Frequency) Tolerance: ±20% Lifetime: 1000 Hours @ 125°C Type: Polymer (read more)
Browse Capacitors Datasheets for Lingto Electronic Limited -
V featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture. Other combinations of reverse voltage, forward current, Trr, and packaging are available on the (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
THERMIK XO Series Thermal Protectors are designed to handle your High Current Applications – up to 75Amps@250VAC, and 100Amps@12VDC. The XO Series offers the CXO thermal protector without insulation and the SXO thermal protector with Mylar-Nomex insulation. The contacts offer (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
(AST), with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. The ST100A series transmitter is unsurpassed in meeting your current and future need for outputs, process (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
A mixed-signal ASIC power-factor-correction (PFC) controller for high frequency switching rectifiers
The design assumed a peak power- stage current of up to 5A, with a 1 : 100 current transformer for 50 mA peak chip input current, scaled down to 10pA peak for the integration stage.
-
Permalloy Transformer Core - Permalloy Transformer Core Manufacturers, Suppliers
core CT current transformer Test hole series size clamp leaker AC current transformer Test range: 100mA to 1,000A AC input, output of 0 to 5V, 1 to 5A or 4 to 20mA Test precision class: 0.1, 0.2, 0…
-
PCB based transformer for power MOSFET drive
With a magnetizing current of 100mA . the primary transformer inductance is: L = V dt I di = 300pH .
-
Audio-frequency current comparator power bridge: development and design considerations
The test current I , is scaled to 100 mA in a two-stage current transformer , T,. The primary winding, N,, is 20 turns tapped for 0.5-, 1-, 2 .
-
IEEE Standard for High-Voltage Testing Techniques - Redline
For dry tests below 100 kV on samples of solid insulation, insulating liquids, or combinations of the two, a test source rated current of > 100 mA and a system ( transformer , regulator, etc., or generator) short circuit impedance of < 20% is generally sufficient.
-
A self-calibrating high-precision current transformer
A self-calibrating current transformer with nominal ratio 10 A to 100 mA , intended for low frequencies applications, was developed.
-
Low noise HTS dc-SQUID flip-chip magnetometers and gradiometers
Due to the damage-free interfaces and gently sloping edges produces by a Br-ethanol etching we have achieved a critical current for the transformer inner coil of about 100 mA at 77 K.
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
Electrical Interface In order to protect subject’s physical integrity, a 10:1 transformer in elevator configuration with nominal current of 100 mA and isolation voltage of 1 kV, powered by a variable source from 0 to 12 V DC, was used.