-
Supplier: Power Amp Design
Description: The PAD183 high voltage operational amplifier is constructed with surface mount components to provide a low cost solution for many industrial applications. With a footprint only 40mm square, similar to the footprint of the TO3 hybrid package, the PAD183 offers outstanding
- Device Type: Operational Amplifiers, Power Operational Amplifiers
- Operating Range: Commercial, Industrial, Medical
- RoHS Compliant: Yes
-
Supplier: Power Amp Design
Description: The PAD112 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD112 offers outstanding performance that rivals more expensive hybrid component
- Device Type: Operational Amplifiers, Power Operational Amplifiers
- Operating Range: Commercial, Industrial, Medical
- RoHS Compliant: Yes
-
Supplier: Power Amp Design
Description: The PAD135 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head driver. With a footprint only 40mm square the PAD135 offers outstanding performance that rivals more
- Device Type: Operational Amplifiers, Power Operational Amplifiers
- Operating Range: Commercial, Industrial, Medical
- RoHS Compliant: Yes
-
-
Supplier: Power Amp Design
Description: 40mmX45mm HIGH VOLTAGE- 100 VOLTS HIGH OUTPUT CURRENT- 20A PEAK 125 WATT OUTPUT CAPABILITY 200V/µS SLEW RATE RoHS COMPLIANT
- Device Type: Operational Amplifiers, Power Operational Amplifiers
- Operating Range: Commercial, Industrial, Medical
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 076890-AD549KHZ Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 3 V/µs Current - Input Bias: 0.075pA Voltage - Input Offset: 150µV
- Device Type: Buffer, Instrumentation Amplifiers, Operational Amplifiers
- Package Type: Other
-
Supplier: Texas Instruments
Description: High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125
- Device Type: Operational Amplifiers
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX44285 dual-channel high-side current-sense amplifier has precision accuracy specifications of VOS less than 10µV (max) and gain error less than 0.1% (max). The MAX44285 features an input common-mode voltage range from 2.7V to 76V with 80kHz of small-signal
- Device Type: Current Sense Amplifier
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: voltage typically swings to within 150µV of both rails when driving a 100kO load. The amplifier operates from 2.2V to 10V and is fully specified at 2.2V, 3V, 5V, and 10V. Gain bandwidth and slew rate are 500kHz and 0.5V/µs, respectively. The MIC7300 is available in Micrel
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC7122 is a dual high-performance CMOS operational amplifier featuring rail-to-rail inputs and outputs. The input common-mode range extends beyond the rails by 300mV, and the output voltage swings to within 150µV of both rails when driving a 100kO load. The
- Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Low Drift, Low Power Instrumentation Amplifier, ±18 V Supply Voltage, 800 kHz Bandwidth The AD620 is a low cost, high accuracy instrumentation amplifier that requires only one external resistor to set gains of 1 to 10,000. Furthermore, it is a dual supply and
- Device Type: Instrumentation Amplifiers
- Package Type: CDIP
-
Supplier: ROHM Semiconductor GmbH
Description: BSS63A is a SOT-23 package Transistor for high voltage amplifier.
- Package Type: SOT23, Other
- Polarity: PNP
- Transistor Grade / Operating Range: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BSS64A is a SOT-23 package Transistor for high voltage amplifier.
- Package Type: SOT23, Other
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
-
Supplier: Microchip Technology, Inc.
Description: The HV265 device is a 4-channel high-voltage operational amplifier array with an optional internal feedback resistor network. The amplifier array IC operates on a 225 V high-voltage supply and a 5 V low-voltage supply. Each channel has its independent input and
- Device Type: Power Operational Amplifiers
- Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Precision Instrumentation Amplifier, ±18 V Maximum Supply Voltage, 570 kHz Bandwidth Low offset voltage: 50 mV Max Very low offset voltage drift: 0.3 mV/8C Max Excellent output drive: 610 V at 650 mA Capacitive load stability: to 1 m
- Device Type: Instrumentation Amplifiers
- Package Type: CDIP
-
Supplier: Microchip Technology, Inc.
Description: The HV56264 IC is an AECQ100 rated, Quad High Voltage Amplifier Array integrated circuit. The device operates on a 225V high voltage supply and a 5.0V low voltage supply. Amplifiers input voltage range from 0V to 3.3V and output swing
- Device Type: Power Operational Amplifiers
- Package Type: Other
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 ? function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from
-
Supplier: Maxim Integrated
Description: The MAX9922/MAX9923 ultra-precision, high-side current-sense amplifiers feature ultra-low offset voltage (VOS) of 25µV (max) and laser-trimmed gain accuracy better than 0.5%. The combination of low VOS and high-gain accuracy allows precise current measurements even at
- Device Type: Current Sense Amplifier
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited Housed in a convenient 2U package, the MA6.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited Housed in a convenient 2U package, the MA4.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical
-
Supplier: Maxim Integrated
Description: The MAX4069–MAX4072 low-cost, bidirectional, high-side, current-sense amplifiers are ideal for monitoring battery charge and discharge currents in notebooks, cell phones, and other portable equipment. They feature up to 24V input common-mode voltage range, low 100µA
- Device Type: Current Sense Amplifier
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Electro Optical Components, Inc.
Description: The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to
- Bandwidth: 200000 kHz
- Form Factor: Panel / Chassis Mount
- Input Impedance: 0.0100 Mohms
- Maximum Output: 1 +/-volts
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Analog Input Channels: 2 #
- Anti-aliasing Filter: Yes
- Differential Channels: Yes
- Filter Frequency Response: Cauer (Elliptic)
-
Supplier: Electro Optical Components, Inc.
Description: Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/vHz Local and Remote Control DHPVA series are high
- Bandwidth: 200000 kHz
- Form Factor: Panel / Chassis Mount
- Input Impedance: 50 Mohms
- Maximum Output: 1 +/-volts
-
Supplier: Electro Optical Components, Inc.
Description: & Hold Baseline Correction The FEMTO HLVA-100 Logarithmic Wideband Voltage Amplifier offers a wide dynamic range of up to 80 dB. With a DC coupled input and a rise and fall time of just 5 ns the HLVA-100 is the ideal tool for the measurement of fast and high
- Form Factor: Panel / Chassis Mount
- Input Impedance: 5.00E-5 Mohms
- Maximum Output: 1.07 +/-volts
- Operating Temperature: -40 to 212 F
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD8209 is a single-supply difference amplifier ideal for amplifying and low-pass filtering small differential voltages in the presence of a large common-mode voltage. The input common-mode voltage range extends from -2 V to +45 V at a single +5 V
- Device Type: Current Sense Amplifier, Differential Amplifiers
- Package Type: MSOP
- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.
- Package Type: SOT23, Other
- Polarity: PNP
- Transistor Grade / Operating Range: Commercial
-
Transistors - NPN, SOT-23, 100V 100mA, High-Voltage Amplifier Transistor for Automotive -- BSS64AHZGSupplier: ROHM Semiconductor GmbH
Description: BSS64AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.
- Package Type: SOT23, Other
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
-
Supplier: Maxim Integrated
Description: The MAX4372 low-cost, precision, high-side current-sense amplifier is available in a tiny, space-saving SOT23-5-pin package. Offered in three gain versions (T = 20V/V, F = 50V/V, and H = 100V/V), this device operates from a single 2.7V to 28V supply and consumes only 30µA. It
- Device Type: Current Sense Amplifier, Power Operational Amplifiers
-
Supplier: Analog Devices, Inc.
Description: use. Switching is easily synchronized to an external logic level source. A logic low on the Shutdown pin reduces supply current to 12µA. Unique error amplifier circuitry can regulate positive or negative output voltage while maintaining simple frequency compensation techniques.
- IC Package Type: SOIC / SOP
- Operating Temperature: 0.0 to 70 C
- Regulator Category: Switching Regulator
-
Supplier: Analog Devices, Inc.
Description: of use. Switching is easily synchronized to an external logic level source. A logic low on the Shutdown pin reduces supply current to 12µA. Unique error amplifier circuitry can regulate positive or negative output voltage while maintaining simple frequency compensation techniques.
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Electro Optical Components, Inc.
Description: equivalent to the output from a single sided 5000V unit. The amplifier has a bandwidth of 14KHz and a rise time of less than 5µs. It incorporates a 1 – 10KHz internal oscillator giving sinusoidal, triangular and square waveforms. For phase modulation applications the positive
- Input Impedance: 1.00E-3 Mohms
- Maximum Output: 3000 +/-volts
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Current The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W of AC or DC output power to 500 kHz. The instrument's bandwidth ranges from DC to 2 MHz. An
-
Supplier: Renesas Electronics Corporation
Description: The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control. Intended for very high dynamic range
- Device Type: Differential Amplifiers
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is
- Bandwidth: 1 kHz
- DC Voltage Input: Yes
- Form Factor: Other
- Integral Filter: Yes
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is
- Bandwidth: 20 kHz
- DC Voltage Input: Yes
- Form Factor: Other
- Integral Filter: Yes
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is
- Bandwidth: 1 kHz
- DC Voltage Input: Yes
- Form Factor: Other
- Integral Filter: Yes
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is
- Bandwidth: 20 kHz
- DC Voltage Input: Yes
- Form Factor: Other
- Integral Filter: Yes
-
Supplier: Visual Sound, Inc.
Description: independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the
-
Description: insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control
- Number of Channels: 2 #
- Power: 1250 watts
- Type: Amplifier
-
Supplier: Biamp Systems, Ltd.
Description: The PA240P is a fully equipped 240-watt constant voltage power amplifier that can meet all of your requirements. It is the device to build larger professional industrial sound applications. Besides high reliability and the basic functions of a power amplifier the PA240P
- Nominal Impedance: 4 ohms
- Power: 240 watts
- Type: Amplifier
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power
- Nominal Impedance: 4 ohms
- Number of Channels: 16 #
- Power: 100 watts
- Type: Amplifier
-
Supplier: Analog Devices, Inc.
Description: , along with all oscillator, control and protection circuitry. All functions of the LT1373 are integrated into 8-pin SO/PDIP packages. Compared to the 500kHz LT1372, which draws 4mA of quiescent current, the LT1373 switches at 250kHz, typically consumes only 1mA and has higher
- IC Package Type: SOIC / SOP
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Renesas Electronics Corporation
Description: The ISL28006 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28006 is ideal for high-side current sense applications where the sense voltage is usually much
- Device Type: Current Sense Amplifier
-
Supplier: Renesas Electronics Corporation
Description: The ISL28005 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28005 is ideal for high-side current sense applications where the sense voltage is usually much
- Device Type: Current Sense Amplifier
-
Supplier: American High Voltage, Inc.
Description: & Description The HR series power supplies are a proven high quality low cost resonant switching design. They produce up to 100 watts of high voltage power. They are only 1/2 the width of a normal 19-inch rack, therefore are ideal for bench work. This series has been
-
Supplier: Samsung Electro-Mechanics
Description: These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in
- Applications: High Frequency
- Capacitance Range: 2.00E-7 to 220 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Woo Audio Inc.
Description: : 10 Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two
- Frequency Response: 1.00E-5 to 0.0800 MHz
- Nominal Impedance: 100000 ohms
- Type: Amplifier
-
Supplier: Wayne Kerr Electronics
Description: BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series amplifiers supply (source) and absorb (sink)
Find Suppliers by Category Top
Featured Products Top
-
.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
The DLPVA-101-B, -F and -BLN models have significantly lower noise, in some cases by an order of magnitude lower, while the range of functions and operation remain identical. Features include: Voltage amplifiers with switchable Gain up to 100 dB (x 100 (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
current handling capability of >100mA is better. In addition to clamping voltages well below anything achievable by a Zener diode, the ALD overvoltage protection (OVP) clamps are self-contained. They do not require additional components, such as a resistor divider, amplifier buffering (read more)
Browse Datasheets for Advanced Linear Devices, Inc. -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Frequency Range: From 6kHz to 215kHz, catering to a broad spectrum of audio requirements. Dual Channels: Benefit from a dual-channel configuration, ensuring comprehensive audio processing. Versatile Supply Voltage: Operates seamlessly with (read more)
Browse Amplifier and Comparator Chips Datasheets for Win Source Electronics -
Gain bandwidth product 50 MHz unity gain stable Slew rate: 30 V/μs Low input offset voltage: 50 μV typ, 200 μV max Low input bias current: 10 pA max Low input voltage noise density: 5 nV/√Hz at 10 kHz Wide supply voltage range: 2 (read more)
Browse RF Amplifiers Datasheets for DigiKey -
Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer Specifications Manufacturer: Texas Instruments (read more)
Browse Isolation Amplifiers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
interfacing applications. Here's why it stands out: Key Features: Wide Frequency Range: Convert audio signals seamlessly across frequencies from 6kHz to 215kHz, ensuring compatibility with a variety of audio setups. Dual (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
More Information Top
-
Vibration Stabilization of a Mechanical Model of a X-Band Linear Collider Final Focus Magnet
The output of the DSP is converted to analog at 16 bits, 1.5KHz (Pentek 6102), then amplified by 1KV, 100KHz bandwidth high voltage amplifiers to drive the pushers.
-
Statistical performance evaluation of electrostatic microactuators for a deformable mirror
driving signal was generated by a software controlled digital-to-analog integrated circuit, and followed by a high -perfonnance voltage amplifier with 100 kHz bandwidth.
-
Condition monitoring through advanced sensor and computational technology : final report (January 2002 to May 2005).
The model 1220C voltage amplifier with 40 dB gain, 100 kHz high pass filter, was used to couple the sensors to the PAC µDiSP.
-
Techniques and considerations for driving piezoelectric actuators at high speed
High voltage amplifiers cannot achieve bandwidths over 100 kHz with large capacitive loads for two main reasons.
-
Advanced Experimental Methods For Noise Research in Nanoscale Electronic Devices
recall, that in the higher frequency range (f > 100 kHz ), the voltage amplifier has rather low noise - .
-
High Reflectivity Broadband Photonic Crystal Mirror MEMS Scanner
A function generator and a multi-channel 100kHz bandwidth amplifier is used to generate the high voltage input signal.
-
Design, Modeling and Control of Nanopositioning Systems
High - voltage amplifiers cannot achieve bandwidths over 100kHz with large capac- itive loads for two main reasons.
-
High signal to noise ratio THz spectroscopy with ASOPS and signal processing schemes for mapping and controlling molecular and bulk relaxation processes
The bandwidth of the high voltage amplifier and piezo combination was in excess of 100 kHz ensuring elimination of acoustical noise in the system.
-
Modeling and experimental electro-optic response of dielectric lithium niobate waveguides used as electric field sensors
A dynamic 0– 100 kHz electric field is generated by a video high - voltage amplifier .
-
A 200-V high-voltage amplifier using a parasitic field-oxide transistor for voltage feedback
an improved current differencer, a second-generation 100 - kHz 200-V four-channel high - voltage amplifier with NMOS PFTs has been designed and simulated to consume approximately 10 mW per channel.