-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Category: Ceramic Capacitors Capacitance: 18 pF Voltage Rating DC: 50 VDC Dielectric: C0G (NP0) Tolerance: 1 % Termination: Standard Series: GRM Packaging: Cut Tape Length: 1 mm
- Capacitance Range: 1.80E-5 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381216-885012005041 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSGP Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 15
- Capacitance Range: 1.50E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: AVX Corporation
Description: DC Discoidal Capacitors Features & Benefits Voltage-Temperature Limits: COG/NP0, BX/BR/X7R Voltage Range: 50VDC to 1000VDC Termination: AG, Ni/Sn, or Au AVX’s DC Series 50V, 100V, 200V, C0G and X7R parts are capable of meeting the
- DC Rated Voltage Range (WVDC): 50 to 1000 volts
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338731-111TG101M100 TT Category: Capacitors - Ceramic Capacitors Series: ATC 111 Package: Tray Size / Dimension: 0.025" L x 0.025" W (0.64mm x 0.64mm) Applications: General Purpose Standard Package: 100 Capacitance: 100 pF
- Capacitance Range: 1.00E-4 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381217-885362211015 1 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSSA Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: Safety Standard Package: 500 pcs Capacitance: 2200 pF
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 1.00E-4 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 2000 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 3.30E-5 microF
- Electrostatic Capacitors: Ceramic
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V X5F HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- AC Rated Voltage (WVAC): 2000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 1.00E-4 microF
- Capacitance Type: Fixed
-
Supplier: TDK Corporation
Description: 4 in 1 Array
- Capacitance Range: 1.00E-5 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles Precision Devices
Description: consistent non-magnetic performance. All MLCs in these series are RoHS compliant. Chips are available either with standard termination or can be fitted with ribbon leads, depending on your application. • Porcelain Capacitors • Zero TC • Low Noise • Low ESR, High Q • High Self-resonance •
- Capacitance Range: 1.00E-7 to 0.0051 microF
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 50 to 7200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LIXINC Electronics Co., Limited
Description: CAP CER 10PF 100V C0G/NP0 RADIAL
- Capacitance Range: 1.00E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
- Capacitance Range: 1.00E-4 microF
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Radial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 100V 100pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 1.00E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles Precision Devices
Description: Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed
- Applications: High Voltage Capacitor, High Frequency
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
-
Supplier: TDK Corporation
Description: Commercial Grade, Mid Voltage (100 to 630V)
- Capacitance Range: 1.00E-5 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
- Insulation Resistance: 10000 Mohms
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5%
- Capacitance Range: 1.00E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 150 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 33pF C0G 0402 1% AEC-Q200
-
Supplier: RS Components, Ltd.
Description: Capacitor Ceramic Radial 470pF - Capacitors - Ceramic Multilayer Capacitors
- Capacitance Range: 4.70E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;10 0pF;5%;50V;Tape/Reel
- Applications: General Purpose
- Electrostatic Capacitors: Ceramic
-
Supplier: ECS Inc. International
Description: 2MHz Ceramic Resonator Built in Capacitor 15pF 100 Ohm -40°C ~ 85°C Surface Mount 6.0 x 3.0 x 1.8 mm
- Features / Standards: RoHS Compliant, Built-in Capacitor
- Operating Temperature: -40 to 85 C
- Oscillation Frequency: 2 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LIXINC Electronics Co., Limited
Description: CAP CER 10PF 50V C0G/NP0 0402
- Applications: Other
- Capacitance Range: 1.00E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 4.5-50PF 25V SMD
- Capacitance Range: 4.50E-6 to 5.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Ceramic, Other
-
Supplier: Skyworks Solutions, Inc.
Description: Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film
- Applications: RF / Microwave Capacitors
- Capacitance Range: 3.30E-5 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Ceramic Capacitors
- Applications: General Purpose, Other
- Capacitance Range: 1.00E-5 microF
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 10 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film
- Applications: RF / Microwave Capacitors
- Capacitance Range: 1.50E-5 microF
-
Supplier: RS Components, Ltd.
Description: Capacitor Ceramic Radial 220pF - Capacitors - Ceramic Multilayer Capacitors
- Capacitance Range: 2.20E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 1.00E-5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Trigon Components, Inc.
Description: SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING
- Capacitance Range: 1.00E-4 to 0.0100 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 1000 to 3000 volts
-
Description: CAP CER 1000PF 50V Y5P RADIAL
- Applications: General Purpose, Other
- Capacitance Range: 1.00E-3 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 0.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
- Applications: High Frequency, RF / Microwave Capacitors
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
- Operating Temperature: -55 to 125 C
-
Supplier: Accuris
Description: FIXED MULTILAYER CERAMIC CHIP CAPACITORS FOR MOUNTING ON RIGID AND NON-RIGID SUBSTRATES. SUBCLASS 1B RATED VOLTAGES: 50 VOLTS AND 100 VOLTS
-
Supplier: RS Components, Ltd.
Description: Capacitor Ceramic Radial 680pF - Capacitors - Ceramic Multilayer Capacitors
- Capacitance Range: 6.80E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Ceramic, Other
- Technology: Multilayer
-
Supplier: DigiKey
Description: 10pF ±5% 3000V (3kV) Ceramic Capacitor SL/GP Nonstandard SMD
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 3000 volts
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Surface Mount Capacitor Kit from Vishay ideal for filter networks and timing circuits. High Frequency . High Q dielectric VJ0505QUARF1KIT: 1 pF to 8.2 pF of 0505 Size Surface Mount Multilayer Ceramic Capacitors. VJ0505QUARF2KIT: 10 pF to 100 pF
Find Suppliers by Category Top
Featured Products Top
-
Enhance your electronic circuitry with the AVX Corporation's CAP ARRAY 18pF 50V NP0 0508, a high-quality ceramic capacitor designed for optimal performance. This capacitor array, bearing the part number W2A45A180KAT2A, is a reliable component manufactured by AVX Corporation, a renowned name in (read more)
Browse Ceramic Capacitors Datasheets for Utmel Electronic Limited -
capacitance of 100nF, it ensures stable performance in various circuit configurations. Exceptional Performance Featuring an X7R temperature coefficient and a tight tolerance of ±10%, this capacitor provides consistent performance across a wide temperature range. Its (read more)
Browse Ceramic Capacitors Datasheets for LCSC Electronics Technology (HK) Limited -
built as a vertically stacked ceramic capacitor, which reduces the overall footprint of the circuit board. SV Series capacitor assemblies are available in the X7R dielectric with a high capacitance-to-volume ratio. Additionally, low equivalent series resistance (ESR) and low equivalent (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Working Temperature > 500°C depending on materials and geometry Insulation Resistance: Typically exceeds 1 GΩ @ 100 VDC Ceramic-to-Metal Sealing Features: High Abrasion Resistance High Mechanical Strength Pressures (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
capacitive ceramic sensor works, as its name implies, like a capacitor: The capacitor takes the form of a plate capacitor consisting of two cylindrical ceramic parts - ceramic membrane (anode) and a ceramic substrate (cathode (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Resistance tolerance: ± 0.5 %, ± 1 %, and ± 5 % TCR: ± 100 ppm/K; ± 200 ppm/K Rated dissipation P70: 0.5 W Operating voltage: 150 V Operating temperature range: -55 °C to +155 °C (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
typ. Low dropout: 230 mV typ. at 150 mA Output voltage accuracy: ±0.6% PG output with programmable delay (version B) Stable with small 1 µF ceramic capacitors Soft start input pin (read more)
Browse Linear Actuators Datasheets for DigiKey -
specified waveform Capacitance: Typical range between 100-1000 pF Response Time: The time it takes the varistor to transition from a non-conducting state to conducting state after a rated voltage has been applied. That is, the duration within which the circuit is exposed to (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
devices’ constant on-time (COT) architecture delivers ultrafast transient response with minimum output capacitance and tight ripple regulation at very light loads. It also enables loop stability regardless of the type of output capacitor used, including low ESR ceramic capacitors. The regulators (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
.) Key Specifications: Output Power: 100 watts Output Current: 0 - 5 A rms. @ 20 V compliance volts Output Frequency: 40K Hz (fixed) Applications: Capacitors Testing Model AL-400-CR-L/A-2 2 (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp.
More Information Top
-
Designing Clean Analog PLL Power Supply in a
Mixed-Signal Environment
For example 0.1 µF, 0.01 µF, 1000 pF and 100 pF ceramic capacitors can be scattered throughout to maximize the filtering effects.
-
Practical Electronics/Plugins/1Hz Oscillator - Wikibooks, open books for an open world
100pF Ceramic Capacitor .
-
Parasitic capacitance cancellation in filter inductors
A variety of compensation capacitorswere experimentally tested and a ceramic 100 pF capacitor was chosen.
-
5KK560KADJA Datasheet
5KK101KAAAA - Ceramic Capacitor 100PF 100V 10% DISC RAD .
-
User’s Guide
Capacitor ceramic 100 pF .
-
COLLECTED PAPERS OF CARL WIEMAN
The microwaves were coupled into the laser by using 20 cm of RG-174 coaxial cable that was soldered to a - 100 - pF ceramic capacitor attached to the current lead for the laser.
-
Multicoil array for high resolution imaging of the breast
The capacitorsare all 100 pF ceramic chip capacitors .
-
SN65LVDS10x 4-Port LVDS and 4-Port TTL-to-LVDS Repeaters
A 100 - pF ceramic capacitor can be put at each power pin to optimize the EMI performance.
-
http://www.nxp.com/documents/data_sheet/BLF574.pdf
C1, C2, C23, C24 multilayer ceramic chip capacitor 100 pF .
-
Low voltage driven dielectric electro active polymer actuator with integrated piezoelectric transformer based driver
C1 & C3 are both ceramic capacitors ( 100 pF – 2 kV) in category X7R.