-
Supplier: Excelitas Noblelight America LLC
Description: A high-power air-cooled LED system offering the flexibility to optimize your UV curing process in a wide variety of applications. Coating, printing, and bonding processes are complex requiring extensive process and application know-how. Therefore, a reliable and robust UV curing
- Application: Coating / Paint Testing, UV Curing, Other
- Configuration: Process / Line Mounted
- LED Source: Yes
- Lamp Intensity: 11000 to 16000 mW/cm²
-
Supplier: Ushio America, Inc.
Description: Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based
- Application: UV Curing, Other
- Lamp Intensity: 6 to 12 mW/cm²
- Spectral Range: UVA (Long Wave)
-
Supplier: Nordson EFD
Description: EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20. EFD BlueCure LED Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source
- Application: UV Curing, Optical Component Testing, Other
- LED Source: Yes
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays
- Computer Interface: Yes
- Digital Display: Yes
- Fine Focus: Yes
- Grade: Other
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Thread : PT 3/4? Window : Quartz Glass Case Material : STS 316-L(1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Display Type: None
- Operating Temperature: -30 to 85 C
- Sensor Output: Other
-
Supplier: Excelitas Noblelight America LLC
Description: Heraeus offers floor standing or benchtop conveyor systems, the DRS10/12 and LC6B respectively, as standard products for use with our microwave-powered or Semray UV LED curing systems. These UV curing conveyors are suitable for production, laboratory and R&D applications
- Application: Coating / Paint Testing, UV Curing
- Configuration: Conveyor / Continuous
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC8 Series of air-cooled LED UV curing systems are designed to deliver over 8 W/cm2 peak irradiance with exceptional uniformity for even curing. The AC8150/P, AC8225/P and AC8300/P UV curing systems provide high longitudinal uniformity over the entire 150 mm
- Configuration: Process / Line Mounted
- Features: LED Source
- Illuminated / Cure Length: 5.91 to 11.81 inch
- Illuminated / Cure Width / Diameter: 0.9843 inch
-
Supplier: Excelitas Technologies Corp.
Description: 4 Series utilizes our patented process for individually addressing each LED UV module output to provide consistent results by ensuring high longitudinal uniformity over the entire 50 mm (2?) to 75 mm (3?) curing area. A uniform exposure area allows for curing of larger
- Configuration: Process / Line Mounted
- Features: LED Source
- Illuminated / Cure Length: 1.97 to 2.95 inch
- Illuminated / Cure Width / Diameter: 0.9843 inch
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC7 Series of air-cooled LED UV curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The
- Configuration: Process / Line Mounted
- Features: LED Source
- Illuminated / Cure Length: 5.98 to 11.81 inch
- Illuminated / Cure Width / Diameter: 0.5906 inch
-
Supplier: Sanuvox Technologies, Inc.
Description: Bio-Wall has 5 High Intensity 19mm. Pure Fused Quartz Lamps, which are mounted to Anodized Parabolic Reflectors that reflect the full 360° of Germicidal Radiation. The Bio-Wall is mounted parallel to the airstream in order to maximize the contaminant’s contact time with the UV Energy
- Air Treatment (UV Air Purifier): Yes
- Application: UV Disinfection / UVGI Sanitization
- Configuration: HVAC
- Hour Meter / Timer: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well
- Application / Industry: Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 1200 lines
- Maximum Frame Rate: 30 fps
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm
-
Supplier: Ushio America, Inc.
Description: Hardening photoresist and coating curved lens surfaces. FEATURES & BENEFITS Ushio’s unique lens design miniaturizes systems by 56% while increasing energy efficiency over standard devices (in the 200 mm type case). Because there is almost no illuminance reduction, no fine adjustment is needed
- Application: Other
- Lamp Intensity: 150 mW/cm²
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low
- Configuration: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Thread : PT 3/4? Window : Quartz Glass Case Material : STS 316-L(1.4404) Water Resistance : 10 bar Cable Length : 1 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Display Type: None
- Operating Temperature: -30 to 85 C
- Sensor Output: Other
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Housing Type Window: Quartz Glass Case Material: STS 316-L(1.4404 Water Resistance: 10 bar Cable Length: 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Display Type: None
- Operating Temperature: -30 to 85 C
- Sensor Output: Other
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Thread : NPT 1/2? Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Display Type: None
- Operating Temperature: -30 to 85 C
- Sensor Output: Other
-
Supplier: Excelitas Noblelight America LLC
Description: Heraeus offers floor standing or benchtop conveyor systems, the DRS10/12 and LC6B respectively, as standard products for use with our microwave-powered or Semray UV LED curing systems. These UV curing conveyors are suitable for production, laboratory and R&D applications
- Application: Coating / Paint Testing, UV Curing
- Configuration: Conveyor / Continuous
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC8225-F+ and AC9225-F LED UV curing systems are designed for fiber curing applications. Featuring a custom optical design to enhance output and optimize delivery of UV onto the fiber, the OmniCure AC8225-F+/AC9225-F provide an air-cooled, high output solution to meet
- Configuration: Process / Line Mounted
- Features: LED Source
- Illuminated / Cure Length: 8.86 inch
- Illuminated / Cure Width / Diameter: 0.5906 inch
-
Supplier: Allied Electronics, Inc.
Description: LED; 3MM (T-1) LED, Through Hole, Signle Color, Clear Lens, Ultraviolet(UV)
- Color: Ultraviolet
- Forward Current: 30 milliamps
- Forward Voltage: 3 volts
- Luminous Intensity: 150 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: LED; 3mm (T-1) LED, Through Hole, Single Color, Clear lens, ultraviolet (UV)
- Color: Ultraviolet
- Forward Current: 30 milliamps
- Forward Voltage: 3 volts
- Luminous Intensity: 55 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: LED; 3mm (t-1) LED, Through Hole, Single Colr, Clear lens, ultraviolet (UV)
- Color: Ultraviolet
- Forward Current: 30 milliamps
- Forward Voltage: 3 volts
- Luminous Intensity: 120 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: LED; 5mm (T-1 3/4) LED, Through Hole, Single, Clear lens, Ultraviole (UV)
- Color: Ultraviolet
- Forward Current: 30 milliamps
- Forward Voltage: 3 volts
- Luminous Intensity: 160 milliCandela
-
Supplier: Electro-Lite Corporation
Description: The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary electro-magnetic shutter, digital electronic timer selectable in steps of .1 to 999.9 seconds as well as continuous.
- Configuration: Chamber, Focused, Handheld / Portable, Specialty / Other
- Features: Hour Meter / Timer, LED Source, Other
- Lamp Intensity: 10000 mW/cm²
- Spectral Range: UVA (Long Wave)
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD 2x1.2mm UV SMD
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339350-SST-10-UV-A1 30-G385-00 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: SST-10-UV Horticulture Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Viewing
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD SM UV 5-10mw 400-405nm W/C
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD SM UV 5-10mw 390-395nm W/C
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD SM UV 5-10mw 405-410nm W/C
-
Supplier: Techsil Limited
Description: Techsil offer the LED surface sensor for measuring the intensity & dose of UV Light inside a cabinet style UV system. Dimensions: Ø = 35 mm h = 27 mm. Both UVA and LED surface sensors are compatible with the Basic and Premium UV Meters. Please choose
- Features: LED Source
-
Supplier: StellarNet, Inc.
Description: packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Parallel Interface
- Detector Type: Diode Array, Charge Coupled Device (CCD)
-
Supplier: Xoxide
Description: Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through
-
Supplier: DigiKey
Description: SST-10-UV SURFACE MOUNT LED
-
Supplier: DigiKey
Description: SST-10-UV SURFACE MOUNT LED
-
Supplier: Electro-Lite Corporation
Description: The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible end signal.
- Configuration: Chamber, Flood, Specialty / Other
- Features: Hour Meter / Timer, LED Source, Side / Multi-directional Curing, Other
- Lamp Intensity: 30 mW/cm²
- Spectral Range: UVA (Long Wave)
-
Supplier: Edmund Optics Inc.
Description: Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical
- Filter Type: Bandpass / Interference Filters, Spectral Filters
-
Supplier: Edmund Optics Inc.
Description: Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical
- Filter Type: Bandpass / Interference Filters, Spectral Filters
-
Supplier: Techsil Limited
Description: The light guide sensor serves as an adapter for light guides. You simply insert the light guide into the sensor cylinder. On each adapter, an insert can be fitted to suit the light guide diameters of 3mm, 5mm and 8mm. Light guide sensors come in UVA and LED versions. Both
- Features: LED Source
-
Supplier: Johnson and Allen, Ltd.
Description: of our Mini-T product, it has a smooth beam spread coverage of over 120mm at 400mm and complies with current UV and white light standards in NDT. To achieve this spread the Maxi-T uses the latest prism LED technology and compliments the existing Mini-T. Features include
- Application: Identification / Location Systems, Other
- Configuration: Focused, Handheld / Portable
- LED Source: Yes
- Lamp / Output Power: 0.3250 watts
-
Supplier: Johnson and Allen, Ltd.
Description: Using the same LED technology present in the NeoVU-2, the NeoVU-HM is our first hands-free UV inspection lamp for NDT applications. Super lightweight and powered by a waist mounted battery pack, the NeoVU-HM attaches to an operators head in comfort, allowing ease of
- Application: Identification / Location Systems, Other
- Configuration: Handheld / Portable, Specialty / Other
- LED Source: Yes
- Lamp Intensity: 1.5 mW/cm²
-
Supplier: DigiKey
Description: UV MOD
-
Supplier: Johnson and Allen, Ltd.
Description: still giving 16 hours continuous use. 18Ah pack - Slightly larger but giving 72 hours of continuous use. Other features included: Operates at 12V DC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours
- Application: Identification / Location Systems, Other
- Configuration: Handheld / Portable
- LED Source: Yes
- Lamp Intensity: 2 mW/cm²
-
Supplier: Johnson and Allen, Ltd.
Description: : Operates on dual Voltage 110/230v AC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body
- Application: Identification / Location Systems, Other
- Configuration: Handheld / Portable
- LED Source: Yes
- Lamp Intensity: 2 mW/cm²
-
Supplier: DigiKey
Description: SBT-10X-UV SURFACE MOUNT LED
-
Supplier: Xoxide
Description: the market Quad blue LED illumination Specifications: Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operating Voltage: 10.2~13.8VDC Air Flow: 37.44CFM Static Pressure: 0.035 In-H2O Input Power: 3.0W
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351779-SST-10-IRD-B 90H-S940 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: SST-10-IRD Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Viewing Angle: 90°
- Lamp Type: LED Lamps
-
Supplier: Techsil Limited
Description: Areas shadowed from light can then be heat cured by exposure to 150°C for approximately 30 minutes. For a rapid and high quality cure, we would recommend the UV and LED devices manufactured by Dr. Hönle AG.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351778-SST-10-IRD-B 90-S940 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: SST-10-IRD Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Viewing Angle: 90°
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Master Bond UV22DC80-10F is a nanosilica filled, UV dual cure system with high dimensional stability. It may be used for high tech aerospace, electronics, optical and specialty OEM applications.
(read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Ultracure 9 The Ultracure® 9 is a high output 2.5 W. per cm2 LED UV curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 9 includes (read more)
Browse UV Light Systems Datasheets for Hernon Manufacturing, Inc. -
The Semray® UV PC6003 LED curing system is tested and proven by leading optical fiber and wire manufacturers looking for lower cost and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Noblelight America LLC -
achieve high-quality image printing on various materials, including fiberglass boards, metal substrates, ceramic substrates, flexible boards, and rigid-flex boards. Features Adopting UV-LED lamp curing, which enables instant drying, can significantly enhance (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for PCBWay -
eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L Far UV Portable Meter GFUV-T10GS7.1-LA9 These and a (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Advantages of Amba® lamps include: 10,000 lamp types available, including types for unusual lengths, special output characteristics and MH additives more consistent and reliable curing processes due to Strong seals, immaculate quartz glass, high-quality electrodes and connectors Replacement lamps for all UV system manufacturer 200% pformance guarantee (read more)
Browse UV Lamps Datasheets for Excelitas Noblelight America LLC -
life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so you can optimize the UV curing to your specific process needs. The UV lamps are available in either 6-inch or 10-wide modules, and can be combined to span across any width process or (read more)
Browse UV Light Systems Datasheets for Excelitas Noblelight America LLC -
It also has very good chemical resistance, especially to water, cleaning agents and oils. With a refractive index of 1.50, this compound is optically clear and has impressive non-yellowing properties. This special formulation cures readily in 10-30 seconds when exposed to a UV light source (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
relying on inductive properties, these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Following the trend to smaller devices, the compact FiberLight® L3 requires only a very small space in the instrument. FiberLight® L3 is a unique and innovative light source module, which combines the features of LED (read more)
Browse Lamps Datasheets for Excelitas Noblelight America LLC
More Information Top
-
Program: Symposium T: Compound Semiconductor Materials and Devices | 2013 MRS Fall Meeting | Boston, Massachusetts
However, the emitted light in case of UV LEDs after 10mM AuCl3 doping was the brightest due to the trade-off between transmittance and sheet resistance.
-
Combined effect of cadmium, lead, and UV rays on Bacillus cereus using comet assay and oxidative stress parameters
… 4 Comparison of reduced glutathione concentration from B. cereus exposed to: a 1, 5, and 10 mM of cadmium with UV irradiation for 10, 20, and 30 min; b 1, 5, and 10 mM of lead with UV irradiation for 10, 20 …
-
CE with LED‐based detection: An update
UV - LED (365 nm) 10 mM SDS and 50 mM borate, post-column reactor $5 mM .
-
Laser processing of ceramic and crystalline wafer substrates for microelectronic applications
Bottom: a square projection mask of 1 mm x 10 mm was used, leading a UV irradiated area of 71 µm x 713 µm on the sample surface.
-
Frequency‐domain fluorescence microscopy with the LED as a light source
We have shown that in wide-field illumination mode the signal levels allow for moderate spatial resolution of the order of 10 ±15 mm even with relatively weak UV LEDs .
-
Applying magnetic soft mold imprint technology with ultraviolet light‐emitting‐diode array on the fabrication of microlens arrays
For UV exposed equipment, this study developed UV - LED array (6  10 ) lamp (130 mm  130 mm), as shown in Fig. 2.
-
Determination of inorganic ions using microfluidic devices
0.1 mM / 10 ppm used for detection Detection using UV LED and Si photodiode.
-
GaN-based ultraviolet light-emitting diodes with AuCl₃-doped graphene electrodes.
However, the forward currents of UV LEDs with p-doped (5, 10 and 20 mM of AuCl3 solutions) graphene transparent conductive electrodes at a forward bias of 8 V were increased by ~48, 63 and 73%, respectively, which can be attributed to …
-
Reversible “Chiral Memory” in Ruthenium Tris(phenanthroline)–Anionic Porphyrin Complexes
L-[Ru(phen)3]2+ (15 mm) to J aggregates preformed in the presence of D-[Ru(phen)3]2+ ( 10 mm ) should therefore lead to an inversion of the CD bands both in the UV region (the spectroscopic region where absorption …
-
Low jitter, high voltage, repetitive laser triggered gas switches
To make the flat electrode configuration fit within the constraints, the switch center (at 0 cm in Figure 10 ) had to be shifted towards the anode by 4 mm , which leads the UV initiated breakdown to take place at -0.4 cm …