-
Supplier: Accuris
Description: AIR-CONDITIONING, HEATING AND REFRIGERATING EQUIPMENT NAMEPLATE VOLTAGES
-
Supplier: RS Components, Ltd.
Description: Noise Level = 67dB(A) Supply Voltage = 110 - 240 V ac, 380 - 480 V ac Dimensions = 1600 x 450 x 294mm Depth = 294mm Height = 1600mm Width = 450mm Frequency = 50 - 60Hz Cooler Type = Climate Control, e+ Controller
- Cooling Capacity: 6824 BTU/hr
- Operating Voltage: 115 VAC, 230 VAC, 380/400 VAC, 460 VAC
- Type: Enclosure
-
Supplier: RS Components, Ltd.
Description: Noise Level = 67dB(A) Supply Voltage = 110 - 240 V ac, 380 - 480 V ac Dimensions = 1600 x 450 x 294mm Depth = 294mm Height = 1600mm Width = 450mm Series = Blue e+ Frequency = 50 - 60Hz
- Cooling Capacity: 8871 BTU/hr
- Operating Voltage: 115 VAC, 230 VAC, 380/400 VAC, 460 VAC
- Type: Enclosure
-
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
- DC Coil Voltage: 10 volts
- Features: Sealed Relay
- Pole Specifications: Single Pole (SP)
-
Supplier: Littelfuse, Inc.
Description: The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 600W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycles):0.01% Excellent clamping
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 1.00E-3 mA
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features & Benefits: 400W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycles): 0
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 1.00E-3 mA
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: ) Long history of use in the aerospace industry Applications: Aerospace - - Fly-by-wire flight control - - Engine control - - Power supply/distribution - - Cockpit electronic equipment and displays - - Air conditioning - - On-board infotainment systems - - Radar systems - - Advanced
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 0.0020 mA
-
Supplier: Appleton Electric
Description: (S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 20 amps
- Standards and Certifications: CSA Mark
- Voltage Rating: 250 volts
-
Supplier: Littelfuse, Inc.
Description: The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm)
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 1.00E-3 mA
-
Supplier: CSA Group
Description: Standard applies to cord-connected and permanently connected equipment operating at nominal supply voltages up to 600 V, single-phase or polyphase, in accordance with the Rules of the Canadian Electrical Code, Part I. 1.4 This Standard applies to portable air cleaning devices that
-
Supplier: Allied Electronics, Inc.
Description: % Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 110-167% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
-
Supplier: Allied Electronics, Inc.
Description: % Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 110-167% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
- DC Output Current: 27.5 amps
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 3082 GPM
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data
- Horsepower: 0.8443 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 123 GPM
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data
- Horsepower: 0.1340 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 15.85 GPM
- Power Source: AC Powered
-
Supplier: KSB AG
Description: . Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Rolling element bearings
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 2109 GPM
- Power Source: AC Powered
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.42 Control relays for alternating loads such as with pumps, compressors, air conditioning and refrigeration units, so as to share the duty and standby function and thereby even out the wear across the equipment. It is a Multi-function relay (4 MI, ME, M2, M1 functions) with 2
- Operating Temperature: -4 to 122 F
-
Supplier: Brainboxes Limited
Description: switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Data Acquisition Device Type: I/O Module
- Form Factor: Panel / Chassis Mount
-
Supplier: Brainboxes Limited
Description: Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Relay specification: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC , 4 Form A Relays, 8 Digital Inputs and an ASCII Gateway port Easy-wire: Colour coded and numbered removable terminal blocks
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Data Acquisition Device Type: I/O Module
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: Special relay for alternating loads. Suitable for applications with pumps, compressors, air conditioning or refrigeration units. 2 independent NO output, 12 A. 2 independent control signals, insulated from supply. Modular housing, 35 mm wide. 4 functions. Cadmium free contact material
-
Supplier: RS Components, Ltd.
Description: Leaded round varistor eliment in epoxy resin coating, flame-retardant to UL 94 V-0. Terminals: tinned copper wire. Applications include Air conditioners, Refridgrator, Telecom equipmenmt etc. Varistor Voltage = 430V Maximum AC Voltage Rating = 275Vrms Maximum DC
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 350 volts
-
Supplier: Infineon Technologies AG
Description: , fans and other low power motor drive applications. Summary of Features Input voltage 110~230 VAC Maximum 2.5 A input current at 110 VAC Maximum 250 W motor power output at 220 VAC On board EMI filter and pass EMI
- Category: Development Board
- Host Interface: Other
- Supported System: Other
-
Supplier: Precision Surfacing Solutions
Description: yokes can be positioned independently inboard or outboard for conditioning ring placement required to maintain a flat lap plate. The four conditioning rings are driven by the friction of the rotating lap plate and guided on the O.D. by the yokes and bearing assemblies. A thirty gallon
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Fluke
Description: Designed by electricians. Engineered by Fluke. The Fluke 116 digital multimeter delivers the capabilities professionals demand to troubleshoot and repair HVAC (heating, ventilation and air conditioning) systems. It has everything you need in an HVAC meter, including temperature and
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089916-S29GL128P90F AIR20 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 128 Mb
- Access Time: 90 ns
- Density: 128000 kbits
- IC Package Type: BGA, Other
- Memory Category: Flash, Other
-
Supplier: Infineon Technologies AG
Description: Programmable deadtime Hard shutdown function Benefits our monolithic high-voltage technology allows IR2238Q to safely drive 110Vac to 380Vac applications and can withstand up to 1200V dc voltage. Desaturation detection of the power switch is fully
- Driver Type: Three-phase
- IC Package Type: Other
- Packing Method: Tray / Rail
- Peak Output Current: 0.3500 amps
-
Supplier: Infineon Technologies AG
Description: -bridge drivers 2.4 V logic compatible Outputs out of phase with inputs Benefits our monolithic high-voltage technology allows IR2233S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Integrated over
- Driver Type: Three-phase
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel, Tube
- Peak Output Current: 0.2500 amps
-
Supplier: Infineon Technologies AG
Description: signal to synchronize shutdown with the other phases Matched delay outputs Separate pull-up/pull-down output drive pins Benefits Our monolithic high-voltage technology allows IR2214SS to safely drive 110 Vac to 380 Vac applications and can withstand
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SSOP, Other
- Packing Method: Tape Reel, Tube
- Peak Output Current: 2 amps
-
Supplier: Richardson RFPD
Description: T applications from device to cloud such as condition monitoring and predictive maintenance. The kit features a core system board with a range of embedded industrial-grade sensors and an ultra-low-power microcontroller for vibration analysis of 9-DoF motion sensing data across a wide range of
-
Supplier: Waytek, Inc.
Description: Circuitry: SPST Amp Rating: 200A Operating Voltage Range: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection
- Maximum Switching Current: 200 amps
- Mounting: Other
- Number of Poles: 2
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Circuitry: SPST Amp Rating: 150A Operating Voltage Range: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for
- Maximum Switching Current: 150 amps
- Mounting: Other
- Number of Poles: 2
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Circuitry: SPST Amp Rating: 100A Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for inductive loads; max. current rating
- Maximum Switching Current: 100 amps
- Mounting: Other
- Number of Poles: 2
- Type: Electrical Contactor
-
Supplier: Caterpillar Oil & Gas
Description: . Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. G3306B oilfield gas generator set. Ratings: 110 - 135 ekW (138 - 170 kVA) @ 50 and 60 Hz (1500 and 1800 rpm). Configurations available
- Applications: Industrial
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: ValueTronics International, Inc.
Description: Voltage: 30 V Current: 110 A Power: 3300 W Programming Accuracy: Voltage: 0.05% + 15mV; Current: 0.1% + 220mA Output Ripple and Noise; CV p-p: 60mV; CV RMS: 8mV Small, high density 2 U package Built-in voltage and current measurement
- DC Output Power: 3300 watts
-
Supplier: ValueTronics International, Inc.
Description: -case under any resistive load condition with the power line within specification. The highest ripple typically occurs at 50% output voltage and current and is lower as maximum output voltage and current is approached. Transient Response A 30% step increase in power demanded by
- DC Output Power: 960 watts
-
Supplier: Automation24, Inc.
Description: Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides
- Cooling Capacity: 1000 BTU/hr
- Industry: Industrial
- Operating Voltage: 115 VAC
- Type: Enclosure
-
Supplier: Galco Industrial Electronics
Description: Air Conditioner, 115VAC, RAL7035
- Operating Voltage: 115 VAC
-
Supplier: Galco Industrial Electronics
Description: Air Conditioner, 115VAC, 304
- Operating Voltage: 115 VAC
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 60 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.8 AMPERE CURRENT RATING 509/199 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH) FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
- Cooling Capacity: 679 to 1737 BTU/hr
- Operating Voltage: 115 VAC
- Specialized Application: Other
- Type: Ceiling
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 48 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.9/4.8 AMPERE CURRENT RATING 586/168 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 500 RPM (LOW), 1662 RPM (HIGH) FLOW RATE 906 CFM (LOW), 4611 CFM (HIGH)
- Cooling Capacity: 573 to 1999 BTU/hr
- Operating Voltage: 115 VAC
- Specialized Application: Other
- Type: Ceiling
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 36 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.9/3.4 AMPERE CURRENT RATING 472/154 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 620 RPM (LOW), 1659 RPM (HIGH) FLOW RATE 333 CFM (LOW), 2672 CFM (HIGH)
- Cooling Capacity: 525 to 1610 BTU/hr
- Operating Voltage: 115 VAC
- Specialized Application: Other
- Type: Ceiling
-
Supplier: Allied Electronics, Inc.
Description: T15, T20 and T29 Units Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package. Features: Filter Is Easily Accessible Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R
- Cooling Capacity: 6310 to 6680 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Operating Voltage: 115 VAC
- Phase: Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Exhaust Temperature Controller TECHNICAL PARAMETERS: * Rated voltage: AC250V * Nominal current: 1.6A (COS?=1.0) * Fixed break-off temperature: 130°C±6°C * Fixed replacement (read more)
Browse Temperature Controllers Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
request. Product Features: * Installs conveniently * Redundant reliability * All kinds of lead wires dimension is provided for choice. Technical Parameters: * Rated voltage: AC250V * Nominal current: 1 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
The Guardian Series electrical enclosure air conditioners are designed specifically for NEMA 4 cabinet applications that require washdown or protection from severe weather conditions. All Guardian AC models (read more)
Browse Air Conditioners Datasheets for Kooltronic, Inc. -
corrosive environments. GuardianX Air Conditioners maintain a NEMA 4X rating and are available in cooling capacities from 1,000 to 26,000 BTU/H. Models are available in various sizes, voltages, and mounting configurations. (read more)
Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-input voltage: 400Vac; Wide AC-input voltage range: 180-480Vac operating range; DC-output voltage: 24Vdc/40A, 48Vdc/20A, 110Vdc/9A, 125Vdc/8A or custom; N+1 redundancy available as option; High efficiency: 80% min. at full load (output voltage dependent (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
TP1 Series Auto-reset Sensitive Thermal Switch APPLICATIONS: * Electric motor * Coils * Liquid pumps * Fluorescent ballast * The washer electrical machinery * The air conditioner electrical machinery (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
lubrication, long life. Low price, cost-effective, there are a variety of specifications and models to choose from. V Pulley is widely used in the power transmission of various mechanical equipment driven by electric motors and internal combustion engines, such as textile machinery, machine tools, agricultural machinery, fans, water pumps, air conditioning compressors, power steering pumps, etc. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
.87 inches) that delivers up to 970 m3/h (571 CFM) with a maximum noise level of 75 dBA. They are available in both 28V and 110V versions. The 200D is an excellent fit for transportation applications (railway in particular) thanks to its extended operating voltage range, from 19 to 35V for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
2011 International Conference in Electrics, Communication and Automatic Control Proceedings
… electric circuitries on a typical living space in Taiwan, one is for the lighting and the other is for the power sockets, which are classified into 110 and 220 V on supply voltage , the latter is normally for air conditioners or heating.
-
HVAC and Refrigeration Preventive Maintenance > Basic Electricity and Electronics
NOTE Most small BTU-sized air conditioners are rated at 120 V, but will work on voltages ranging from 110 to 125 V.
-
Calculation of Energy Losses in a Distribution System
For exam- ple, many motor driven loads such as pumps, compres- sors, air conditioners , fans, etc. exhibit a near con- stant P characteristic over a voltage range of approxi- mately 80% to 110 % of nominal.
-
CR4 - Thread: Split Phase Challenge
… it off by using either [e.g. the red or black] power side of the 220 together with its neutral and you'd have a functioning 110 supply with the benefit … … use on the low voltage outlet (eg air conditioner , several microwaves, etc).
-
Sell Quick Exhaust Valves
• Detailed Selling Lead Description Features: 1) Time setting range: 0 - 99,999.99 hours 2) Voltage : AC 110 , 220V, 50Hz 3) Dimensions: 48 x 48 x 40mm 4) Suitable for houses, industrial usages and air conditioners ...
-
Sell Solenoid Valve
• Detailed Selling Lead Description Features: 1) Time setting range: 0 - 99,999.99 hours 2) Voltage : AC 110 , 220V, 50Hz 3) Dimensions: 48 x 48 x 40mm 4) Suitable for houses, industrial usages and air conditioners ...
-
Sell Enhanced Insulators Connector
• Detailed Selling Lead Description Features: 1) Time setting range: 0 - 99,999.99 hours 2) Voltage : AC 110 , 220V, 50Hz 3) Dimensions: 48 x 48 x 40mm 4) Suitable for houses, industrial usages and air conditioners ...
-
Digital Room Thermostat,Air Conditioner,ZVG2010
• Detailed Selling Lead Description Features: 1) Time setting range: 0 - 99,999.99 hours 2) Voltage : AC 110 , 220V, 50Hz 3) Dimensions: 48 x 48 x 40mm 4) Suitable for houses, industrial usages and air conditioners ...