-
Supplier: DigiKey
Description: Stepper Motor Frame Size Step 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Other DC Voltage: 12 VDC
- Shaft Size: 0.1180 inch
-
Supplier: DigiKey
Description: Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 230mA 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.65 inch
- Geared: Yes
-
Supplier: DigiKey
Description: Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.03 inch
- Geared: Yes
-
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.65 inch
- Geared: Yes
-
Supplier: Johnson Electric North America, Inc.
Description: Saia® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Diameter / Width: 1.42 inch
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.0590 to 0.0790 inch
-
Supplier: ARC Systems, Inc.
Description: Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
- Continuous Current: 1.15 amps
- DC Voltage: 12 Volt
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- Motor Shape: Cylindrical Body
- NEMA Frame Size: 17 to 42 #
- Orientation: In-line, Single-ended
-
Supplier: Johnson Electric Group
Description: Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Design Units: Metric
- Diameter / Width: 1.4 inch
- Motor Shape: Cylindrical Body
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Current per Phase: 0.4000 to 1.2 amps
- DC Voltage: 12 Volt, 24 Volt
- Design Units: Metric
- Diameter / Width: 1.54 inch
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to
- Current per Phase: 0.2400 amps
- DC Voltage: 12 Volt
- Design Units: Metric
- Diameter / Width: 0.5906 inch
-
Supplier: Sinotech
Description: Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
- Continuous Current: 0.4000 amps
- Continuous Torque: 0.1908 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Sinotech
Description: Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- --------------------
- Continuous Current: 0.5000 amps
- Continuous Torque: 0.1301 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Sinotech
Description: Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- --------------------
- Continuous Current: 0.4800 amps
- Continuous Torque: 0.1301 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Sinotech
Description: Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
- Continuous Current: 0.4000 amps
- Continuous Torque: 0.1735 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Infineon Technologies AG
Description: Integrated free-wheeling diodes Short-circuit proof to ground Inhibit ESD protected inputs Temperature range – 40°C=Tj=150°C Benefits Wide supply voltage range allows usage for 12V and 24V
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Sanyo Denki America, Inc.
Description: High vacuum stepping motor, for environment in 10^-5 Pa.
- Current per Phase: 0.7500 amps
- DC Voltage: 24 Volt
- Design Units: Metric
- Diameter / Width: 2.36 inch
-
Supplier: Infineon Technologies AG
Description: of Features Optimized for headlight beam control applications Delivers up to 0.8A continuous Low saturation voltage; typ.1.2V total @ 25°C; 0.4A Output protected against short circuit Overtemperature protection with hysteresis Over- and
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Infineon Technologies AG
Description: neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: ElectroCraft
Description: line voltage. This method creates a simple, low cost, reversing drive. Hansen motors can be custom wound for any voltage up to 240V. The series 119 stepper is also available attached to a Hansen pear shaped gearbox, with virtually an unlimited number of gear ratios to choose
- Continuous Torque: 0.0813 to 0.2375 In-lbs
- DC Voltage: 12 Volt, 24 Volt
- Design Units: English
- Diameter / Width: 1.84 inch
-
Supplier: Critical Velocity Enterprises, LLC
Description: adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Features: Drives Bipolar and Unipolar Stepper Motors Microstepping: Full, 1/2, 1/4, 1/8 step modes Adjustable Motor Current
- Configuration: PC Board
- Continuous Output Current: 2.5 amps
- Drive Type: Bipolar Stepper Motor, Microstepping Motor
- Maximum Output Voltage: 8 to 26 volts
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
- Continuous Torque: 1.03 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Precise motion at low cost, can be customized
- Current per Phase: 0.0650 amps
- DC Voltage: 12 Volt
- Design Units: Metric
- Diameter / Width: 0.5906 inch
-
Supplier: Kollmorgen Corporation
Description: The T Series is a set of custom T2 Series stepper motors that are factory-integrated with Kollmorgen Electric Cylinders, Rodless Actuators, and Precision Stages. These motors were selected to provide a range of compatibility with Kollmorgen’s P7000 Series stepper drives
- Current per Phase: 0.7700 to 1.5 amps
- Design Units: English
- Diameter / Width: 2.24 inch
- Feedback: Integral Encoder
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Permanent Magnet Linear Stepper Motor ? Rated Voltage: 12VDC ? Maximum Force Up to 24N(86.3oz) ? RoHS Compliant
- DC Voltage: 12 Volt
- Operating Temperature: 14 to 149 F
- Other DC Voltage: 12 VDC
- Step Angle: 15 degrees
-
Supplier: Equipment Solutions, Inc.
Description: The SMS12 Linear Stepper Motor Stage shown above is a ultra compact stage that provides up to 12 millimeters of linear motion. This stage offers near sub-micron resolution with the ability to accelerate a small load at 2G's. A non-contact home sensor provides a
-
Supplier: Utmel Electronic Limited
Description: STEPPING MOTOR DRIVER 5V/NV/AV 15-PIN SIP
-
Supplier: Allegro MicroSystems Inc.
Description: The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and sixteenth step modes, at up
- Configuration: IC / PCB-Mounted
-
Supplier: Portescap
Description: 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product Highlights
- Current per Phase: 0.1100 amps
- DC Voltage: 12 Volt
- Design Units: Metric
- Operating Temperature: -4 to 158 F
-
Supplier: Acme Chip Technology Co., Limited
Description: 36V STEPPER MOTOR DRIVER
-
Supplier: Allied Electronics, Inc.
Description: Hurst offers a broad line of permanent magnet stepping motors of the economical can-stack construction type with step angles in the ratio of 7.5 to 18 degrees. A complete line of high quality gearing is available for several of the models. Features: Precise Incremental Motion
- Continuous Torque: 6.31 In-lbs
- Motor Type: DC Motor, Stepper Motor
- Other DC Voltage: 12 VDC
- Shaft Speed: 8.33 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Micro DC Step Motot Diameter: 10mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.1mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length The mini stepper motor features a
- Continuous Current: 3.00E-4 amps
- Diameter / Width: 0.3937 inch
- Housing Length: 0.4331 inch
- Other DC Voltage: 5 VDC
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder
- Current per Phase: 4.2 to 8.4 amps
- Design Units: Metric
- Diameter / Width: 3.9 inch
- Environmental Features: Totally Enclosed
-
Supplier: ElectroCraft
Description: line voltage. This method creates a simple, low cost, reversing drive. Series 123-1 step motors can be custom wound for any voltage up to 240V. Custom shafts and connectors are available.
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, Other
- Continuous Torque: 0.1562 to 0.5437 In-lbs
- DC Voltage: 12 Volt, 24 Volt
- Design Units: English
-
Supplier: OMEGA Engineering, Inc.
Description: The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: RS232
- Configuration: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features Low RDS(on) outputs, 0 (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Cost, High Performance Stepper Motor Translation Stages / Linear Slides for Automation Designed for multi-axis stacking, optional linear encoder, compact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP Specifications Manufacturer: Texas Instruments Manufacturer Part Number: DRV8829PWP Product Category: AC Motor Drives DC Input: 8 volts Operating Temperature: -40 to 150 C (-40 to 302 F) (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Oriental Motor USA is pleased to introduce of a brand new line of servo motors called the AZX Series. These new servo motors are equipped with the same battery-free mechanical absolute encoder technology used in the Alpha Step AZ Series. Since these new AZX Series servo motors can achieve high (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
-331.24U PICMAWalk precision linear actuator is based on patented piezo actuator technology and a patented piezo stepping motion principle. Features of the PICMAWalk V8 Piezo Linear Motors Suitable for vacuum up to 10-9 hPa 55mm travel 4nm (read more)
Browse Piezoelectric Motors Datasheets for PI (Physik Instrumente) L.P. -
V-817 Series Precision Linear Motor Stage Assembly with a direct drive rotary table, shown above, provides high acceleration and high duty cycle motion with efficient 3-phase linear motors and torque motors offering high continuous and peak force. Stiff stage construction and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
, servo components and drive electronics. The product range includes brushless DC motors, small DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers that are used in the most demanding applications in markets such as medical, aerospace, optics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
a significantly wider speed range under load, delivering a continuous torque of 1.5 mNm at 7500 rpm and exhibiting an output power above 3W. The voltage can be chosen between 6V and 12V. A uniquely wide range of combination elements helps to transform the motor’s power into high (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. The 18" × 12.5" × 4.25" unit had a signature look and form factor that the company wanted to preserve, both from an efficiency standpoint and from a branding perspective. The problem was that the design was already as compact as possible. Now, the designers needed to fit a motor, gearbox (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Microprocessor based automatic Sun tracker
2.3 Stepper motor The stepper motor requires a + 12V supply and four control pulses at its terminals.
-
Intelligent System and Applied Material
AC220V50Hz is required by stepper motor drive while DC± 12V for other equipments.
-
On-line characterization of biological tissues with a He-Ne laser light reflectometer
The four collectors of the Darlington pairs in the first and second EDCs are connected to four coils of two phases of the stepper motors SMX and SMY, respectively, in series to the power supply (+ 12V ).
-
Two-Color Infrared-Ultraviolet Laser Photo Excitation In Gas Phase Systems
1 - magnetic memory, 2 - printer, 3 - microcomputer, 4 - interface cards, 5 - 5V/ 12V supply,6 - converter, 7 - high tension supply, 8 - pressure gauge, 9 … … phototransistor,15 - optocuupler, 16 - irradiation cell, 17 - photomultiplier, 18 - monochromator, 19 - stepper motor /wavelength switch, 20 - excimer …
-
Manufacturing Process and Equipment
The + 12V DC power is transformed into +5V DC which the controller can use. +24V DC power is directly supplied to stepper motor and its driver, Single chip microcomputer controls the stepper motor rotation reliably,namely, the hanger outspread and fold,the type of MCU:AT89C51.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88896/49662325-MIT.pdf?sequence=2
Figure A3: Schematic for the 4SQ-120BA34S stepper motor + 12V .
-
Features :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Products :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.