-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Counters 16-CDIP -55 to 125
- Counter Category: Synchronous
- IC Package Type: Other
- Logic Family: TTL, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Counters 16-CFP -55 to 125
- Counter Category: Synchronous
- IC Package Type: Other
- Logic Family: TTL, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Binary Counters 16-CFP
- Clock Frequency: 28 MHz
- Counter Category: Synchronous
- IC Package Type: Other
- Logic Family: Other
-
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Binary Counters 16-CDIP
- Clock Frequency: 28 MHz
- Counter Category: Synchronous
- IC Package Type: Other
- Logic Family: Other
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER BIDIRECT 8BIT 16-DIP
- Counter Category: Synchronous
- IC Package Type: DIP, Other
- Number of Counters in the Chip: 1
- Operating Temperature: 0.0 to 70 C
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER BCD 4BIT 16DIP
- Clock Frequency: 8 MHz
- Counter Category: Synchronous
- Counter Direction: UP
- Counter Type: BCD / Decade Counter
-
Supplier: DigiKey
Description: Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO
- Counter Category: Synchronous, Asynchronous (Ripple)
- Counter Direction: UP
- Counter Type: BCD / Decade Counter
- IC Package Type: SOIC, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SYNCHRONOUS 4-BIT COUNTERS 16-CF
- IC Package Type: Other
- Supply Voltage: Other
-
Description: SYNCHRONOUS 4-BIT COUNTERS 16-CD
- Operating Temperature: -55 to 125 C
- Supply Voltage: Other
-
Supplier: Rochester Electronics
Description: Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction PDSO16
- Counter Category: Synchronous
- Counter Direction: UP
- Counter Type: Ring Counter
- IC Package Type: SOIC, Other
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 075811-4553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous
- IC Package Type: DIP, Other
- Operating Temperature: -55 to 125 C
-
Supplier: OMEGA Engineering, Inc.
Description: /O, 2 timer outputs and four 32-bit counters. All analog I/O, digital I/O, and counter/timer I/O can operate synchronously and simultaneously, guaranteeing deterministic I/O among all signal types. Unique to the OMB-DAQ-3000 is a low-latency, highly deterministic control
- Accuracy: 0.0520 % FS
- Analog Input Channels: 16 #
- Analog-to-Digital Conversion Type: Other
- Application: General Lab and Industrial, Environmental, Weather / Meteorology, Medical / Biomedical
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast
- Analog Input Channels: 16 #
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 16 #
-
Supplier: Measurement Computing
Description: USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC
- Application Software Included: Yes
- Current Output: Yes
- Digital I/O Channels: 8 #
- Form Factor: Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: OMB-DAQBOARD-3000 Series features a 16-bit/1-MHz A/D converter, 16 analog input channels (user expandable to 64), up to four 16-bit/1-MHz analog outputs, 24 high-speed digital I/O, 2 timer outputs, and four 32-bit counters. All analog I/O, digital
- Accelerometer Input: Yes
- Accuracy: 0.5000 % FS
- Analog Input Channels: 16 #
- Analog-to-Digital Conversion Type: Other
-
Supplier: Microchip Technology, Inc.
Description: 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide
- Clock Speed: 70 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 70
-
Supplier: Sealevel Systems, Inc.
Description: The Relio R2 Sync Server is a rugged, solid-state industrial computer designed for applications requiring synchronous communications, small size, high reliability, powerful processing and a long product life cycle. The Relio R2 Sync Server combines powerful processing with robust
- Operating Temperature: 0.0 to 50 C
-
Supplier: LIXINC Electronics Co., Limited
Description: IC DUAL 16-BIT BIN CNTRS 20-DIP
- Counter Category: Synchronous / Asynchronous
- IC Package Type: DIP, Other
- Number of Counters in the Chip: 2
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: -on-pin change option Timers: TMR0: 8-bit timer/counter with 8-bit prescaler TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator TMR2: 8-bit timer/counter with 8-bit
- A/D Converter: Other
- IC Package Type: CDIP, Other
- Internal RAM Size: 0.3680 KB
- Internal ROM Size: 14 KB
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 712257-SN74HC161ANSR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset
- Gate Type: Other
- Operating Temperature: -40 to 85 C
- Package Type: SOIC
- Supply Voltage: Other
-
Supplier: Measurement Computing
Description: USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. KEY HIGHLIGHTS The USB-1616HS Series of USB data acquisition (DAQ) devices
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Common Mode Rejection Ratio: -70 dB
- Counter / Tachometer Input: Yes
-
Supplier: CAS DataLoggers
Description: In addition, there are a number of options that allow the ADwin-X-A20 to be customized for specific projects and OEM applications including: 8 Synchronous Analog Inputs 32-Bit High-Speed Up/Down and PWM Counters SSI Interface Up to 32 Digital Channels
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Auxiliary Outputs: Voltage Output
-
Supplier: Infineon Technologies AG
Description: - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-ADC - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the
- Accuracy: 0.1000 degrees
- Form Factor: Integrated Chip (IC)
- Number of Axes: 2
- Operating Temperature: -40 to 302 F
-
Supplier: RS Components, Ltd.
Description: = 1 protocols, extra guard time, etc. Specific versatile 24-bit Elementary Time Unit (ETU) counter for timing processing during Answer To Reset (ATR) and for T = 1 protocol. VCC generation with controlled rise and fall times. Card clock generation up to 20 MHz with three times
- Interface: Other Interface
- Operating Voltage: Up to 6 volts
-
Supplier: Microchip Technology, Inc.
Description: Host Controller Two Master/Slave Serial Peripheral Interfaces (SPI) Two 3-channel 32-bit Timer/Counters (TC) One Synchronous Serial Controller (SSC) One 4-channel 16-bit PWM Controller Two 2-wire Interfaces (TWI) Four Universal Synchronous
- Clock Speed: 400 MHz
- Interface / Port Support: SPI, I2C
- Microprocessor Family: ARM
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: Number of Actions per If/then Clause: 8 Maximum Number of Trigger Events: 18 (2 counters/timers plus any 16 other resources) Number of Word Recognizers: 16 Number of Range Recognizers: 4 Number of Transition Recognizers: 1 Number of Counters/Timers: 2
-
Supplier: Infineon Technologies AG
Description: implemented PSI5 communication interface supports a bitrate upto to 189 Kboud. Combining both sensor values within one output signal using the PSI5 v 2.1 protocol enables for a frame time of 500 us for both sensor data. The synchronous digital PSI5-compatible interface includes a common
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: RS Components, Ltd.
Description: design quickly and easily over a UART interface. - Fully integrated MTP memory, clock generation, AVCC filtering, Power-On Reset (POR) and LDO regulators. - Configurable CBUS I/O Pin Options. - Asynchronous and Synchronous Bit Bang Modes. - Operates at between +3.3 V and +5.25 V. A
- Data Rate: 3000 kbps
- Device Type / Applications: Other
- IC Package Type: SSOP
- Pin Count: 16 #
-
Supplier: RS Components, Ltd.
Description: design quickly and easily over a UART interface. - Fully integrated MTP memory, clock generation, AVCC filtering, Power-On Reset (POR) and LDO regulators. - Configurable CBUS I/O Pin Options. - Asynchronous and Synchronous Bit Bang Modes. - Operates at between +3.3 V and +5.25 V. A
- Data Rate: 3000 kbps
- Device Type / Applications: Other
- GPIO Ports: 1 #
- IC Package Type: Other
-
Supplier: Teledyne LeCroy
Description: AFG series of Arbitrary Waveform Generators includes models with up to 120 MHz bandwidth, 1.2 GSa/s sample rate, 16-bit vertical resolution and 8 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. The T3AFG series
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
- Frequency Resolution: 16 bits
-
Supplier: ValueTronics International, Inc.
Description: arbitrary waveforms Store/recall up to 10 instrument settings and 32 user-defined arbitrary waveforms (8 x 512 kpts, 24 x 16 kpts) Built-in counter USB device port (USBTMC-compliant) with front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 80 MHz
- Minimum Frequency Range: 80 MHz
Find Suppliers by Category Top
Featured Products Top
-
KBytes internal SRAM External bus interface for up to 16Mbytes SRAM External bus interface for up to 128Mbit SDRAM Peripheral features Four-channel DMA controller Eight-channel event system Eight 16-bit timer/counters (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Features: Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode One 16-bit Timer/Counter with Separate Prescaler, Compare Mode, and Capture Mode Real-Time Counter with Separate Oscillator Six PWM Channels 8-channel 10-bit ADC in (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
The AT89C51ED2-RLTUM is an 8-bit microcontroller unit boasting 64KB Flash memory and a compact 44VQFP package. Compatible with the 80C52, it features six 8-bit I/O ports (64/68 pins) or four ports (44 pins), three 16-bit timers, and 256 bytes of scratchpad RAM. Integrated power monitoring (read more)
Browse Microcontrollers (MCU) Datasheets for Acme Chip Technology Co., Limited -
support • Up to 17 timers: up to twelve 16-bit and two 32- bit timers up to 180 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input • Debug mode – SWD & JTAG interfaces – Cortex-M4 Trace (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
ISSI’s LPDDR4 and LPDDR4X are low-voltage memory devices available in 2 Gb, 4 Gb, and 8 Gb densities. The devices are organized as 1/2 channels per device and each channel is eight banks and 16-bits. The LPDDR4 and LPDDR4X use a double-data-rate architecture to achieve (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for DigiKey -
Apple iPhone 15, the 64-bit hexa-core A16, and the main memory, the SK Hynix 6 GB mobile LPDDR5X SDRAM. Other electronic components include: Skyworks’ RxD front-end module, quad-band GSM power amplifier Broadcom’s HB and MB front-end module (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
, 16-channel 12-bit PWM LED driver, 4.8 a synchronous boost converter and single buffer/driver Display power management IC from AWINIC Nexperia’s dual inverter and configurable multiple-function gate (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
-amp synchronous step-down converter and 300 mA buck converter Analog Devices’ 1 amp DC-DC converter and step-down DC-DC controller Vishay’s N-channel MOSFET Winbond’s 8 MB serial flash memory (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
dimmer glassCompute pack: 16 GB mobile SDRAMController: 1 GB mobile SDRAM1.4 MP CMOS12.6 MP BSI CMOS Price: $3,299 Released: September 2022 Availability: Worldwide Target market: Consumer/industrial Main board The main board of Magic Leap’s Magic (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
More Information Top
-
Microelectronics and photonics test bed dual-rate 1773 fiber optics data bus experiment
This counter is a 16 bit synchronous counter operating off a 40 MEIZ clock.
-
ASIC chips and their integration to smart devices
This is a 16 bit synchronous counter which counts the cycles of the standard time base frequency.
-
The LASS (Larger Aperture Superconducting Solenoid) spectrometer
A start signal opens the clock gate, enables inputs and memories, and allows a 16 bit synchronous counter to start .
-
Innovative frequency measurement technique used in the design of a single channel frequency to digital converter ASIC
This is a 16 bit synchronous counter which counts the cycles of the standard time base frequency.
-
Low-Power CMOS Synchronous Counter With Clock Gating Embedded Into Carry Propagation
To assess the performance of the proposed technique, con- ventional nonclock-gated, conventional clock-gated, and pro- posed clock-gated 16 - bit synchronous counters were designed in a 0.18-μm CMOS process.
-
Application of clock gating techniques at a flip-flop level to switching noise reduction in VLSI circuits
Illustrative examples characterized through HSPICE simulations, as well as the application of clock-gating to 16 - bit synchronous counter as demonstrator, will provide useful design guidelines for reduction of switching noise generation.
-
http://www.microsemi.com/document-portal/doc_download/130001-predict-power-an
Consider a 16 - bit synchronous counter with a system input clock equal to F as shown in Figure 1.
-
Switching-noise reduction in clock distribution in mixed-mode VLSI circuits
The second selected example, shown in figure 3, is a set of 69 16 - bit synchronous counters , meaning that the clock is loading 1104 flip-flops.
-
Integrated microelectronic capacitive readout subsystem for lab-on-a-chip applications
6 address bits selecting 1 of 64 possible outputs), a frequency multiplier (×4), a 16 - bit synchronous counter and a 16-bit parallel-in-serial-out (PISO) register.
-
KeeLoQ HCS30X, HCS200 Stand-Alone Programmer
In order to create the encrypted message transmitted to the receiver, the encoder uses the 64-bit Encryption Key and the 16 - bit synchronous counter .