-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- DC Voltage: 9 Volt, 12 Volt, 24 Volt, 48 Volt
- Design Units: Metric
- Diameter / Width: 1.4 to 1.9 inch
- Motor Shape: Cylindrical Body
-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET
- Category: Development Board
- Supported System: Other
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Commutation: Brushless
- DC Voltage: 48 Volt
- Design Units: English
- Environmental Features: Totally Enclosed
-
-
Supplier: Assun Motor Pte. Ltd.
Description: 3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and
- Commutation: Brush
- Continuous Current: 0.2600 to 0.9500 amps
- Continuous Torque: 0.0726 to 0.2398 In-lbs
- DC Motor Construction: Coreless / Slotless, Permanent Magnet
-
Supplier: Portescap
Description: 60ECF The 60ECF brushless DC flat motor utilizes an outer rotor configuration with an overall body length of 38.2mm. This 60mm bldc motor consists of a 14-pole magnetic circuit and is able to provide a torque output up to 298 mNm. The 60ECF BLDC flat motor features a
- Continuous Current: 2.61 amps
- Continuous Torque: 2.64 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
-
Supplier: Portescap
Description: 90ECF The 90ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration and features an overall body length of 40mm. The 90ECF is able to provide a torque output up to 1 Nm. The performance-optimize d design delivers excellent power density and smooth output torque in
- Continuous Current: 4.1 amps
- Continuous Torque: 8.85 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
-
Supplier: Portescap
Description: 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in a unique
- Continuous Current: 2.2 amps
- Continuous Torque: 0.3637 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 2V-3.6V 48SQFP
- Continuous Output Current: 0.5000 amps
- Operating Temperature: -20 to 85 C
- Supply Voltage (DC): 2 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance.It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit.In terms of motor speed control, 3X has a variety of
- Commutation: Brush
- Continuous Current: 34.6 amps
- Continuous Torque: 0.0142 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance.It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit.In terms of motor speed control, 3X has a variety of
- Commutation: Brush
- Continuous Current: 9.98 amps
- Continuous Torque: 3.12 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor.In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Commutation: Brushless
- Continuous Current: 21 amps
- Continuous Torque: 23.36 In-lbs
- DC Voltage: 48 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor.In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Commutation: Brushless
- Continuous Torque: 2.21 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: Metric
-
Supplier: parvalux by maxon
Description: Parvalux Vented EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent
- Commutation: Brush
- Continuous Current: 13.7 amps
- Continuous Torque: 13.27 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: parvalux by maxon
Description: Parvalux Vented EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent
- Commutation: Brush
- Continuous Current: 10.7 amps
- Continuous Torque: 10.62 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: parvalux by maxon
Description: Parvalux Vented EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent
- Commutation: Brush
- Continuous Current: 7 amps
- Continuous Torque: 8.85 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Koford Engineering, LLC
Description: 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Available in hall and
- DC Voltage: 24 Volt, 48 Volt
- Design Units: English
- Diameter / Width: 1.3 inch
- Gearbox Efficiency: 94 %
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
- Orientation: Hollow, In-line, Single-ended
- Other Output Power: 0.3300 to 2000 HP
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Continuous Torque: 3.1 to 18.58 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
- Diameter / Width: 3.39 inch
-
Description: 12-V, 3-A H-BRIDGE MOTOR DRIVER
-
Supplier: parvalux by maxon
Description: Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up
- Commutation: Brush
- Continuous Current: 11.1 amps
- Continuous Torque: 10.62 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The
- Continuous Current: 2.6 amps
- Continuous Torque: 8.72 In-lbs
- DC Voltage: 24 Volt
- Diameter / Width: 2.52 inch
-
Description: 48-V, 3.5-A H BRIDGE MOTOR DRIVE
-
Description: 48-V, 3.5-A H BRIDGE MOTOR DRIVE
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include
- Continuous Torque: 885 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
- Diameter / Width: 2.28 inch
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Continuous Torque: 4.42 to 22.12 In-lbs
- DC Voltage: 24 Volt, 48 Volt, 72 Volt, 90 Volt, 160 Volt
- Design Units: Metric
- Diameter / Width: 3.58 inch
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Continuous Torque: 11.5 to 35.4 In-lbs
- DC Voltage: 48 Volt, 72 Volt, 90 Volt, 160 Volt
- Design Units: Metric
- Diameter / Width: 3.15 inch
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750
- Commutation: Brush
- Continuous Current: 1.3 to 28.2 amps
- Continuous Torque: 9 to 27 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), one LIN
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), one LIN
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), four half-bridges for DC motor control, and one 32 bit serial peripheral
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A4938 is a complete three-phase brushless DC (BLDC) motor pre-driver, supplying direct, high-current gate drive of an all N-channel power MOSFET three-phase bridge. The device has three Hall-element inputs, a sequencer for commutation control, fixed off-time pulse width modulation
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: 14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic
- Continuous Current: 0.0900 amps
- Diameter / Width: 0.5512 inch
- Housing Length: 1.34 inch
- Other DC Voltage: 3.7 VDC
-
Supplier: Acme Chip Technology Co., Limited
Description: Motor Driver Power MOSFET Parallel 48-SQFP (7x7)
-
Supplier: ebm-papst Inc.
Description: For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right
- Commutation: Brushless
- Continuous Current: 6.5 amps
- Continuous Torque: 5.93 In-lbs
- DC Voltage: 48 Volt
-
Supplier: ebm-papst Inc.
Description: For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right
- Commutation: Brushless
- Continuous Current: 8.6 amps
- Continuous Torque: 7.52 In-lbs
- DC Voltage: 48 Volt
-
Supplier: ebm-papst Inc.
Description: For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right
- Commutation: Brushless
- Continuous Current: 8.6 amps
- Continuous Torque: 7.52 In-lbs
- DC Voltage: 48 Volt
-
Supplier: ebm-papst Inc.
Description: For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right
- Commutation: Brushless
- Continuous Current: 3.2 amps
- Continuous Torque: 2.65 In-lbs
- DC Voltage: 48 Volt
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Commutation: Brushless
- Continuous Torque: 4.42 to 22.12 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt, 72 Volt, 90 Volt, 160 Volt
- Design Units: Metric
-
Supplier: Constar Motion Co., Ltd
Description: 16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar
- Continuous Current: 0.0900 amps
- Diameter / Width: 0.6299 inch
- Housing Length: 1.57 inch
- Other DC Voltage: 3.7 VDC
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER 3V-5.5V 8SOIC
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER 3V-5.5V 16QSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER 3V-5.5V 10MSOP
-
Description: IC MOTOR DRIVER 3V-5.5V 8SOIC
-
Description: excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications. This very high density supply provides 10 kW or 15 kW in a 5U
- DC Output Current: 0.0 to 1000 amps
- DC Output Power: 10000 to 15000 watts
- DC Output Voltage: 0.0 to 600 volts
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to deliver a high rated power of 200W and an impressive (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (60 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.38 N.m to 1.56Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
25mm 24V Dual shaft dc Motor Diameter:25mm Length :43mm Voltage:24V~48V Max. Output Power :23W Speed:6500rpm Applications Medical equipment and devices, healthcare products, automotive, robotics, and (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
: Voltage range much wide: Low voltage series 12VDC-72VDC High pressure series 220V-380VAC Power level much wide: 50W-- 4KW Speed: 1000 RPM - 10000 RPM Motor flange size: 40mm -- 142mm (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Micro-Motor Excellence: Model: 42BSF051C030X-08 Rated Voltage: 36V DC Rated Speed: 3000 RPM Rated Torque: 0.2 N.m Rated Current: 3A (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (86Series) stands out with its extensive power range, ranging from 0.35N.m to 2.1Nm. Standard models offer a rated speed between 1000–3000 RPM, ensuring versatile performance. With normal rated power from 37W to 660W, this motor is a robust choice for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
8mm Mini DC Servo Motor Diameter:8mm Length : 31-51mm Voltage:3V Gearbox:Metal CNC, Metal injection Applications Medical equipment, intelligent prostheses, industrial robots, etc. Options Lead wires length?Special coils?Shaft length (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (33 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque rating is 14.16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 15000 – 20000 RPM (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Applications of CCITT-GAS4 Recommandations for Solar/Diesel Hybrid Telecom Stations
The current poNvcr consumption is IkW/ 48V , it will increasc to about 1.5 kW in the further ycars in particular with the insllation of thle GSM equipment ( pancuropean digital communication system). .... The main featurcs ofthe statioIn are: - a themial isolated building divided into 3 parts respectively dedicated to .... For maximum reliability during startup stage, the DEG has a continuous motor hiousiiig prelicatinig (200W) for temiperature .... - 2 static voltage regulators in redondancy used for the protection of the DC load durilig evetitual voltage…
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 14)
…and water tank cooling system e) Flange connector f) 12 / 24V starting motor and charge engine .... [ Related Keywords : China Cummins Generator, China Cummins Genset, Cummins Genset 60 KW , Cummins Genset 80KVA ]. .... Pure Sine Wave DC 12V/24V/ 48V To AC 110V-240V Inverter Without AC Charge. .... Pure sine wave output(THD< 3 %) 2.
-
Delphi
The company demonstrated “Delphi Connect” at the IAA Frankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12VDC/DC converters, with a power range up to 12 kW , stabilise the supplyvoltage during re-crank .... Page 3 of 16 - Information last updated: 08/02/2016 12:26 ©2016 Supplier Business - Report Generated: 13/02/2016 11…
-
Power Assist Recuperation System (PARS™) for automotive fuel saving and e-boost
¥ Battery( 48V ). .... DC -DC Converter. .... why that the 12V ISG system is known to reduce CO2 emission by 3 ~5% while the .... The present 48V power system will replace the existing “alternator” by PARS motor which is belt-connected … Synchronous Motor (IPMSM) which can reach up to the peak power of 12 kW and the cranking…
-
Delphi
The company demonstrated “Delphi Connect” at the IAA Frankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12VDC/DC converters, with a power range up to 12 kW , stabilise the supplyvoltage during re-crank .... Page 3 of 6 - Information last updated: 11/05/2015 14:44 ©2015 Supplier Business - Report Generated: 08/06/2015 09…
-
AC and DC output fuel cell hybrid system: Design, building and testing
Figure 4 shows a typical topology of a power conditioning unit for a fuel cell hybrid vehicle powering a 3 -phase variable speed AC traction motor load. .... then a step-up converter is need to connect fuel cell stack to low voltage DC bus. .... in Figs. 1 and 2 has been done according to specifications of 1,5 kW rated power. .... To connect unregulated DC output of the fuel cell module to low voltage 48V -DC Bus, a…
-
Prospects for small hydro power plants based mini-grid power systems in Nepal
100W- 1kW 48V ( DC )- 1phase230V(A C) Home electrification (Hamlet level). .... 5kW- 100kW 3 .phase400V- 3kV(AC) Micro-grid system (VDC level). .... Medium 100 kW -1MW 3-phase3kV- 11kV(AC) Mini-grid system (DDC level). .... Synchronous and induction generators driven by controlled DC motors are .
-
14. International Stuttgarter symposium
The 12 V on-board electrical system architecture can achieve a maximum output of 2 to 3 kW with today it of alternator. .... starter generator, which merges the of functions of the starter and, generator, drive motor for realizing hybrid .... The DC / DC of converter is used to establish a connection to the 12 V electrical .... Figure 4: Components and topology in a dually 12V - 48V on-board electrical system .
-
Interchangeable energy sources for hybrid vehicles
However, the test was successful in proving that the DC/ DC converter stack fulfils the desired role .... The tests also show that the generator can only consistently provide up to approximately 3 kW , which may prove insufficient for some driving situations. .... motor . .... 48v .
-
Power Supplies for International Telecommunications Systems in KDD
…should be considered as features of short wave transmitters, 1) the required power at the final stage of the transmitter is from about 10 kW to several 100 kW , 2) it is necessary … anode voltage is applied, 3 ) peri- pheral equipment, such .... As the uninterruptible power supply, storage batteries, or an induction motor (also functioning generator) combined with a .... There are DC powers of -24V t4 % for various carrier-frequency terminal equipment, - 48V i 4% for submarine cable .