Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: sensors are applicable to robots and AGVs for obstacle presence detection, distance measurement, localization, and navigation. Features Greater computational process data capacity High accuracy and high speed Applications With a compact size, high positioning accuracy, and a
- Operating Temperature: -4 to 176 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: GI550 MEMS IMU is a tactical-level inertial and integrated navigation system built by the company, which is calibrated precisely in full temperature range to meet the performance requirements under different conditions. The data fusion is realized by the built-in navigation computer,
-
Supplier: SBG Systems SAS
Description: -weight sensor (49 grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor
- Accuracy: 0.2000 ±% Full Scale
- Angular Rate Range: 450 to 1000 deg/sec
- Bandwidth: 250 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
-
Supplier: iXblue
Description: while simplifying the operation with its automatic and autonomous external sensor management. ROVINS NANO is the ROV navigation solution you can rely on, bringing an additional level of safety in case of deficient aiding sensors.
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes
- Accuracy: 0.2000 ±% Full Scale
- Angular Rate Range: 450 to 1000 deg/sec
- Bandwidth: 250 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
Supplier: SBG Systems SAS
Description: 200 Hz Update Rate Real-time Data Fusion 8 GB Internal Data Logger Up to 4 connected aiding equipment: Navigation: RTK GPS/GNSS Heading: Dual Antenna GPS/GNSS, Magnetometer Velocity: DVL, Depth Sensor
- Electrical Output: Serial / Digital, Network / Fieldbus Output
- Features: Data Recorder, GPS Aided
- Linear Acceleration Measurement: MEMS
- Linear Acceleration Range: 2 +/-g
-
Supplier: SBG Systems SAS
Description: Filter (EKF) which fuses inertial and GNSS data. Odometer and DGPS can be used as aiding inputs to further enhance the navigation solution. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 0.2° Heading (Dual Antenna GNSS
- Accuracy: 0.2000 ±% Full Scale
- Angular Rate Range: 450 to 1000 deg/sec
- Bandwidth: 250 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
Supplier: iXblue
Description: inertial position while simplifying the operation with its automatic and autonomous external sensor management. ROVINS NANO is the ROV navigation solution you can rely on, bringing an additional level of safety in case of deficient aiding sensors. Benefits Inertial position
- Angular Rate Range: 250 deg/sec
- Device Type: Optical
- Electrical Output: Pulse / Frequency, Serial / Digital
- Linear Acceleration Measurement: Fiber Optic
-
Supplier: Northrop Grumman Corporation
Description: The LN-120G is a Stellar-Inertial-GPS navigation system that provides precise navigation and sensor pointing with or without GPS. This system integrates stellar tracking and SAASM (Selective Availability Anti-Spoofing Module)-based GPS with a Zero-Lock™ Gyro (ZLGTM) inertial
-
Description: Autonomous navigation is an essential capability for mobile robots. In order to operate robustly, a robot needs to know what the environment looks like, where it is in its environment, and how to navigate within it. Particle Filters for Robot Navigation summarizes approaches that
-
Supplier: KCF Technologies, Inc.
Description: Ship hull inspection poses a challenging sensor problem for Naval Explosive Ordnance Disposal (EOD) missions as well as for Coast Guard and law enforcement agencies conducting Homeland Security and Anti-Terrorism missions. A continued challenge with Remotely Operated Vehicles (ROVs), UUVs,
-
Supplier: Automation24, Inc.
Description: The Navigation Scanner LGS-N50 by Datalogic is used for distance and angle measurement for the automatic vehicle guidance of suitable vehicles, such as forklift trucks. To this end, the scanner can be mounted onto the vehicle. Here the measurement data is sent to ther FTS control system. The
-
Supplier: LORD MicroStrain Sensing Systems
Description: The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Parallel 15bit - DC10.8V to 30V GS-115 is a 15 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 15 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The
- Measurement Features: Direction Measurement
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Outputs / Interfaces: Parallel Interface
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Parallel 16bit - DC10.8V to 30V GS-116 is a 16 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 16 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The
- Measurement Features: Direction Measurement
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Outputs / Interfaces: Parallel Interface
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The correlation
- Measurement Features: Direction Measurement
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Outputs / Interfaces: Parallel Interface
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Analog 0V to 10V - DC12V GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil” are applied in GS-1919. An analog voltage changes proportional to a
- Measurement Features: Direction Measurement
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Outputs / Interfaces: Analog Voltage
-
Supplier: Northrop Grumman Corporation
Description: . Additionally, the low noise FOG technology eliminates self-induced acceleration and velocity noise. LN-270 applications The LN-270 is a tightly coupled, integrated INS/GPS that provides improved performance for navigation of manned and unmanned vehicles, geo-location of sensor
- Angular Rate Range: 1000 deg/sec
- Linear Acceleration Range: 13 +/-g
- Operating Temperature: -65.2 to 160 F
-
Supplier: Accuris
Description: AIRWORTHINESS APPROVAL OF NAVIGATION OR FLIGHT MANAGEMENT SYSTEMS INTEGRATING MULTIPLE NAVIGATION SENSORS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AH100B is a high performance AHRS (Mini AHRS) with low price, can be widely used in aircraft model , unmanned aerial vehicles, robots and other high homeostasis electromechanical devices. The device through collecting sensor data and fusion kalman filter, output real-time gesture data,
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and
-
Supplier: Inertial Labs, Inc.
Description: Gaming Sensor represents a shift from Inertial Labs traditional embedded 3DOF orientation systems. OS3D-GS is designed to provide compensated sensor data to the PC where the sensor fusion algorithms are then processed and applied to the application. This allows for the potential
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 1200 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: PMC Engineering LLC
Description: The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data
- Angular Rate Range: 200 deg/sec
- Bandwidth: 10 Hz
- Electrical Output: Analog Voltage
- Linear Acceleration Range: 100 +/-g
-
Supplier: Inertial Labs, Inc.
Description: The world's smallest fully embedded absolute orientation sensor measuring just 0.4in3, Inertial Labs OS3D (aka OSv3) combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 1200 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-RQ1™ -45 Ruggedized Tactical Grade GPS-Aided Inertial Navigation System (GPS/INS) combines a MEMS inertial sensor core with a high sensitivity GPS receiver, and a sophisticated Extended Kalman Filter to generate optimal position, velocity, and attitude (PVA) estimates. Time
- Angular Rate Range: 75 to 900 deg/sec
- Bandwidth: 250 Hz
- Features: GPS Aided
- Linear Acceleration Measurement: MEMS
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to generate
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 50 to 1200 deg/sec
- Bandwidth: 225 Hz
- Features: GPS Aided
-
Supplier: Inertial Labs, Inc.
Description: The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 1200 deg/sec
- Electrical Output: Serial / Digital
- Features: Data Recorder
-
Supplier: Accuris
Description: REQUIRED NAVIGATION PERFORMANCE (RNP) EQUIPMENT USING MULTI-SENSOR INPUTS
-
Supplier: Accuris
Description: OMEGA/VLF SENSOR\HONEYWELL INC\FMS NAVIGATION COMPUTERS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: North Finder(Hereinafter referred to “the product”)is mainly used to fast determine theire own true north,composed of double free revolving DTG(Dynamically Tuned Gyroscope),bi-axial accelerometer sensor,mechanical rotation device and the circuit of output signal
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The AH/VG610B is a high reliable, vibration-rejecting solid state inertial measuring unit. It consists of three vibrating ring gyroscopes and three internal damping accelerometers mounted orthogonally in each axis of space. Each device is factory calibrated over the working temperature range. The
-
Supplier: Accuris
Description: MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR AREA NAVIGATION EQUIPMENT USING MULTI-SENSOR INPUTS
-
Supplier: Airmar Technology Corporation
Description: Whether you are offshore fishing or just enjoying time on the water, feel confident and comfortable that the patented H2183 is your reliable source for heading information. The three-axis, solid-state compass combined with Airmar’s advanced sensors and software provide unparalleled
-
Supplier: iXblue
Description: OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue's fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch, heave, rate of turn and acceleration. OCTANS 3000 can be easily upgraded to full INS mode (i.e.
-
Supplier: iXblue
Description: The fifth generation OCTANS is an all-in-one gyrocompass and motion sensor for diverse challenging applications. Now IMO HSC, the new OCTANS raises the industry standard in measurement accuracy for roll, pitch, heave, and heading. OCTANS is built on iXBlue's trusted and unique
-
Supplier: Gladiator Technologies, Inc.
Description: temperature. The unit is highly durable and can withstand environmental vibration and shock typically associated with commercial stabilization and aerospace requirements. The MEMS G300D gyro is offered at 100°/s or 300°/s rate range. The unit is temperature compensated for bias and offers
-
Supplier: Inertial Labs, Inc.
Description: The OptoWOM optically enhanced weapon orientation module combines technologies of inertial sensors with optical image tracking resulting in a robust and reliable 3DOF orientation module capable of operation in virtually any environment. With the addition of optical image tracking the system
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 400 to 1000 deg/sec
- Device Type: Optical
- Electrical Output: Serial / Digital
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5611-01BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an altitude
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Richardson RFPD
Description: Low Voltage Barometric Pressure Sensor The MS5637 is an ultra-compact micro altimeter. It is optimized for altimeter and barometer applications in Smart-phones and Tablet PCs. The altitude resolution at sea level is 13 cm of air. The sensor module includes a high-linearity pressure
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: First Sensor AG
Description: First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application
- Form Factor: Integrated Chip (IC)
- Operating Temperature: -40 to 248 F
- Supply Voltage: 2.7 to 5.2 volts
- Tilt Angle: -90 to 90 degrees
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Grade / Operating Range: Consumer
Find Suppliers by Category Top
Featured Products Top
-
The control of dynamic systems operating in severe environments requires accurate, stable, and repeatable sensors. For the positioning and navigation of unmanned aerial and land vehicles, satellite (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
are manufactured in its own wafer fab, assembly and calibration lines, all located in France. They are well suited for system manufacturers with strong requirements for high bias stability, high-performance inertial sensors. They are used in applications such as precision navigation (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Tronics Microsystems -
A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. High-performance MEMS inertial sensors are an affordable and low-SWaP replacement for large and expensive (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
system that simultaneously monitors underslung loads and logs actual flight paths while also providing navigational guidance. The UK is home to 15% of the world upland peat moors and much of it is in danger from erosion, overgrazing, drying out and brush fires. These areas are essential to the (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
Data Collector (TDC). Some examples include SICK AppSpace, deep learning, quality control, localization and navigation technologies, and a broad diversity of Light Detection and Ranging (LiDAR) sensors. “SICK’s brand is synonymous with quality, innovation, and leadership. Starting (read more)
Browse Color Sensors Datasheets for SICK -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the BME280 Humidity and Pressure Sensor from Bosch Sensortec. The BME280 combines a digital humidity sensor, pressure sensor, and temperature sensor in one (read more)
Browse Pressure Sensors Datasheets for Mouser Electronics -
Microelectromechanical system (MEMS) pressure sensors have changed the way that system designers and application engineers measure pressure. The simplicity of use, small size, low cost and ruggedness allow these sensors to address applications in automobiles and industrial process control (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
. Applications: Wearable devices, smartphone SONET/SDH, FTTX, Small cell, FRS IOV, Automotive navigation system Meters, POS, sensors Wearable medical devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. Applications: Wearable devices, smartphone SONET/SDH, FTTX, Small cell, FRS IOV, Automotive navigation system Meters, POS, sensors Wearable medical devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Marine Navigation - Rate of Turn Device Development
with the commercially valuable and environmentally damaging cargo these vessels carry, creates a need for a highly accurate marine navigation sensors and systems
-
Guide Sensor : Analog/Step Analog type
GS-1919 is an analog voltage output (DEVIATION OUT) type. magnetic navigation sensor for AGV. MACOME original magnetic. sensor elements "saturable coil" are applied in GS-1919. An analog. voltage changes proportional to a relative position between. GS-1919 and a magnetic guide tape. GS-1919 has
-
AGV Guide Sensor : Analog/Step Analog type GS315
GS-315 is an Analog Voltage output type magnetic tape navigation sensor for AGV. The analog voltage (Deviation out) changes proportionate to a relative position between GS-315 and a guide tape. GS-315 has a branch selection function (SELECTION IN/straight, right or left) at junctions. By input
-
Motion Vision: Design of Compact Motion Sensing Solutions for Autonomous Systems Navigation
Motion Vision: Design of Compact Motion Sensing Solutions for Autonomous Systems Navigation. Focusing on the design, development and implementation of a motion measuring sensor, this book deals with motion estimation for autonomous systems from a biological, algorithmic and digital perspective.
-
Algorithmic and Computational Robotics: New Directions: The Fourth Workshop on the Algorithmic Foundations of Robotics
planning, navigation, sensor-based planning, and manipulation.
-
AGV Guide Sensor : Parallel 15bit Special type
GS-3384A is a 15 bits multiple switching output type guide sensor. for a magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-3384A. and a magnetic guide tape can
-
AGV Guide Sensor : Parallel 16bit type
GS-116 is a 16 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 16 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-116 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Parallel 15bit type
GS-115 is a 15 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-115 and a. magnetic guide tape can be recognized
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/781/2/Jia%27s%20PhdThesis.pdf
Aircraft Navigation Sensors /Systems ..........................................................
-
INS/CNS/GNSS Integrated Navigation Technology
… of advanced navigation algorithm, early integrated navigation system basically adopted a simple combination of different functions of each system that are completely independent of each other, and integrated navigation is realized by supplements and amendments of output data from navigation sensors [15].
-
Distributed Space Missions for Earth System Monitoring
An example of an RF-based relative navigation sensor that applies this maneuver- free principle is the Autonomous Formation Flying (AFF) sensor, which utilizes a special “ultra-BOC” (Binary Offset Carrier) signal, cf. Fig. 6.4.
-
Handbook of Intelligent Vehicles
While vehicle motion sensors usually include speed sensors and inertia navigation sensors (INS), such as accelerometers and gyros, various sensors are available to provide vehicle longitudinal position informa- tion.
-
Strapdown Inertial Navigation Technology
1 BARBOUR, N.: ‘Inertial navigation sensors ’, NATO RTO Lecture Series-232, ‘Advances in Navigation Sensors and Integration Technology’, Oct. 2003 .
-
Avionics Navigation Systems 2nd Edition Complete Document
The purpose of this book is to present a unified treatment of the principles and practices of modern navigation sensors and systems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49903/29423294-MIT.pdf?sequence=2
Choice of Navigation Sensors .................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/29629/53370844-MIT.pdf?sequence=2
The Cramer Rao lower bound articulates tradeoffs in particular navigation sen- sor configurations.