Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rockford Ball Screw
Description: Rockford Ball Screw designs and manufactures standard and custom ACME Screw products to provide an economical means for converting angular/rotational motion to linear/translational motion for a wide range of applications. ACME screw products are typically less
- Component Type: Screw Only
- Dynamic Load Rating: 300 to 125000 lbs
- Maximum Static Load Capacity: 1000 to 147000 lbs
- O.D Screw Diameter: 0.2500 to 3.38 inch
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch
- Component Type: Screw Assembly
- O.D Screw Diameter: 0.1250 to 22 inch
- Screw Lead: Up to 16 inches per turn
- Screw Type: ACME Screw
-
Supplier: Reid Supply
Description: Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-23 Manufacturer Part Number: 12050
- Design Features: Right Hand Thread
- Length: 72 inch
- Screw Type: ACME Screw
-
-
Supplier: Reid Supply
Description: Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-13 Manufacturer Part Number: 51050
- Design Features: Left Hand Thread
- Length: 36 inch
- Screw Type: ACME Screw
-
Supplier: Reid Supply
Description: Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-4 Manufacturer Part Number: 11068
- Design Features: Right Hand Thread
- Length: 36 inch
- Screw Type: ACME Screw
-
Supplier: Reid Supply
Description: Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-14 Manufacturer Part Number: 51068
- Design Features: Left Hand Thread
- Length: 36 inch
- Screw Type: ACME Screw
-
Supplier: Rockford Ball Screw
Description: ACME nuts with external mounting threads are available in bronze and engineered plastic. Nuts come in single as well as multiple starts. Thread classes include 2C, 2G and custom.
- Component Type: Nut Only
- Dynamic Load Rating: 300 to 125000 lbs
- Maximum Static Load Capacity: 1000 to 147000 lbs
- Nut Material: Bronze
-
Supplier: IBT Industrial Solutions
Description: . LINEAR BEARINGS AND BALL SCREWS Ball Profile Rail Precision Shafting Roller Acme Thread X-Y Tables Block Ground Rolled Thread Actuators
- Manufacturing Process: Rolled Thread, Ground Thread
- Screw Type: ACME Screw
-
Supplier: Noll, Inc.
Description: Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Length: 12 to 72 inch
- Manufacturing Process: Rolled Thread
-
Supplier: Noll, Inc.
Description: Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Length: 12 to 72 inch
- Manufacturing Process: Rolled Thread
-
Supplier: igus® inc.
Description: Self-Lubricating iglide® J Thermoplastic Lead Screw Nuts ACME N. American Standard Dimensions Mount nuts with threaded OD for easy mounting.
- Component Type: Nut Only
- Length: 0.6000 to 1.5 inch
- Maximum Static Load Capacity: 197 to 1228 lbs
- Nut Material: Plastic
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Component Type: Screw Assembly
- Design Features: Right Hand Thread
- Dynamic Load Rating: 5000 lbs
- Length: 144 to 288 inch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Component Type: Screw Assembly
- Design Features: Right Hand Thread
- Dynamic Load Rating: 5000 lbs
- Length: 144 to 288 inch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Component Type: Screw Assembly
- Design Features: Right Hand Thread
- Dynamic Load Rating: 30000 lbs
- Length: 240 inch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Component Type: Screw Assembly
- Design Features: Right Hand Thread
- Dynamic Load Rating: 1953 lbs
- Length: 144 to 288 inch
-
Supplier: Venture Mfg. Co.
Description: install design Rugged steel tube construction 8 pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Gear Drive
- Features: Adjustable Stroke, Magnetic Switch
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Gear Drive
- Features: Magnetic Switch, Integrated Overload Slip Clutch / Torque Limiter
-
Supplier: Nook Industries, Inc.
Description: Alloy steel, flanges and EZZE-MOUNT supports are available
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 20000 lbs
- Maximum Static Load Capacity: 64000 lbs
-
Supplier: Nook Industries, Inc.
Description: Alloy or stainless steel, flanges and EZZE-MOUNT supports are available
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 5000 lbs
- Maximum Static Load Capacity: 16000 lbs
-
Supplier: Accuris
Description: ACME SCREW THREADS
-
Description: Acme screw, 1" diameter, 0.20" lead, 6 Feet length
- Length: 6 inch
- Material: Stainless Steel
-
Supplier: ASME
Description: ) Multiple-Start ACME Threads; (c) General Purpose ACME Threads, Class 5G; (d) Centralizing ACME Threads, Classes 5C and 6C; (e) Three-Wire Method of Measurement of Pitch Diameter of 29 deg External ACME Screw Threads; (f) Ball Methods for Internal Pitch Diameter
-
Supplier: ASME Standards and Certification
Description: ) Multiple-Start ACME Threads; (c) General Purpose ACME Threads, Class 5G; (d) Centralizing ACME Threads, Classes 5C and 6C; (e) Three-Wire Method of Measurement of Pitch Diameter of 29 deg External ACME Screw Threads; (f) Ball Methods for Internal Pitch Diameter
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw
- Features: Water Resistant (Sealed)
-
Supplier: Raco International, LP
Description: The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from the standard RACO motor
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Motor Continuous Power: 0.1100 to 6.6 HP
-
Supplier: SAE International
Description: This document is to be used as a guide in preparing specifications for maintenance and inspection of acme screw assemblies used in driven linear actuators. It is intended to cover Acme screw assemblies driven by electric, hydraulic, pneumatic, manual means, with or
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has
- Application: Threading
- Coating: None, TiN, TiAlN, Other
- Features: Indexable
- Geometry: Other
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Integrated Overload Slip Clutch / Torque Limiter, Water Resistant (Sealed)
-
Supplier: Universal Thread Grinding Company
Description: Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables,
- Component Type: Screw Assembly
- Design Features: Lubrication Port, Left Hand Thread, Right Hand Thread, Zero Backlash Design
- Dynamic Load Rating: 8 lbs
- Length: 4 to 11 inch
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation no loss of precision, even during long-term use at full load and maximum speed no friction at low speeds no friction force backlash
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: The Screw Nut is a sliding feed nut compatible with the standards for a 30-degree trapezoidal screw thread. Formed by die-casting special bearing alloy of superb abrasion resistance, it is an inexpensive high precision product.
- Component Type: Screw Assembly
- Manufacturing Process: Rolled Thread
- Screw Type: Lead Screw
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.37 inch
- Nut Material: Other
- Screw Lead: 0.0079 inches per turn
- Screw Type: Lead Screw
-
Supplier: Isotech, Inc.
Description: Compact inline actuator for use in industrial automation, agricultural machinery and mobile applications. Easy to use thanks to its small exterior dimensions.
- Drive Specifications: Lead Screw/ACME Screw
-
Supplier: Universal Thread Grinding Company
Description: Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally
- Drive Specifications: Lead Screw/ACME Screw
- Features: Ground Screw
- Stroke or X-Axis Travel: 2 to 6 inch
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0472 inch
- Screw Type: Lead Screw
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI (ISO 9001 + AS9100D Registered) now carries all former Techno, Inc. stock of ACME lead screws and nuts. The lead screw selection is vast, with many different diameters, lengths, and number of starts available, as well (read more)
Browse Ball Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
higher than the screw jack’s lifting capacity. Drop-in compatibility with many competitors screw jacks - refer to pages 5 - 7 for bolt pattern drawings. Precision gearing and ACME screw construction limits backlash to a max of .015 inches. Limited screw lengths and (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
maintenance-free drylin lead screws. Smooth movements of the board, forward and backward, are ensured by the drylin W linear guides. This not only enabled improved maintenance, but also yielded cost savings of 70 percent. Surf Evolution includes software that illustrates real beach (read more)
Browse Lead Screws and ACME Screws Datasheets for igus® inc.
Conduct Research Top
-
Acme Screw Selection
The selection of the correct acme screw and nut for a particular application involves four interrelated factors. Before attempting to determine the acme screw and nut combination, the following values must be known: Axial load measured in pounds or newtons. Speed measured in inches or millimeters
-
ACME Screw vs. Ball Screw
Comparing and contrasting Acme Screws vs. Ball Screws, advantages and disadvantages of both
-
ACME Lead Screws vs. Ball Screws: How Do They Differ?
In today†TMs automated environment, the demand for effective linear motion control systems like lead screws is extremely high. Most lead screws initiate motion by turning either the nut or the screw. Acme lead screws and ball screws are two of the most effective lead screws used today. What makes
-
ACME Thread Measuring - Calibration
An ACME thread has a screw thread profile with trapezoidal outlines and they are commonly used where large loads or high accuracy are required; for example, in a vice or lead screw.
-
Common Ball Screw Terminology
Acme Lead Screw: Acme lead screws have a 29 degree thread angle. An Acme lead screw is less efficient than a square thread, but is easier to machine.
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
DUFF-NORTON Power Transmission - Grainger Industrial Supply
• Acme Screws (30) .
-
Design and prototype fabrication of a manipulator for semiconductor test equipment
…Drawing of Lenze Model 14.436.04.2.0 Clutch Coupling_ 82 Figure 3.11: Thomson Accuglide Size 45 Linear Ball Bearings, Dimensions and Load Capacity Correspond to Figure 3.4 84 Figure 3.12: Conceptual Drawing of the Up/Down ACME Screw .
-
Which Screw? Picking the Right Technology
Acme Screws .
-
Making The Rain Go Away At Miller Park With Nook Electric Cylinders
Acme Screw Reference Number System - Reference when ordering Nook Acme Screw Products.
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
The Acme screw is the least efficient of the three but is popular because Acme screws are difficult to back drive.