Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: America In Motion, Inc.
Description: Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side. All vehicles feature state of the
- AGV Type: Unit Load AGV
- Guidance Type: Laser Guided
- Laser Bumper: Yes
- Lift Height: 2.5 ft
-
Supplier: Galco Industrial Electronics
Description: AGV kit including two 89mm Frame
-
Supplier: AUBO Robotics
Description: JR2 is an Autonomous Mobile Robot (AMR), or a new, smarter type of Automated Guided Vehicle (AGV) specially designed for the industrial mobile robotic manipulation applications in logistics and warehousing. AMRs reduce company labor rate associated with delivery logistics of materials,
- AGV Type: Other AGV
- Load Capacity: 100 lbs
- Load Transfer: Automatic
- Remote Control: Yes
-
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET Logic 28-QFN (4x5)
- Communication Standards: Other
- Motor(s) Controlled: DC Brushed Motor, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET Logic 28-QFN (4x5)
- Communication Standards: Other
- Motor(s) Controlled: DC Brushed Motor, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: 4.5-45V,2.5A, SIMPLE DUAL H-BRID
-
Description: and flat floor surface. The distance between the magnetic path to the magnetic guidance sensor mounted on AGV is 30 -35 mm. Sensor mounting MGS-H08 should keep distance from magnetism generators such as a motor. Vicinity of a ferrous material causes MGS-H08 inaccurate output. In case
- Operating Temperature: 14 to 122 F
-
Supplier: Accuris
Description: German Language - COMPATIBILITY OF AUTOMATED GUIDED VEHICLE SYSTEMS (AGVS) DRIVING AND STEERING MOTORS
-
Supplier: KOFON Motion Group
Description: Caesar Planetary planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding technology. Perfect integrated design of caged planetary gear carrier and output shaft to
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Aerotech, Inc.
Description: focusing optics to support a variety of commonly-used laser wavelengths and focal lengths. To support other needs, Aerotech can supply the AGV-SPO with customized optics and optical mounting features upon request. The AGV-SPO can be configured with air-cooled mirrors, water-cooled
-
Supplier: KOFON Motion Group
Description: Caesar Planetary planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding technology. Perfect integrated design of caged planetary gear carrier and output shaft to
- Backlash: 12 to 15 arcmin
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: KOFON Motion Group
Description: Caesar Planetary planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding technology. Perfect integrated design of caged planetary gear carrier and output shaft to
- Backlash: 12 to 15 arcmin
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: KOFON Motion Group
Description: Caesar Planetary planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding technology. Perfect integrated design of caged planetary gear carrier and output shaft to
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2H-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2H16E0AGV20000
- Data Bus: 32 Bit
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2H-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2H44F0AGV2000M
- Data Bus: 32 Bit
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2H-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2HE4G0AGV20000
- Data Bus: 32 Bit
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2H-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2H16F0AGV2000M
- Data Bus: 32 Bit
- Life Cycle Stage: Other
- Operating Temperature: -40 to 125 C
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Transmotec
Description: designed for heavy duty battery operated PM motor applications, such as: floor scrubbers, small personnel carriers, AGV’s, agricultural sprayers and a vast variety of portable equipment. All the DD Series controls come standard with a speed pot, knob, and dial plate. Product
- Configuration: IC / PCB-Mounted, OEM Module
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
- Features: Soft Start
-
Supplier: Dart Controls, Inc.
Description: between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM
- Application Categories: Battery Controlled, Variable Speed Drive, Motor Speed Controller, PWM Drive
- Configuration: Panel Mount
- Continuous Output Current: 60 amps
- Drive Type: DC Brushed Motor
-
Supplier: Aerotech, Inc.
Description: Design Features Closed Loop Servo (CLS) drive for Aerotech AGV and AGV-HP series scanners High-bandwidth linear power stage ensures quick settling time Position Synchronized Output ensures consistent laser spot placement Infinite Field Of View (IFOV) greatly expands scanner working
- AC Input Frequency: 50 Hz, 60 Hz
- Configuration: Stand Alone
- Maximum Output Voltage: -10 to 10 volts
- Mode of Operation: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Closed-loop, two-axis servo drive for Aerotech's AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with "zero-tracking error" eliminates speed
- Number of Axes / Motors: 2
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
-
Supplier: Aerotech, Inc.
Description: The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and look
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Configuration: Stand Alone, Panel Mount
- Drive Specifications: DC Servomotor, AC Servo / Brushless Motor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance sensors
- Operating Temperature: 14 to 122 F
-
Description: are installed in the floor and covered with epoxy giving a smooth and flat floor surface. The distance between the magnetic path to the magnetic guidance sensor mounted on AGV is 30 -40 mm. Sensor mounting MGS-H16C should keep distance from magnetism generators such as a motor.
- Operating Temperature: 14 to 122 F
-
Description: square wave signal of driving controller of slave motor. The door switch signal will be down (normally 5 Vdc), the step analogue voltage will be added a pulsation signal, (See figure 1) and it will be inference normal working of AGV. So it is necessary to solve this problem. You can
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
-
Supplier: AUBO Robotics
Description: JR2 is an Autonomous Mobile Robot (AMR), or a new, smarter type of Automated Guided Vehicle (AGV) specially designed for the industrial mobile robotic manipulation applications in logistics and warehousing. AMRs reduce company labor rate associated with delivery logistics of materials,
- Applications: Material Handling (e.g., Loading/Unloading, Palletizing), Other / Specialty
- Features: Mobile
- Load Capacity: 100 kg
- Number of Axes: 6 #
Find Suppliers by Category Top
Featured Products Top
-
More sophisticated than AGVs, autonomous mobile robots (AMRs) have the advantage of not being limited to fixed routes, adapting to obstacles, and being more flexible. Whatever the selected solution, the choice of a compact, modular motor unit with a strong safety approach is necessary (read more)
Browse DC Motors Datasheets for maxon -
-
The 3X Motion brushless DC motor (57 Series / NEMA23) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.096 N.m to 0.72Nm. The 3X motion brushless DC motor with standard models have the rated power (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (57 Series / NEMA23) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.096 N.m to 0.72Nm. The 3X motion brushless DC motor with standard models have the rated power (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion hybrid stepper motor (39 Series ) offers one of the industry’s wide power ranges with standard models available at holding torque from 9 N.cm to 28 N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8° and 0.9° (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor USA is pleased to announce the 24/48 VDC input BLV Series R Type compact driver and all new W (1/8 HP) and 200 W (1/4 HP) brushless DC motors. The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion technologies has recently developed a brushless motor with integrated driver, and the motor size can be from 57mm to 90mm. It can realize simple DC control, motor speed regulation (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Designed to be pressed into a machine’s housing, the SDP/SI NH1-D series Frameless Brushless Motors provide a compact, lightweight, and powerful motor (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. From the traditional high-intensity and high-density manpower industry to today's sorting machine, conveyor belt, the wide application of AGV, the work efficiency of the logistics industry has been rapidly improved, and the work intensity of logistics workers has been greatly reduced. Based on (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Compact Drive and Steering Solutions for AGV and AMR Applications
Featuring the most compact drive and steering solutions for AGV & AMR applications. Our drive units and control units feature industry leading design and specifications, allowing for use in situations where size matters. Configuration and customization is available for all components including
-
New BLDC Roller Motor
The rapid rise of the logistics field makes the demand for industry automation higher and higher. From the traditional high-intensity and high-density manpower industry to today's sorting machine, conveyor belt, the wide application of AGV, the work efficiency of the logistics industry has been
More Information Top
-
A path generation algorithm of an Automatic Guided Vehicle using sensor scanning method
As the AG V with two-wheel drive constitute a nonholonomic system, a linearized kinematic model is applied to the AGV motor control.
-
System and design of a compact and heavy-payload AGV system for flexible production line
Thereafter, the relationship between the self- weight and weight of the cart, i.e. the weight of payload and the required power of the AGV motors can be determined.
-
Applied Mechanics and Mechanical Engineering II
Energy Consumption Model of the AGV Motor .
-
Reconfigurable navigation of an Automatic Guided Vehicle utilising omnivision
Simulink® model implementing AGV motor control at a set distance depending on the area of pixels .
-
Time-optimal dynamic path inversion for an automatic guided vehicle
A theoretical result shows the connection for the AGV between the geometric continuity of its paths and the smoothness of its control inputs (linear velocity and steering angle of the AGV motor wheel).
-
When and when not to use fuzzy logic in industrial control
AGV motor speed .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2476/06Dec_Miller_Benjamin.pdf?sequence=1
AGV ’s motor functions.
-
Applied Scientific Research and Engineering Developments for Industry
Based on AGV servo motor 's speed, and pulse equivalent, and the information of maximum acceleration and so on, used industrial PC speed of forward preprocessing module to planning of AGV, call system LookAhead instructions.
-
Handbook of Food Factory Design
The first utilizes a guide wire embedded in the floor; the AGV ’s motor is inductively coupled to it and receives guidance from it.
-
Detection and treatment of faults in automated machines based on Petri nets and Bayesian networks
In general for industrial applications, three-phase motors propel AGVs : in this case, the monitoring of all three currents is necessary.