Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaeser Compressors, Inc.
Description: . Thanks to a patented pulse width modulating control concept, every DHS air-main charging system is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2" flange to 8
- Actuation: Electro-pneumatic
- Media Description: Air, Compressed Air
- Media Temperature: 140 F
- Pressure Rating: 232 psi
-
Supplier: Kaeser Compressors, Inc.
Description: . Thanks to a patented pulse width modulating control concept, every DHS air-main charging system is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2.5" flange to
- Actuation: Electro-pneumatic
- Media Description: Air, Compressed Air
- Media Temperature: 400 F
- Pressure Rating: 232 psi
-
Supplier: Asahi/America, Inc.
Description: affect delivery. The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24
- Connection: Threaded, Bolt Flange
- Material of Construction: Nylon - Polyamide, PVC, Other
- Valve Size: 1.5 to 8 inch
-
-
Supplier: Asahi/America, Inc.
Description: The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on
- Connection: Threaded
- Material of Construction: Aluminum, Nylon - Polyamide, Stainless Steel, Other
- Valve Size: 1.5 to 24 inch
-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24". No air supply – In many remote locations, it may be impractical to run an air supply line and maintain it. Colder climate – Compressed air
- Actuation: Electric
- Media Temperature: 150 F
-
Supplier: Asahi/America, Inc.
Description: affect delivery. The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24
- Actuation: Pneumatic
- Connection: Threaded, Bolt Flange
- Material of Construction: Aluminum, Nylon - Polyamide, PVC, Other
- Valve Size: 1.5 to 8 inch
-
Supplier: Alfa Laval Inc.
Description: The Unique Control LKB automation unit with built-in actuator offers intelligent control for LKB butterfly valves used in all applications. This straightforward all-in-one actuator offers superior flow control, hygiene, durability and reliability.
- Acting Type: Single Acting (Air to Spring)
- Air Supply Pressure Range: 43.51 to 116 psi
- Control Signal Input: Voltage Control Signal
- Full Range Of Rotary Motion: Multiturn (+360 degrees)
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Connection: Bolt Flange
- Media Temperature: Up to 100 F
- Pressure Rating: Up to 250 psi
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Connection: Bolt Flange
- Media Temperature: Up to 100 F
- Pressure Rating: Up to 250 psi
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Connection: Bolt Flange
- Media Temperature: Up to 100 F
- Pressure Rating: Up to 250 psi
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Connection: Bolt Flange
- Media Temperature: Up to 150 F
- Pressure Rating: Up to 150 psi
-
Supplier: KZVALVE
Description: 5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material: Aluminum
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Flow (Cv): 9 to 884
- Valve Size: 4.16 inch
- Valve Type: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in
- Flow (Cv): 3 to 429
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
-
Supplier: KZVALVE
Description: 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material: Aluminum
-
Supplier: Alfa Laval Inc.
Description: . Manual or automatic control LKB UltraPure butterfly valves can be complemented either with: A handle for manual operation to mechanically lock the valve in either open or closed position. A complete range of handles, including a multi-position lockable handle, is
- Actuation: Manual / Hand, Pneumatic
- Agency / Standard: ASME, DIN, ISO
- Connection: Clamp Flange
- Material of Construction: Stainless Steel
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Type: Butterfly Valves
-
Supplier: KSB AG
Description: Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections
- Actuation: Manual / Hand, Electric
- Agency / Standard: ISO
- Connection: Threaded, Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material: Cast Iron
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material: Cast Iron
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the
- Flow (Cv): 3 to 429
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max
- Connection: Bolt Flange
- Media Temperature: 1112 F
- Pressure Rating: 7.25 to 29.01 psi
- Valve Size: 1.97 to 78.74 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: and parts with factory authorized pressure ratings. The valves may optionally be equipped with handwheels or electric, pneumatic and hydraulic actuators, remote control facilities, remote position indicators. The connections can be adapted to all commonly used international standards
- Media Description: Air, Water, Gas
-
Supplier: KSB AG
Description: Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections
- Actuation: Electric
- Agency / Standard: ISO
- Connection: Threaded, Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: KSB AG
Description: Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve
- Actuation: Pneumatic
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: FLSmidth
Description: type bearings protected by O-ring shaft seals. Drives Hand lever actuator with locking handle for throttling control or Heavy duty air cylinder actuators with single solenoid, 120v, NEMA 4, integrally mounted and pre-piped with speed controls. Two single pole double throw (SPDT)
-
Supplier: American Water Works Association (AWWA)
Description: , Head Loss, and Cavitation Analysis AWWA Manual M51 Air-Release, Air/Vacuum & Combination Air Valves C500 Metal-Seated Gate Valves C504 Rubber-Seated Butterfly Valves C507 Ball Valves C508 Swing-Check Valves C509 Resilient-Seated Gate
-
Supplier: Chicago Pneumatic and Pneumatech
Description: control with remote start/stop and web monitoring, standard on all models. Galvanized piping with flanged connections. Quality butterfly and check valves with SST discs. Thermostatically controlled, low wattage heating element.
- Dryer Technology: Desiccant
- Drying Capacity: 4400 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: advanced control with remote start/stop and web monitoring, standard on all models. Quality butterfly and check valves with SST discs. Low kW centrifugal blower with safety alarm. Tower switching based on real-time dew point. Galvanized piping with flanged connections.
- Dryer Technology: Desiccant
- Drying Capacity: 260 to 552 SCFM
- Maximum Pressure: 232 psi
- Power Source: AC Three Phase
-
Supplier: Hayward Flow Control
Description: Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close, solenoid valves with optional voltages, auxiliary switch control and cycle speed controls. Typical applications or installations
- Actuation Method: Pneumatic
- Actuation Time: 0.5000 seconds
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
-
Supplier: KSB AG
Description: Design Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission
- Actuation Method: Pneumatic
- Actuator Torque: 142 to 77876 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: ProMation Engineering, Inc.
Description: valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous
- AC Phase: Single Phase
- Actuation Method: Electric
- Actuator Torque: 135 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 55 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a
- AC Phase: Single Phase
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 135 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 135 In-lbs
-
Supplier: APV, An SPX Brand
Description: For dispersion of highly soluble powders. Powder is added to the mixer via a butterfly valve. The valve controls the flow of powder and prevents air entering the mixer. Advantages Easy to maintain - the shaft seals are changed easily Reliable design due to the
- Application / Industry Use: Food and Beverage Processing
- Motor Power: 5.36 to 20.1 HP
- Mounting: Floor-Mounted
- Operating Condition: Continuous Feed
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 2880 In-lbs
- Operating Pressure Range: 45 to 120 psi
- Operating Temperature: 0.0 to 140 F
-
Supplier: Flexicon Corporation
Description: points, or by a vacuum pump that removes air from the system downstream of material discharge points. Material is separated from the conveying air at the use point, then discharged on a batch basis via butterfly or slide gate valves, or continuously via rotary airlock
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Spooner Industries Ltd.
Description: gas is progressively heated in the ceramic media bed as it moves towards the combustion chamber. Once oxidised in the combustion chamber, the purified air releases thermal energy in the media beds that are in the outlet flow direction from the combustion chamber. Poppet or butterfly
-
Supplier: Spooner Industries Ltd.
Description: gas is progressively heated in the ceramic media bed as it moves towards the combustion chamber. Once oxidised in the combustion chamber, the purified air releases thermal energy in the media beds that are in the outlet flow direction from the combustion chamber. Poppet or butterfly
-
Supplier: Mile-X Equipment, Inc.
Description: lowers the bed effortlessly using the ram. Operated manually or by air motor assist with foot control. Dual Air Motor operation for pressing and retraction speeds up pressing process. Welded frame for added strength. 7 Position bed height configuration adds greater
-
Supplier: Mile-X Equipment, Inc.
Description: air motor assist with foot control. 2 Speed manual operation, Volume pump gets press ram to load quickly, and separate Pressure plunger does the pressing. Welded frame for added strength. 9 Positions bed height configuration adds greater flexibility. Overload
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & 110VAC Ex-Proof Modulating Electric Actuator
- Actuation: Electric
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel
- Media Description: Air, Water, Gas
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 12VDC Metal Modulating Electric Actuator
- Actuation: Electric
- Agency / Standard: ISO
- Material of Construction: Aluminum, Brass / Bronze
- Media Description: Air, Water, Gas
Find Suppliers by Category Top
Featured Products Top
-
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer style butterfly valves ranging in size from 2" to 24", DynaQuip Butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
control, high-cycle industrial gas, and more. High Performance Butterfly Valves are available in sizes up to 60 inches and temperatures to 700 degrees Fahrenheit. DeZURIK BHP High Performance Butterfly Valves are also ideally suited for critical applications in the water industry, where high (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DynaQuip 890/892 Series butterfly valves are designed for specialized or severe service. Built for high demand applications in the food and beverage, chemical/petrochemic al, processing, power and utilities, pulp/ paper markets, etc., these valves offer years of performance for a wide range (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
expertise include electric actuators, electronic actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
the valve should be automated. Today, automated ball and butterfly valves can be operated hundreds and even thousands of miles away from the control room. Using telephone, radio frequency and other such hard wire and wireless control signals a plant can now get almost instant response from their (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation
Conduct Research Top
-
Butterfly Valves in Compressed Air & Vacuum Services
Because a butterfly valve uses a disc to control flow, much like a damper in a duct system, some people occasionally want to use it to control the flow of compressed air and other gases, or for vacuum service. Will it work in these no-liquid applications? For the most part the answer will be yes
-
How Some Supervisory and Leakage Currents Can Affect Today's Low-Power Solenoid Valves
In process plants worldwide, low-power solenoid valves are used as pilot valves to open. and close larger ball or butterfly valves, or on control valves for fail-safe air release if there's. a loss of power or air. They work by pressurizing or depressurizing associated actuators.
-
Rotork Electric Actuators Installed in Glass Factory help Improve Reliability and Reduce Emissions
actuators to operate butterfly valves, controlling the flow of hot air at the heart of the glass manufacturing process. Glass manufacturing produces items like packaging, flat glass (e.g. in construction and commerce), fibreglass and speciality glass (tableware, lighting, cookware).
More Information Top
-
An oven explosion: Lessons learned on PSM applications
This had the affect of blinding the low combustion air interlock switch and distorting the controller for the combustion air butterfly control valve .
-
Oxygen Enriching Membranes for Reduced Cold Start Emissions
An air controlled butterfly valve was installed at the normal intake port so the system could be switched between OEA and standard air.
-
10 kW SOFC Power System Commercialization
1) Actuator changes to Linear Stepper drives (and CAN) was implemented to actuate butterfly air control valves .
-
Handbook of Diesel Engines
…– Misfire detection – Engine cooling – Fan control – Water and oil temperature monitoring – Air system – Exhaust gas recirculation control – Boost pressure control – Air intake swirl valve control – Air butterfly valve control – Air mass measurement…
-
Testing fluidized bed incinerators for energy-efficient operation for the Southtowns Sewage Treatment Agency. Final report
This unit includes a fluidizing air flow butterfly control valve with cylinder operator and positioner, and current-to-pneumatic convertor.
-
Development and Field Testing of a High-Accuracy Full-Bore Return Flow Meter
Variations in the returning flow rate sometimes occurring on a floating rig were simulated by regulating the pump flow rate with a computer controlled air operated butterfly valve .
-
Experimental research on the tumble dryer of fly ash
In the entry of the induced draft fan and the outlet of the blower fan we installed butterfly valve to control air flow and air pressure adjustment. b.
-
Comparison of pneumatic jets and tabs for Active Aerodynamic Load Control
A pressure gauge and butterfly valve control the air flow from the tank, and a vortex flow meter measures the volume flow rate.
-
Use of Digital Electronics To Improve and Monitor Efficiency of Low-Speed Integral Gas Engine/Compressor Units
The computer sends a signal to a current- to-pressureconverter,which positions a butterfly valve to control air manifold pressure.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1843 - Safety Evaluation ...
provides nitrogen as the actuating medium for the reactor building to torus vacuum breaker butterfly valves when control air is not available • .