Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas.
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume
- Operating Temperature: 5 to 131 F
-
Supplier: GE Power Conversion
Description: Designed for medium-speed gas and diesel applications GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power
- Applications: Industrial, Power, Other
- Fuel Type: Diesel, Gasoline
- Portability: Permanent
-
Supplier: Siemens Energy Sector
Description: Air-cooled generators are available using eithe r Totally Enclosed Water to Air-Cooled (TEWAC) or Open Air-Cooled (OAC) systems depending on your requirements. Due to its compact arrangement SGen-1000A series is ideal for simple cycle, combined cycle, cogeneration and
-
-
Supplier: Surface Combustion, Inc.
Description: Combustion’s ENDOQUENCH® gas to air heat exchanger for endothermic gas generators is a high quality, low cost alternative to water cooling for RX® Endothermic Gas Cooling.The ENDOQUENCH® gas coolers can be ordered with new RX® endothermic
-
Supplier: GE Power Conversion
Description: Meets various Oil & Gas application requirements GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation
-
Supplier: Busch Vacuum Solutions
Description: Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible:
- Applications: General Purpose / Industrial, Manufacturing Processing, Semiconductor Manufacturing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Screw
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC
-
Supplier: Siemens Energy Sector
Description: of cooling available – TEWAC, DAC, CACA Design suitable for 50 Hz / 60 Hz Compact design High efficiency up to 98.5% Minimized generator length Low total weight Vacuum pressure impregnated stator core and winding (GVPI) Easy to adapt to the requirements for Oil & Gas business
-
Supplier: Process Sensing Technologies USA
Description: ) Systems Gas management system Gas blending equipment Air Liquification Plants: monitoring purity of Ar, O2, H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
- Operating Temperature: 50 to 113 F
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires specialized power generation equipment. Cat 3500 generator sets with Dynamic Gas Blending offer the lowest owning and operating cost by displacing diesel with low cost gas. They are specifically designed for the
- Applications: Industrial
- Frequency: 50 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: AFC-HOLCROFT
Description: -designed EndoInjector? system provides 5:1 turn down ratio - VFD mixing pump produces only the gas needed by your furnace(s) - High-efficiency air-cooled heat exchanger stays undisturbed when servicing the retort - Heat exchanger has provision for soot removal without contaminating
-
Description: connection with other heat-recovery systems. In cases of gas turbines using free-piston gas generators or special heat sources (for example synthetic gas of chemical processes, blast furnace gas), this International Standard can be used as a basis but suitable
-
Supplier: Caterpillar Oil & Gas
Description: cleaner rain cap Air cleaner service Indicator Cooling System High ambient radiator design for gas fuel applications Stacked aftercooler and jacket water core Metal top and bottom tanks Coolant drain Fan and
- Applications: Industrial
- Frequency: 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Description: The requirements in this standard apply to 60 Hz open-ventilated air-cooled cylindrical rotor synchronous generators rated 10,000 kVA and above. All requirements and definitions, except as specifically covered in this standard, shall be in accordance with ANSI C50.10-1977 and
-
Description: Requirements are provided for 60-Hz open-ventilated air-cooled cylindrical-rotor synchronous generators rated 10,000 kVA and above. Classification, service conditions, output rating and capabilities, temperature, abnormal and short-circuit requirements, efficiency, overspeed, telephone
-
Supplier: Caterpillar Oil & Gas
Description: Production of oil and gas in remote oilfields can be a challenge when utility power is not available. The Caterpillar product line of oilfield gas generator sets provides the ideal solutions for this challenge. Engines are designed to run on low to no-cost well site gas
- Applications: Industrial
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for homes •Runs off natural gas or LP fuel source Whisper-Test™ low speed exercise mode •Reduces sound level from 66 to 60 d(B)A during weekly exercise Generac OHVI V-TWIN Air-Cooled Engine •Maximizes engine
- Applications: Power, Standby
- Frequency: 60 Hz
- Fuel Type: Propane, Natural Gas
- Phase: AC Single Phase Power
-
Description: Applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Provides common requirements as well as specific requirements for air, hydrogen or liquid cooled synchronous generators and
-
Supplier: Electric Generators Direct
Description: B(A) to 61 dB(A) @ 7 meters Liquid Cooled Engine •Quiet 2.4L Generac engine fueled by natural gas or LP gas Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built
- Applications: Standby
- Frequency: 60 Hz
- Fuel Type: Propane, Natural Gas
- Phase: AC Single Phase Power
-
Supplier: Caterpillar Oil & Gas
Description: to 1034 kPa (90 to 150 psi), LH control Air silencer GENERAL Paint, Caterpillar yellow, with black rails Vibration damper and guard Lifting eyes Engine and generator, three-point mounted to sub-base Lift
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for homes •Runs off natural gas or LP fuel source Whisper-Test™ low speed exercise mode •Reduces sound level from 66 to 60 d(B)A during weekly exercise Generac OHVI V-TWIN Air-Cooled Engine •Maximizes engine
- Applications: Power, Standby
- Frequency: 60 Hz
- Fuel Type: Propane, Natural Gas
- Phase: AC Single Phase Power
-
Supplier: DEKKER Vacuum Technologies
Description: MTH0153KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. Maximum differential pressure capability is 18-30 psi depending on system
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: MTH0103KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. Maximum differential pressure capability is 18-30 psi depending on system
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: MTH2303KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. Maximum differential pressure capability is 18-30 psi depending on system
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: MTH1703KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. Maximum differential pressure capability is 18-30 psi depending on system
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
-
Supplier: GENERON
Description: % smaller footprint. The GENERON® membrane module contains over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed
- Features: Compressor Included
- Generator Type: Nitrogen
- Output Flow Rate: 5832 to 41654 SLM
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning
- Applications: Power
- Frequency: 60 Hz
- Fuel Type: Propane, Natural Gas
- Phase: AC Single Phase Power
-
Supplier: Siemens Energy Sector
Description: leakage over the blade tips, abradable seals are applied to stages four to fifteen. The three-stage turbine is built as one module for ease of maintenance and is bolted to the compressor shaft. Turbine stator flanges are air-cooled to reduce running clearances and improve efficiency. Its
-
Supplier: Universal Air & Gas Products Corp.
Description: 3000-6000 PSIG Trailer Lengths to 30 feet Diesel, Gas or Hydraulic Drives Optional Equipment: Inside and Outside Lighting Generators Hose Reel 1, 2 or 3 Bottle Containment Fill Stations Choice of Color Custom Wheel Design (4) Point Stabilization Heating & Cooling Awnings
- Discharge / Operating Pressure: 3000 to 6000 psi
- Features: Integral Cooler, Integral Dryer, Explosion Proof
- Mounting Options: Portable, Trailer / Truck
- Power Source: Hydraulic, Gasoline, Diesel
-
Supplier: Hydrofarm, Inc.
Description: gage steel enclosure - powder coated for heat and rust resistance. Heat exchanger allows forced air cooling if desired. Plug the 120V power supply (included) into a controller or timer. Alternatively, the Gas Pro allows easy connection of a CO2-400 controller. Just plug CO2-400
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas
- Application: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, Manufacturing Processing, Medical / Laboratory, Packaging, Power Generation, Pharmaceutical / Sanitary, Semiconductor Manufacturing, Other
- Ultimate Operating Vacuum: 0.0 to 710 torr
- Vacuum Pump Stages: Single Stage
- Venturi Jet Type / Media: Venturi Air Jet, Steam Ejector, Liquid Eductor / Ejector, Other
-
Supplier: CSA Group
Description: connection with other heat-recovery systems. In cases of gas turbines using free-piston gas generators or special heat sources (for example synthetic gas of chemical processes, blast furnace gas), this International Standard can be used as a basis but suitable
-
Supplier: Senior Aerospace Metal Bellows
Description: Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air analysis Medical instrument gas sampling Nuclear
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Medical / Laboratory
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication Style: Other
-
Supplier: Travaini Pumps USA
Description: & pressure gauge and drain valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Pharmaceutical / Sanitary, Semiconductor Manufacturing, Other
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Liquid Ring
- Mounting: Other
-
Supplier: SynSysCo
Description: DVSL 100B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with
- Applications: General Purpose / Industrial, Analytical / Scientific, Manufacturing Processing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
Find Suppliers by Category Top
Featured Products Top
-
Download Full Datasheet for Series 7000 (pdf) Series 7000 Stand-Alone Zero Air Generator The Environics® Series 7000 (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Download Full DATASHEET for Series 7000 Series 7000 Stand-Alone Zero Air Generator The Environics® Series 7000 Zero (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or (read more)
Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These (read more)
Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
needed to bring their vision of an air-cooled welder’s helmet to the market. “Vortec was very responsive to our needs, helping us match the correct generator for the product we wanted to create”, Watkins states. “They assisted us in qualifying the product to meet regulatory (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
ranging from 100 - 6000 BTU/hour (29 - 1757 watts). Vortex tube performance is easily adjustable by changing the inlet air pressure, ratio of cool air to exhaust or by changing the generator in the tube itself. And while normally used for cooling, vortex tubes can also be used for heating applications (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
The aerospace manufacturer, who had prior experience with Vortec’s enclosure cooling products, wanted to see if the shielding gas to the fixture could be cooled via a Vortec Cold Air Gun. This cooler welding gas would (read more)
Browse Air Blow Guns Datasheets for Vortec -
can increase exponentially. Thermal management is a key factor in lumen output. For high-lumen output applications, passive cooling is not enough. In order to reach the desired lumen values in a small form factor, active cooling is the perfect solution to effectively disperse the heat produced by (read more)
Browse Electronic Cooling Fans Datasheets for ebm-papst Inc. -
The advanced, compact ST75V air/gas flow meter from Fluid Components International (FCI) is the perfect solution to monitor the potentially volatile, hydrogen (H2) gas (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Process engineers who need to communicate flow measurement information over Modbus about air or gases flowing in line sizes from 0.25 to 24 inches (6 to 610 mm) will find the newly extended lines of (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
Conduct Research Top
-
Online Gas Analysis of Hydrogen-cooled Generators
Emerson provides several Rosemount Analytical gas analyzer technologies to meet the process control and purity monitoring needs of air separation plants.
More Information Top
-
General Electric T58
Air - cooled gas generator turbine and two-stage power turbine.
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > BIBLIOGRAPHY
Development of Large Air Cooled Generators for Gas Turbines and Combined Cycles, Paper 11-201, CIGRE Session, 1992.
-
International Air and Space Symposium (Evolution of Flight) > History of the Rolls-Royce Model 250 Turbine Engine
Another non-production engine was the Model 250- C34, a 735 shp FADEC-equipped engine with a single-stage gas generator turbine and air - cooled gas generator nozzle.
-
A high voltage insulating system with increased thermal conductivity for turbo generators
Using the HTC insulation system and thereby reducing the stator coil temperature by improving the efficiency of the cooling system is an esnential step to extend the range of indirectly hydrogen gas and air cooled generators .
-
Material Sciences and Technology
A little amount of the known generator’s coating and insulator should be placed into a reactor which designed specially and pyrolyze them in the atmosphere of the generator cooling gas atmosphere ( air , or Helium instead of Hydrogen) and adjusted temperature, for identification …
-
Comparative study and evaluation of advanced-cycle systems. Final report
Gas Turbine Generator ( Air Cooled ) Turbine Inlet Temperature 2400 F .
-
A NOVEL CONCEPT FOR REDUCING WATER USAGE AND INCREASING EFFICIENCY IN POWER GENERATION
Figure 2 Ice thermal storage system for intake air cooling to gas turbine generator .
-
Condition monitoring and diagnostics of motor and stator windings – A review
The introduction of large air - cooled gas turbine generators , and the ever-larger hydrogenerators, has caused the re- engineering of the GCM for application in air-cooled machines [17].
-
Insulation condition assessment of power equipments in electrical assets based on on-line monitoring of partial discharges
The apparatus considered here is an air - cooled gas turbine generator .
-
Federal Register > Tuesday, September 26, 2006 > [71 FR 56219] Freeport McMoRan Energy L.L.C. Main Pass Energy Hub Liquefied Natural Gas Deepwater Port License...
This change would eliminate seawater usage; replace water-cooled generators with low emission, air - cooled gas turbine generators ; propose use of sodium hydroxide to neutralize the SCV process water; would move Platform No. 3 from its current position to the Terminal to …