-
Supplier: CMP Products
Description: CMP A2 type brass indoor and outdoor cable gland for use with all types of Unarmoured cable, providing mechanical cable retention and an environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested.
- Material: Aluminum, Brass, Stainless Steel
- Temperature Range: -76 to 302 F
-
Supplier: CMP Products
Description: CMP CW SOLO type brass indoor and outdoor cable gland kit for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested.
- Material: Aluminum, Brass, Stainless Steel
- Temperature Range: -76 to 302 F
-
Supplier: CMP Products
Description: CMP CW type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested.
- Material: Aluminum, Brass, Stainless Steel
- Temperature Range: -76 to 302 F
-
-
Supplier: CMP Products
Description: CMP BW type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested.
- Material: Aluminum, Brass, Stainless Steel
-
Supplier: Galco Industrial Electronics
Description: 1/2" Aluminum Cord Connector Hazardous R
- Application: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: EVO metal cable gland with bayonet locking, B series, size M20, cable diameter: 7 - 13 mm
- Material: Aluminum
- Opening Diameter: 0.3543 to 0.4724 inch
- Temperature Range: 104 to 257 F
-
Supplier: PHOENIX CONTACT USA
Description: EVO metal cable gland with bayonet locking, B series, size M40, cable diameter: 19 - 27 mm
- Material: Aluminum
- Opening Diameter: 0.7480 to 1.06 inch
- Temperature Range: 104 to 257 F
-
Supplier: PHOENIX CONTACT USA
Description: EVO EMC cable gland with bayonet locking, B series, size M20, cable diameter: 9 ... 13 mm
- Material: Aluminum
- Opening Diameter: 0.3543 to 0.4724 inch
- Temperature Range: 104 to 257 F
-
Supplier: PHOENIX CONTACT USA
Description: EVO EMC cable gland with bayonet locking, B series, size M32, cable diameter: 14 - 21 mm
- Material: Aluminum
- Opening Diameter: 0.5512 to 0.8268 inch
- Temperature Range: 104 to 257 F
-
Supplier: Galco Industrial Electronics
Description: Aluminum Cord Connector Hazardous Rated
- Application: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Aluminum Cord Grip w/Mesh,
- Application: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Aluminum Cord Grip w/Mesh,
- Application: Cable & Wire
-
Supplier: Win Source Electronics
Description: Manufacturer: Heyco Category: Cable Glands, Strain Reliefs & Cord Grips Screw, Thread Size: NPT 1/4 in Series: Aluminum Liquid Tight Cordgrips
- Application: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Version Ex e II Degree of protection IP68 Usable for portable equipment For flexible connecting cable
- Material: Aluminum, Nylon / Polyamide
- Mounting Size: 0.6299 to 2.48 inch
- Opening Diameter: 0.7480 to 2.68 inch
- Pressure Rating: 145 psi
-
Supplier: DigiKey
Description: Cable Grip 1.00" ~ 1.12" (25.4mm ~ 28.6mm) Aluminum 1" NPT Gray
- Material: Aluminum
- Mounting Size: 1 inch
- Opening Diameter: 1 to 1.12 inch
-
Supplier: TelephoneStuff.com
Description: Cord Connectors, Aluminum, .38-.50 (.97-1.27), Straight Male, F2, 1/2.
- Material: Aluminum
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE COPPER-FREE ALUMINUM MATERIAL 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE UL, CSA APPROVAL SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE FINISH NATURAL Z MODEL
- Material: Aluminum
- Mounting Size: 0.7500 inch
-
Supplier: DigiKey
Description: Cable Grip 0.38" ~ 0.44" (9.5mm ~ 11.1mm) Aluminum Silver
- Application: Cable & Wire
- Material: Aluminum
- Opening Diameter: 0.3750 to 0.4370 inch
-
Supplier: Allied Electronics, Inc.
Description: Straight Male Cord Connector Machined aluminum material Straight male cord connector with machined aluminum material
- Material: Aluminum
- Opening Diameter: 0.3800 to 0.5000 inch
- Temperature Range: -40 to 300 F
-
Supplier: icotek Corp
Description: Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable
- Point Shape: Round
-
Supplier: RS Components, Ltd.
Description: Shielded Cord Grip Assemblies reduce disruptive EMI & RFI, ideal for high frequency switched mode power supply applications (SMPS) Allows OEMs and end users to connect high power electrical cables to an application using an exterior mounting enclosure. Easy and simple installation. High
- Material: Aluminum
- Opening Diameter: 0.4370 to 0.5618 inch
-
Supplier: Rolec Enclosures Inc.
Description: of sizes is suitable for many different applications. aluKOM is also available with an RFI/EMI shielded gasket. Threaded screw bosses are provided in the base for fitting circuit boards, terminal rails, mounting plates etc. Compatible cable glands and accessories are also available. We
- Additional Features: EMI/RFI Coating, RoHS Compliant
- Depth: 1.18 to 4.33 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: METCASE
Description: Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and
- Depth: 4.56 inch
- Features: Knockouts, RoHS Compliant, Ventilated
- Length / Height: 9.84 to 15.74 inch
- Material: Aluminum
-
Supplier: Pepperl+Fuchs SE
Description: Aluminum housing Ex d certified 6 enclosure size options Customizable configuration of operators and cable gland types as per specification Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Degree of protection IP65
-
Supplier: Pepperl+Fuchs SE
Description: Aluminum and stainless steel enclosures Ex de and Ex tb certified Integration of electrical components and operating elements in Ex d enclosures as per customer specification Customizable configuration of operators, cable entry quantities and cable gland types as per
-
Supplier: Appleton Electric
Description: 2-PIECE TYPE ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE HAZARDOUS LOCATION APPLICATION EXPLOSIONPROOF, DUST-IGNITIONPROOF CABLE GLAND SIZE 50S TEMPERATURE RATING -60 TO 85 DEG C TMC2X MODEL
-
Supplier: RS Components, Ltd.
Description: Intermediate connectors with electrical thread, designed for standard PG cable glands. The user chooses the type of cable gland. For Use With = 840 series Shell Size = 3 Body Orientation = Straight Housing Material = Aluminium Thread Size = PG21 IP Rating = IP65 Series =
- Cover / Plug Shape or Application: Round
- Material: Aluminum
- Wire entry: Top Entry
-
Supplier: Hammond Manufacturing Company Inc.
Description: 583-100-000 - R250-100-160 or R251-100-160 or R250-100-200 or R251-100-200 R583-130-000 - R250-130-180 or R251-130-180 or R250-130-240 or R251-130-240 Cable Gland & Battery Kits (Use With Collared End Caps) Part Number - Use With Aluminum Extrusion Part Number R584-002-000 - Two
- Depth: 3.94 inch
- Length / Height: 6.3 inch
- Material: Aluminum, Other
- Width/Diameter: 5.43 inch
-
Supplier: RS Components, Ltd.
Description: Phoenix Contact housing with a box mounting base and single locking latch. With screw connection and a zinc die-cast housing material Housing material: Aluminum die-cast. Housing surface material: Powder-coated, grey. Cable gland material: Nickel-plated brass. Cable seal
- Device Type: Other
- Mounting Style: In-Line / Cable End, Other
- Terminals: Screw, Other
-
Supplier: L-com, Inc.
Description: enclosure can achieve. NEMA 6P / IP68 however all of the openings would have to be properly sealed with an IP68 rated plug, gland or coupler. Features Fully gasketed lid & user installed wall mounting brackets Includes blank aluminum mounting plate (uninstalled
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: enclosure can achieve. NEMA 6P / IP68 however all of the openings would have to be properly sealed with an IP68 rated plug, gland or coupler. Features Fully gasketed lid & user installed wall mounting brackets Includes blank aluminum mounting plate (uninstalled
- Depth: 10 inch
- Length / Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: RS Components, Ltd.
Description: Aluminium wall case. Copper fingers provide contact between case parts, for electrical safety and EMC shielding. Internal pocket for fitting cable glands and connectors. 2mm thick anodised aluminium front panels supplied â?? these are recessed when fitted to case. Removable rear
- Height: 2.56 inch
- Length: 5.91 inch
- Materials: Aluminum, Specialty / Other
- Width / Diameter: 9.84 inch
-
Supplier: Automation24, Inc.
Description: The robust housing Lapp - 100920 for H-BE 16 rectangular connectors with a direct cable entry is suitable for use in a variety of undustrial applications. Lapp H-B 16 TS 29 ZW/SO W/GLAND - 100920 features non-slip ridges for comfortable disconnecting, and powder coated aluminum
-
Supplier: R. STAHL, Inc.
Description: with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting In terminal box versions standard cable glands without compund can be used. The new flameproof terminal boxes Series 8252, made of seawater-resistant copper
- Additional Features: Explosion Resistant
- Depth: 3.46 to 4.96 inch
- Length / Height: 4.17 to 6.14 inch
- Material: Aluminum
-
Supplier: Transcat, Inc.
Description: (M20 entries) M5 - LCD Display F6 - 60 Hz line voltage filter Q4 - Calibration certificate. 3-Point calibration with certificate G2 - Cable gland, EEx d, Brass, 7.5 mm - 11.99 mm
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. ROLEC mobilCASE enclosures can be used for either cable connected or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
-ratings. Key features IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants; Diecast aluminum packages – robust, durable; I/O connectors: sealed cable glands or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
inverter converts 24Vdc (21-230Vdc range) input to 230Vac continuous at 50Hz. Custom input/output values are readily available. Input and output are via sealed circular connectors, cable glands or custom connections. Key Specifications (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
systems and much more. METCASE wall-mount enclosures are manufactured in lightweight aluminum with recessed anodized aluminum front panels for mounting membrane keypads and controls; internal mounting points for PCBs and electronic assemblies; flat sections for fitting cable glands. The rear (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
ROLEC’s aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC’s premier ‘go anywhere’ industrial electronic enclosure. It can be mounted (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC is offering new customization options for its aluDISPLAY range of aluminum controller enclosures. Customization now includes CNC milling and drilling of cutouts; RFI/EMI shielding, bespoke colors plus printing and engraving of legends and logos. ROLEC can also assemble cable glands (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
strap); a wall bracket for clip fastening; a carrying strap with protector; cable glands. ROLEC can supply handCASE fully customized ready for the installation of PCBs. Services include CNC machining, custom colors and materials, printing, engraving, EMC shielding, membrane keypads and full assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
refitted – securing the bezel, which is recessed to protect controls. The L-shaped rear/base section secured to the wall has holes for installing PCBs and internal mounting plates. Cable glands and connectors can be mounted to the underside. Inside, there are four M4 earth studs. All (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable glands and other accessories are also available. ROLEC aluCASE is available in 29 sizes from 2.95” x 1.97” x 1.30” to 16.93” x 11.81” x 4.72” and with ingress protection (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Safety standards - Integrating global hazardous location methodologies and technologies in a large capital project - Global standards improve safety and save m...
Fiber-reinforced polyester (FRP) enclosures were widely used for corrosion resistance, and aluminum cable glands were replaced with nonmetallic glands.
-
Integrating global hazardous location methodologies and technologies in a large capital project
FRP (fibre reinforced polyester) enclosures were widely used for corrosion resistance, and aluminium cable glands were replaced with non-metallic glands.
-
CR4 - Thread: PVC Cable Glands
May be you are getting confused with cable gland and Aluminium gland plate.
-
Cable Glands Exporters, Cable Glands Selling Leads
Sell Plastic Enclosure, Aluminium Enclosure, Cable Gland .
-
electronic materials - offers from electronic materials manufacturers, suppliers, exporters & wholesalers
Sell Plastic Enclosure, Aluminium Enclosure, Cable Gland .
-
electric shock protection - offers from electric shock protection manufacturers, suppliers, exporters & wholesalers
Sell Plastic Enclosure, Aluminium Enclosure, Cable Gland .
-
processing tools - offers from processing tools manufacturers, suppliers, exporters & wholesalers
Sell Plastic Enclosure, Aluminium Enclosure, Cable Gland .
-
gland - offers from gland manufacturers, suppliers, exporters & wholesalers
Sell Plastic Enclosure, Aluminium Enclosure, Cable Gland .
-
Cable installation: an overview of European & UK practice
( Aluminium glands are used where cables are aluminium .