-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help
- Fuel / Energy Source: Hot Water / Steam, Other
- Heater Type: Forced Air Heater, Space Heater
- Maximum Air Flow: 22110 SCFM
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help
- Fuel / Energy Source: Hot Water / Steam, Other
- Heater Type: Forced Air Heater, Space Heater
- Maximum Air Flow: 22110 SCFM
-
Supplier: Aitken Products, Inc.
Description: dynamically balanced fan blades provide maximum air flow with minimum turbulence and noise. Fan Motor The fan motor is totally enclosed and impedance protected, unit bearing design with highest rating and running torques. On 277,480 and 550 volt heaters, a transformer is built into the
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 5 kW
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Cartridge heater Heating Body: Die cast aluminum Connection: 5 pole terminal for 14 AWG (maximum) G/L1/N1: Heater
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Operating Temperature: 360 F
-
Supplier: SKF/North America
Description: A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb).
- Form Factor: Portable
- Minimum Bearing ID: 0.7874 to 3.94 inch
- Temperature Range: 32 to 392 F
- Type: Other
-
Supplier: SKF/North America
Description: Safe and easy bearing removal in just 3 minutes The fixed size EAZ induction heaters are designed to safely and easily dismount cylindrical roller bearing inner rings, which are often mounted with a very tight interference fit. Heating the inner ring rapidly loosens the fit, as
- Minimum Bearing ID: 12.6 inch
- Type: Other
-
Supplier: SKF/North America
Description: For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are removed infrequently, aluminium heating rings, TMBR series, are also
- Minimum Bearing ID: 2.56 to 5.12 inch
- Type: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: 2.2 A 7.00 x 3.15 x 3.15 SHGL04601 - 400 167°F 3.5 A 9.76 x 3.15 x 3.15 Operating Voltage: AC 110-120 V, 50/60 Hz Circulation Power: 20 CFM Free Blowing Axial Fan: Ball Bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Resistance heating
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2500 kW
-
Supplier: SKF/North America
Description: High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of
- Form Factor: Benchtop
- Maximum Bearing Weight: 265 lbs
- Minimum Bearing ID: 0.7874 to 15.75 inch
- Temperature Range: 32 to 482 F
-
Supplier: TPI Corporation
Description: RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 43 FT MOUNTING HEIGHT 13 FT TEMPERATURE RISE 19.2
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Explosion Proof Heater
- Heating Capacity: 15 kW
-
Supplier: TPI Corporation
Description: RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 43 FT MOUNTING HEIGHT 13 FT TEMPERATURE RISE 26.2
- AC Voltage Required: 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Explosion Proof Heater
- Heating Capacity: 20 kW
-
Supplier: TPI Corporation
Description: RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 41.4
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Explosion Proof Heater
- Heating Capacity: 7.5 kW
-
Supplier: TPI Corporation
Description: 3 KW POWER RATING 10250 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 16.5 DEG F HLA
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Explosion Proof Heater
- Heating Capacity: 3 kW
-
Supplier: Ludeca, Inc.
Description: EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by"
- Form Factor: Portable
- Maximum Bearing Weight: 22 lbs
- Type: Hot Plate
-
Supplier: NTN Bearing Corporation
Description: including: Mounting Adjustable Spanner Wrenches Mounting Tool Kit case Heaters for Bearings, Rings, and Gears Dismounting Bore Pullers Mechanical Pullers Hydraulic Pullers Pulling accessories for special applications
-
Supplier: Timken Company (The)
Description: Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or
- Bore: 4.33 to 24.8 inch
- Thrust Bearing Type: Spherical Roller Thrust
-
Supplier: Quality Bearings & Components
Description: BETEX MF Quick-Heater INDUCTION HEATERS - MIDDLE FREQUENCY PART NUMBER: TB-MF600125 For both mounting and dismounting – BETEX MF Quick-Heater Heat your expensive components efficiently, safely, and economically. With middle frequency
- Form Factor: Benchtop
- Temperature Range: 240 F
- Type: Yoke Style
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Other, Flexible Heater, Heat Tracing
- Heating Capacity: 0.0720 to 1.44 kW
-
Supplier: Reznor
Description: Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater’s custom advantages. The cabinet heater can be mounted on the floor, wall or ceiling. It can also be recessed (wall or ceiling) as
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 2 kW
- Maximum Air Flow: 250 SCFM
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.7000 kW
-
Supplier: Oil-Rite Corp.
Description: minute at 35 PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates with the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: L-com, Inc.
Description: Start with the Box... The NB141207-2HF is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features a thermostat controlled 200W heating system and high flow 240 VAC fan featuring ball bearings, along with provisions for connecting AC
- Depth: 7 inch
- Length / Height: 14 inch
- Width/Diameter: 12 inch
-
Supplier: SMS Elotherm North America
Description: machine of type G-KWH is a semi-automatic version. Loading and unloading of the crankshafts into the machine is operated manually. The hardening process of each bearing is done one after the other in fully automatic mode. Manually change of inductors in order to process different
-
Supplier: RS Components, Ltd.
Description: (- 40 °C to + 70 °C). Fan design with ball bearing: guaranteed long service life. The heater is connected using the internal terminal connectors Output Power = 250W Air Flow = 160m³/h Supply Voltage = 230 V ac Surface Temperature = 70°C Depth = 103mm Height = 170.5mm Width = 126.5mm
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2500 kW
- Maximum Air Flow: 94.13 SCFM
-
Supplier: Inductotherm Group
Description: & gears Motor housing disassembly Bonding of rubber to metal Flexible Modular System Interchangeable tooling packages allow stators, rotors, housings, armatures, gears, bearings or DC armatures to be heated. This unit is ideal for high volume production or rapid prototype work. Lower your
- Fuel / Energy Source: Electric
- Heater Type: Induction Heater
- Maximum Operating Temperature: 120 to 1600 F
- Phase: Single Phase
-
Supplier: RS Components, Ltd.
Description: The TMBH 1 bearing heater is portable, lightweight, and used for heating bearings with an inner diameter from 20 mm to 100 mm with a maximum weight of 4.5 kg. The bearing heater is also equipped with temperature and time control. The SKF TMBH heater uses a
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread
- Applications: Abrasive / Erosive Wear Protection
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Assured Automation
Description: and bearings Mounting/Shaft: ISO 5211/Female Options • Heater with Thermostat • Extra Switch
- AC Voltage: 115 to 230 volts
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Henkel Corporation - Industrial
Description: 1-part, clear industrial acetoxy silicone sealant/adhesive. Its flexibility offers enhanced load bearing and shock absorbing characteristics. LOCTITE® SI 5366 is a 1-part, clear industrial acetoxy silicone sealant/adhesive, designed specifically to ensure perfect sealing as well as bonding
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged
-
Supplier: MTI Instruments Inc.
Description: integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available
- Display / Interface: Computer Interface
- Force / Load Capacity: 100 to 1000 lbs
- Mechanical Test: Tensile
-
Supplier: BRIM Electronics, Inc.
Description: : Protective covers in corrosive environments, protection for electronic components, cable jacketing covers on immersion heaters, heat exchangers, light duty bearing surfaces, roll covers. MIL-I-23053/12 Class 2** or Class 3, MIL-DTL-23053/12, AMS-DTL-23053/12. STD.P-U: 100', Sizes
- Diameter: 0.0150 to 1.04 inch
- Material: Other
- Operating Temperature: 250 C
- Shrink Ratio: 1.5 :1
-
Supplier: Fasco
Description: Fasco's 6.9 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology. This blower can be applied in boilers, water heaters, humidifiers and driers. Features: Utilizing S.A.M.M. Axial flux motor technology Cast aluminum blower housing
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
- Material: Aluminum
- System: Packaged (Complete System)
-
Supplier: CIRCOR Energy
Description: 2" bore size. Features 360° Limit Switch Adjustability ISO 5211 Mounting, F03, F05 and F07 Hardened Steel Gearing 75% Duty Cycle @ 105°F Manual Override Standard Permanently Lubricated Gears and Bearings 120VAC, 220VAC, 12VAC, 24VAC, 24VDC, 12VDC Extra Switch, Heaters/ Thermostats
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 400 to 2000 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Labconco Corporation
Description: , acetic acid, hydrobromic acd, ammonium hydroxide and sodium hydroxide. Exclusive features include: Teflon-coated aluminum chamber with Hastelloy shaft; ceramic ball bearings; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater;
- Application: Chemical Processing, Pharmaceutical Processing, Other
- Display and Interface: Yes
- Heating / Power Source: Electric
- Operating Temperature: 1.0000 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
These methods generate smoke, fumes or oil waste and are hazardous for personal health and safety. Induction heaters are used in bearings and other transmission components for component fitting applications. Standard and TURBO heaters (low frequency) are used for heating beatings and other drive (read more)
Browse Ball Bearings Datasheets for Quality Bearings & Components -
Hicksville, NY - January 13, 2015 – Hicksville, NY – Today, Quality Bearings & Components (QBC) brand of Designatronics, Inc. announced availability of BETEX® MF Induction Heaters, enabling repair operations of the rail industry (read more)
Browse Datasheets for Quality Bearings & Components -
Hicksville, New York - A new standard bench-top BETEX 22 ESD induction heater from Quality Bearings & Components- QBC designed for heating bearings, pulleys, couplings, rings, etc. so that they can easily be mounted in maintenance (MRO) and/or production (OEM) applications. The built (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
The Banyard solution is to provide zero friction servo-handling of the Aluminium billet. This is achieved by effectively minimising the area of contact with the billet at all stages of the process. Smooth movement is also assured by use of precision linear bearings and hardened slide (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Hicksville, New York - A new portable BETEX 22 ELD induction heater from Quality Bearings & Components - QBC designed for heating bearings, pulleys, couplings, rings, etc. so that they can easily be mounted in maintenance (MRO) and/or production (OEM) applications. The built (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
-55°C-500°C. such as air conditioning, oven and so on. Especially in the electric motor winding and bearing temperature measurement, there is a wide range of applications. The KTY temperature sensor has been widely used in the solar energy water heater temperature measurement field, color (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
Quality Bearings & Components, a distributor of the world’s leading bearing manufacturers and bearing maintenance equipment introduces the “BETEX Cone Heater”. The QBC/BETEX Cone Heater is used to heat bearings and other drive components, developed specifically for the (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
The Advantages of Choosing Centrifugal Fans Ball-vs-Sleeve Bearing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
transmission components require proper mounting and dismounting to ensure maximum life cycle, in support of this goal QBC offers BEGA products, including induction heaters, maintenance equipment, and monitoring tools. Quality Bearings & Components a Designatronics, Inc (read more)
Browse Ball Bearings Datasheets for Quality Bearings & Components -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
SpaceOps Conferences > Curing XMM-Newton’s reaction wheel cage instability: the in-flight re-lubrication experience
A bearing heater mounted in the shaft core is provided to control the temperature of the bearings.