-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 50 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Maximum Pressure: 435 to 1595 psi
-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 95 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Maximum Pressure: 435 to 1595 psi
-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Maximum Pressure: 725 to 2321 psi
-
-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED SINGLE ACTING DISC BRAKE The Dellner Brakes Single Acting model SKP65-SA is a spring applied, hydraulically released caliper disc brake, that offers a reliable and safe method of braking linear or rotary motion. The
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Maximum Pressure: 218 to 1740 psi
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements
- Body Material: Aluminum
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Rectangular
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: Pressure Washers Direct
Description: •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy check the adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Machine Mounting: Trailer / Vehicle
- Power: 13 HP
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: Linemaster Switch Corporation
Description: Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Plunger can be
- Function: Momentary Contact, Two Stage
- Protection: Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Plunger can be
- Function: Maintained Contact, Single Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Plunger can be
- Function: Momentary Contact, Single Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Plunger can be
- Function: Momentary Contact, Two Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: display of high and low values Excellent reproducibility Gas correction factors for correct pressure readings Long battery life due to clocked measurement The sensor is well protected against condensed solvents Automatic switch off or continuous
- Display: Digital
- Operating Temperature: 41 to 122 F
- Scale Units: Other
- Type: Gauge, Vacuum
-
Supplier: Littelfuse, Inc.
Description: The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum DC Voltage: 24 volts
- Switching Mechanism: Other
-
Supplier: Littelfuse, Inc.
Description: The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally
- Base Material: Metal
- Configuration: Normally Closed (NC)
- Maximum DC Voltage: 24 volts
- Switching Mechanism: Other
-
Supplier: Littelfuse, Inc.
Description: The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum DC Voltage: 24 volts
- Switching Mechanism: Other
-
Supplier: Littelfuse, Inc.
Description: The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally
- Base Material: Metal
- Configuration: Normally Closed (NC)
- Features: RoHS
- Maximum DC Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: The 5000 series pressure switches have been designed to be used in various applications ranging from standard to ultra-heavy duty. The switches sense a change in the pressure and when a designated set point is reached they will either open or close an electrical circuit.
- Additional Signal Output: Switch / Alarm, Other
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
- Number of Throws: Single Throw
-
Supplier: RS Components, Ltd.
Description: The 5000 series pressure switches have been designed to be used in various applications ranging from standard to ultra-heavy duty. The switches sense a change in the pressure and when a designated set point is reached they will either open or close an electrical circuit.
- Additional Signal Output: Switch / Alarm, Other
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
- Number of Throws: Single Throw
-
Supplier: RS Components, Ltd.
Description: The 5000 series pressure switches have been designed to be used in various applications ranging from standard to ultra-heavy duty. The switches sense a change in the pressure and when a designated set point is reached they will either open or close an electrical circuit.
- Additional Signal Output: Switch / Alarm, Other
- Normally Open/Closed: Normally Open
- Number of Poles: Single Pole
- Number of Throws: Single Throw
-
Supplier: RS Components, Ltd.
Description: The 5000 series pressure switches have been designed to be used in various applications ranging from standard to ultra-heavy duty. The switches sense a change in the pressure and when a designated set point is reached they will either open or close an electrical circuit.
- Additional Signal Output: Switch / Alarm, Other
- Normally Open/Closed: Normally Closed
- Number of Poles: Single Pole
- Number of Throws: Single Throw
-
Supplier: Accuris
Description: SWITCH, PRESSURE-STOPLIGHT, VEHICULAR, AIR BRAKE SYSTEM, 24 VOLT, WATERPROOF
-
Supplier: Standex-Meder Electronics
Description: The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many
- Measuring Range: 0.7480 inch
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Dover Flexo Electronics, Inc.
Description: electrical brakes and clutches, including eddy current clutches. Also available with 24 and 45 VDC output. Commonly used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes
- Accuracy: 3 ±% FS
- Control Signal Output: Other
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, Other
-
Supplier: Montalvo Corporation
Description: require. Available with 2, 3, or 4 solenoid valves. Contains an emergency stop valve that switches from regulated pressure to line pressure during emergency stops of power failures. Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load
- Control Signal Output: Other
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: LORD MicroStrain Sensing Systems
Description: DVRT® are suitable for short term submersion in harsh media such as brake fluid and hot saline. Sensor Design Core position is detected by measuring the coils’ differential reluctance using a sine wave excitation and synchronous demodulator. This differential
- Body: Cylindrical
- Measurement Range: 0.0197 to 1.5 inch
- Operating Temperature: -67 to 347 F
- Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: Kussmaul Electronics Company, Inc.
Description: compressor is designed to mount on vehicles with air brakes to maintain the air pressure in the air brake system while the vehicle is not in use. A pressure switch senses the system pressure and operates the compressor whenever the pressure drops
- Charging Current: 0.0 to 11 amps
- Input Voltage: 120 volts
-
Supplier: DEPRAG, Inc.
Description: meters - satellite dishes - electric windows - TV’s switches - dish washers - computers - lamps - clothes washers - contactors - video cassettes - CD-players - relays - batteries - ovens - oil pressure switches - shower heads - air volu me gauges - electric shavers - clocks -
-
Supplier: Specialty Product Technologies
Description: , reduced panel space for dc contactor mounting is made possible through a compact design and the built-in N.C. dynamic brake power contact feature. In silicon controlled rectifier switching circuits, the SCR is normally phased back prior to contactor opening. Therefore, the N.O.
- Type: Electrical Contactor
-
Supplier: Mile-X Equipment, Inc.
Description: Engine Shutdown Output Tachometer Circuit Auxiliary Brake PTO Switch On Lamp Three Speed Fan Slip Output On/Off Cooling Fan Lockout Solenoid Shift Solenoid 55 MPH VSP/Speedometer Engine Running Output
-
Supplier: Bartell Machinery Systems, LLC
Description: large self-aligning spherical roller bearing. The rotor braking is through a caliper disc brake which is positioned between the bearing housings. Fail-safe braking is achieved through a pressure sensitive switch mounted on an air accumulator which is interlocked
-
Supplier: Lift Products, Inc.
Description: power head cover Electromagnetic brake Anti-roll back Neutral braking Cylinder has chrome plated rods Pressure compensated lowering Poly load & drive wheels Thumb control travel function Lift & lower buttons
- Type: Pallet Truck / Pallet Jack
-
Supplier: U.S. Plastic Corporation
Description: enclosure, 2.5 second, 90 cycle time, permanently lubricated gear train, actuator brake and 90 or 180 operation. They are unidirectional, not reversing. They have terminal block connections. They are standard 120 VAC, other voltage options available by special order. They have a SPDT
- Actuation: Electric
- Primary Material of Construction: PVC
- Valve Size: 0.7500 inch
- Valve Type: Ball Valves
-
Supplier: Lift Products, Inc.
Description: switch, maximum throttle control, horn, belly bump switch and battery indicator gauge. Standard Features Heavy duty 24V DC electronics and drive motor 24V DC operating control voltage Constant pressure up-down push controls Cylinders with internal
Find Suppliers by Category Top
Featured Products Top
-
Honeywell’s HD1 series is an addition to the MICRO SWITCH sealed subminiature basic switch family. The HD1 provides a cost-conscious switching solution to assist in hitting overall system-level cost and design goals in applications requiring a small, sealed switch (read more)
Browse Pushbutton Switches Datasheets for DigiKey -
The Lodestar D8+ meets all 2018 SQP2 requirements and is the only product on the market certified to meet this standard by TÜV SÜD. With a design factor of 8:1 and double brake installed, the Lodestar D8 (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
, Cast-Aluminum Housing Durable and strong cast-aluminum housig is black powder coated for low visibility. IP66 Rating of 66 An Ingress Protection (IP) Rating of 66 indicates that the Lodestar Classic offers protection from dust and high-pressure water (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
protection concept of encapsulation. These sensors are ISO 9001:2000 certified to temperature class T3-surface temperatures in areas not to exceed 200°C. We offer housing options from M10 to 1" in diameter. All housings are sealed end, suitable for liquid immersion and high pressure (read more)
Browse Proximity Sensors Datasheets for Smith Systems, Inc. -
transmission. The main characteristic of the power system is its brand new electric architecture, which allows for simplified hydraulics due to the electrical system's active capacity of almost 1.5 megawatts, utilized in system stabilizers, engine start systems, and brakes (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
IEEE Guide for the Application of Turbine Governing Systems for Hydroelectric Generating Units - Redline
6.3.19.8 Air brake pressure switch .
-
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
3.2.19.9 Air Brake Pressure Switch .
-
Tracker controls development and control architecture for the Hobby-Eberly Telescope Wide Field Upgrade
Many other sensors are installed on the tracker for health monitoring and fault detection: • Coolant temperature • Coolant flow rate • Coolant pressure • Skew limit switches • X-Y brake pressure switches • Accelerometers • Inclinometer • Spring pack load …
-
Hydropneumatic Suspension Systems
– brake pressure (or brake pressure switch signal) – chassis motion sensor – Drivers ride selector “Sport”/“Comfort” – Door and trunk lid contact switch .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016534516156] Afi11-2c-...
i. EMER HYD Brake Pressure Switch 1 .
-
Control Of Continuous Haulage Systems
BRAKE PRESSURE SWITCH .