Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball
- Application / Type: Industrial / General Purpose, Power Transmission, Other
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
- Drive / Load Connection: In-line Shafts
-
Supplier: jbj Techniques Limited
Description: Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a permanent magnet to disengage the armature when it is not in use. All
- Application / Type: Industrial / General Purpose, Motor, Other
- Features & Options: Zero Backlash, Bi-directional
- Magnetic Clutch Type (if applicable): : Electromagnetic
- Operating Voltage: 24 volts
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: without a bearing assembly. Drawn cup roller clutches give very precise indexing, since individual spring retention of each needle roller ensures constant contact between the shaft, needle rollers and the clamping surfaces. They allow high indexing frequencies due to their low mass and
-
-
Supplier: jbj Techniques Limited
Description: Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto a tapered shaft carried on two bearings. The pilot bearing is housed in the
- Application / Type: Industrial / General Purpose, Motor, Pump
- Clutch Engagement: Plate / Disc
- Rotational Speed: 2000 to 3500 rpm
- Shaft Configuration: In-line
-
Supplier: Wichita Clutch
Description: CCB - Combination Clutch/Brake unit For start/stop cyclic applications. The CCB consists of an air applied clutch and a spring applied / air release brake combined in one unit. Provides compact mounting in cyclic applications, A single airtube actuates both
-
Supplier: Autotronics, Inc.
Description: with Design Certified. These images represent some of the custom products we have designed for our customers. They comprise friction clutches, fail-safe clutches, spring-return clutches, mechanical and electrical slip clutches, duplex clutches, friction brakes,
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at
- Application / Type: Industrial / General Purpose, Power Transmission
- Bore Diameter: 1 to 1.5 inch
- Clutch Engagement: Roller Detent
- Diameter: 3 to 4.5 inch
-
Supplier: jbj Techniques Limited
Description: Multiple disc pneumatic clutch/brakes designed for in plant industrial use. Multiple disc units provide efficient torque to size ratio. High heat dissipation makes them ideal for punch press applications.
- Bore Diameter: 1.57 to 4.72 inch
- Brake Type: Disc
- Clutch Engagement: Plate / Disc
- Shaft Configuration: In-line
-
Supplier: jbj Techniques Limited
Description: Clutch/brake combination unit designed for general design applications. Both with input and output shafts have independent double bearing support. Housing includes external heat sinks for better heat dissipation and an easily accessible external mounted wiring block.
- Features & Options: Zero Backlash
- Magnetic Clutch Type: Electromagnetic
- Magnetic Brake Type: Electromagnetic
- Operating Voltage: 24 volts
-
Supplier: Autotronics, Inc.
Description: DE-ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing ENERGIZED Brake Released, Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MC-4-1 MC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
-
Supplier: Autotronics, Inc.
Description: DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MB-26-1 MB - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
-
Supplier: Autotronics, Inc.
Description: DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing PART NUMBER CODE Example: MB-4-1 MB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping,
- Application / Type: Industrial / General Purpose, Conveyor
- Bore Diameter: 0.1250 inch
- Clutch Engagement: Roller Detent
- Diameter: 0.6250 inch
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Eaton Hydraulics Group
Description: EB It’s easy to manage clutch and brake service for light starting loads with Eaton Airflex EB element assemblies. Although similar in design to CB assemblies, Eaton EB units expand, allowing them to behave as centrifugal clutches. They exhibit the same torsional
- Clutch Engagement: Friction
- Type: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Formsprag Clutch
Description: Formsprag Clutch Sprag Retainer Assemblies are used in the Starter drive of a Jet Turbine Engine and provide automatic disconnect of the engine upon light-up.
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning
- Drive / Load Connection: In-line Shafts
- Shaft Configuration: In-line
- Type: Overrunning Clutch
-
Supplier: Ogura Industrial Corp.
Description: SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal
- Bore Diameter: 1.12 inch
- Brake Engagement: Friction
- Brake Operation: Spring Return / Disengage
- Clutch Engagement: Friction
-
Supplier: Lowell Corporation
Description: Lowell Corporation One Way Sprocket for original equipment manufacturers and plant operation. One Way Roller Clutches, One Way Sprocket Clutches. Economical to buy, easy to apply, simple to use. Pick the size of the sprocket needed and we’ll build it into an assembly. Or
- Application / Type: Industrial / General Purpose
- Bore Diameter: 0.5620 to 1.25 inch
- Clutch Engagement: Toothed
- Drive / Load Connection: In-line Shafts
-
Supplier: Boston Gear
Description: Overview Clutches and brakes are a prudent addition to constant speed motor/reducer drives and adjustable speed systems - and are the right choice when high inertia loads exist or frequent starts and stops exceed the capabilities of standard motors. Boston Gear's clutch and brake
- Rotational Speed: 3600 to 4500 rpm
- Shaft Configuration: In-line
- Torque Rating: 20 to 150 Ft-lbs
-
Supplier: Eaton Hydraulics Group
Description: CM Including all of the same great features as the CB element, Eaton Airflex CM assemblies are specifically engineered for the marine industry on diesel-driven, reverse-reduction gears. They feature ventilated friction shoes to permit clutch slippage at low-energy rates during vessel
- Clutch Engagement: Friction
- Torque Rating: 269667 Ft-lbs
- Type: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Ogura Industrial Corp.
Description: CUSTOM MOLDED GEAR The MIC assembly includes a custom-molded gear or timing pulley designed to your specifications. ONE PIECE ASSEMBLY The entire assembly is delivered pre-assembled, so it simply slides onto the shaft. There are no adjustments to make or gaps to set
- Application / Type: Industrial / General Purpose
- Bore Diameter: 0.3150 inch
- Clutch Engagement: Friction
- Diameter: 1.35 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: -Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches
- Application / Type: Industrial / General Purpose
- Bore Diameter: 0.3750 to 0.6250 inch
- Diameter: 0.3300 inch
- Drive / Load Connection: In-line Shafts
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
- Application / Type: Industrial / General Purpose
- Diameter: 1.38 inch
- Drive / Load Connection: Shaft - Pulley / Gear / Sprocket
- Length: 2.38 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear offers three different lines of DC clutches and brakes: C-face mounted, base mounted, and shaft mounted. All are ideal for the controlled starts and stops required by a constantly running prime mover and load. In addition, our DC clutch/brakes are available via
- Shaft Configuration: In-line
-
Supplier: Eaton Hydraulics Group
Description: Combination Clutch/Brake Packages Experience the ease, flexibility and power of Eaton Airflex combination clutch and brake packages. These specially matched packages combine drum Type CB or VC air-applied clutches—fastened to standard bearing-mounted flywheels—with drum Type
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Clutch Engagement: Friction
-
Supplier: Wichita Clutch
Description: Model CBH Clutch Brake The Model CBH combination clutch/brake is an oil immersed unit with a spring-set brake and hydraulically actuated clutch designed for end of shaft mounting. It is designed for extremely high cycle rates, and for those applications requiring a high degree
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 5.00 Nm
- Bore Diameter: 0.4724 inch
- Clutch Engagement: Magnetic Particle
- Diameter: 2.76 inch
- Friction Brake Type: Disc
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.70 Nm
- Bore Diameter: 0.3150 inch
- Clutch Engagement: Magnetic Particle
- Diameter: 1.97 inch
- Friction Brake Type: Disc
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 0.20 Nm
- Bore Diameter: 0.2362 inch
- Clutch Engagement: Magnetic Particle
- Diameter: 1.46 inch
- Friction Brake Type: Disc
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm
- Bore Diameter: 0.2756 inch
- Clutch Engagement: Magnetic Particle
- Diameter: 2.05 inch
- Friction Brake Type: Disc
-
Supplier: Wichita Clutch
Description: The Model CBA is an oil immersed, combination clutch/brake, utilizing a self-contained cooling oil pumping system. It is a quill-mounted unit that may be used for either end of shaft or through-shaft designs. The Model CBA is designed to be compatible and complementary to our dry units
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: electromagnetically. A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets,
- Application / Type: Industrial / General Purpose, Conveyor
- Bore Diameter: 0.3750 inch
- Clutch Engagement: Roller Detent
- Diameter: 1.37 inch
-
Supplier: SG Transmission
Description: SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module
- Bore Diameter: 0.4331 to 1.5 inch
- Diameter: 5.51 to 11.81 inch
- Power: 0.0161 to 0.0777 HP
- Shaft Configuration: In-line
-
Supplier: SG Transmission
Description: SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module
- Bore Diameter: 0.4331 to 1.5 inch
- Diameter: 4.02 to 10.55 inch
- Length: 6.97 to 17.13 inch
- Power: 0.0174 to 0.0871 HP
-
Supplier: IBT Industrial Solutions
Description: Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. CLUTCHES, BRAKES AND
-
Supplier: Ogura Industrial Corp.
Description: style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
- Application / Type: Industrial / General Purpose
- Bore Diameter: 1.18 inch
- Clutch Engagement: Toothed
- Diameter: 3.94 inch
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Electroid Company
Description: Enclosed standard brake/clutch module
- Brake Engagement: Friction
- Brake Operation: Spring Return / Disengage
- Clutch Engagement: Friction
- Diameter: 8.5 inch
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Electroid Company
Description: Sleeve bearing mounted rotor assembly
- Clutch Engagement: Magnetic Particle
- Diameter: 1.91 inch
- Drive / Load Connection: In-line Shafts, Flange
- Features & Options: Zero Backlash
-
Supplier: Electroid Company
Description: Sleeve bearing mounted rotor assembly
- Clutch Engagement: Magnetic Particle
- Diameter: 2.25 inch
- Drive / Load Connection: Flange
- Features & Options: Zero Backlash
-
Supplier: Midwest Brake
Description: The Desch Lutex® Clutch Brake Combination Type LKB is a dry, single plate, pneumatically operated clutch/brake combination with a spring set disc brake for use on stamping, forging and metalforming presses. Low inertia, compact design provides high thermal capacity and ideal for high
-
Supplier: Electroid Company
Description: Ball bearing mounted armature and rotor assembly
- Clutch Engagement: Magnetic Particle
- Diameter: 5.63 inch
- Drive / Load Connection: Flange
- Features & Options: Zero Backlash
-
Supplier: Force Control Industries, Inc.
Description: Out Perform Competitive Clutch Brakes at a Lower Cost Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements The Posidyne® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free
- Bore Diameter: 0.6250 to 1.38 inch
- Brake Engagement: Oil Shear
- Brake Operation: Spring Actuation / Engage
- Brake Type: Other
-
Supplier: Ogura Industrial Corp.
Description: MOUNTING The clutch and brake are mounted in one housing. A simple connection to the input or the output shaft with a pulley or coupling is all that is required. TOTALLY ENCLOSED To reduce the chance of contamination to the clutch or brake. Also, a housing will reduce the chance of
- Bore Diameter: 0.5906 inch
- Brake Engagement: Friction
- Brake Operation: Spring Return / Disengage
- Clutch Engagement: Friction
-
Supplier: Island Components Group
Description: We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special
- Diameter: 1.37 inch
- Length: 1.35 inch
- Magnetic Clutch Type: Electromagnetic
- Shaft Configuration: In-line
-
Supplier: Quality Bearings & Components
Description: Needle Roller Clutch PRESSBEARINGS – METRIC Features: • Self-clinching • Nonaligning • Knurling ensures secure self-clinching • Simple quick installation • Major assembly and production savings
- Application / Type: Industrial / General Purpose
- Bore Diameter: 0.3150 inch
- Diameter: 0.9055 inch
- Drive / Load Connection: Through Shaft
-
Supplier: SG Transmission
Description: The type 54 extruded housing clutch brake is usually used in belt or chain driven applications where the rotary motion is derived from a remote location or from a co-axially coupled motor. They are used when the prime mover is required to run continuously and the unit which it is driving
- Length: 9.06 to 13.54 inch
- Operating Voltage: 24 volts
- Power: 0.0241 to 0.0429 HP
- Shaft Configuration: In-line
-
Supplier: SG Transmission
Description: The type 54 extruded housing clutch brake is usually used in belt or chain driven applications where the rotary motion is derived from a remote location or from a co-axially coupled motor. They are used when the prime mover is required to run continuously and the unit which it is driving
- Length: 9.06 to 13.54 inch
- Operating Voltage: 24 volts
- Power: 0.0241 to 0.0429 HP
- Shaft Configuration: In-line
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: due to excessive loading on the discharge side of the pump. BS Series Cam Clutches are a cam and roller design incorporating the low friction bearing into the cam cage. A complete Cam Clutch assembly typically includes the Cam Clutch, torque arm, shaft key, shaft end
- Application / Type: Industrial / General Purpose
- Diameter: 6.3 inch
- Length: 3.54 inch
- Rotational Speed: 340 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: due to excessive loading on the discharge side of the pump. BS Series Cam Clutches are a cam and roller design incorporating the low friction bearing into the cam cage. A complete Cam Clutch assembly typically includes the Cam Clutch, torque arm, shaft key, shaft end
- Application / Type: Industrial / General Purpose
- Diameter: 12.6 inch
- Length: 5.32 inch
- Rotational Speed: 200 rpm
Find Suppliers by Category Top
Featured Products Top
-
of assembly: One Way Sprocket Cam & Ring Overrunning Clutch Roller/Ratchet Arm Torque capacity normally limited only by the contact stresses between the parts Standard keyways are per ANSI/ASME B17 (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
• Bi-directional Design • Maximum Torque Efficiency • Long Life Bonded Friction Linings Custom Features to meet your operating requirements: • Engagement Speed • Sprocket Mounted Drum Assembly • Machined Sheave Drum Assembly (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
The Hilliard Corporation is a producer of Starter Clutch Drives, Electric Starter Assemblies, Hydraulic Starter Assemblies and Pneumatic Starters for use in aero derivative industrial turbine and reciprocating engine applications. Hilliard starter designs and equipment are operating (read more)
Browse Engine Starters Datasheets for Hilliard Corporation (The) -
This easy-to-install, self-contained package includes a solenoid-operated, single revolution clutch with anti-rollback and anti-overrun features. Designed to provide greater life than wrap-spring assemblies, the Hilliard IDA is built to last through millions of cycles (read more)
Browse Electric Clutches Datasheets for Hilliard Corporation (The) -
Designed to function and survive in harsh environments, providing reliable performance in many long life applications. Closely related to electromagnetic clutches in design. A range of electromagnetic (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for jbj Techniques Limited -
. » Operator convenience/safety. » Cold weather starting. Ideal for pump operation. These are flange mounted, normally a two piece construction clutch (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for jbj Techniques Limited -
assembly, and starter clutch drive. Applications: gas transmission power generation turbines reciprocating engines oil exploration and gas lift marine propulsion cogeneration industrial (read more)
Browse Datasheets for Hilliard Corporation (The) -
proper feeding to the escapement. An electric motor with belt drive and slip clutch features shall actuate the centerboard hopper blade assembly. Basket capacity of each centerboard feeder is approximately 0.45L. (read more)
Browse Parts Feeders Datasheets for Nitto Seiko America -
. Contact The Hilliard Corporation for available torque capacities and gear ratios. Long-lasting roller-ramp assembly: A key to the operation of the Bi-Directional Clutch is Hilliard's own roller-ramp design. This assembly includes multiple flat cams, cylindrical rollers, roll cage and outer (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
air compressors, agricultural machinery, crushers, road building machinery, cranes, shovels, pump drives and oil field service. A power take-off consists of a complete clutch assembly with shaft and bearings mounted in a cast-iron housing for easy engine installation. Twin Disc offers power take (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited
Conduct Research Top
-
Application Considerations: Pneumatic or Electric Brakes & Clu
What are the main differences between pneumatic brake and clutch assemblies versus electric brake and clutch assemblies? Pneumatic clutches and brakes use air cylinders to actuate and provide the normal force to transmit torque. They require 30-80 PSI of a clean compressed air...
-
Application Spotlight - Higher Torque Screws Installed in Tight Spots
Assembly Process: Automatically feed and drive, one per cycle, an M4 x 20mm long torx drive pan head screw to required 4.8 Nm torque to secure a fan clutch housing.
-
Handheld Systems Installs Screws in Tight Spots
Assembly Process: Automatically feed and drive, one per cycle, an M4 x 20mm long torx drive pan head screw to required 4.8 Nm torque to secure a fan clutch housing. A radial torque arm was required to absorb the tightening reaction forces and also assist the operator with vertical alignment.
More Information Top
-
Reliability Analysis and Evaluation of Automobile Welding Structure
The clutch assembly failure would occur in certain testing load, at which time the structural strength of the welded assembly would be obtained.
-
Federal Register > Tuesday, March 19, 1996 > [61 FR 11130] Airworthiness Directives; The Enstrom Helicopter Corporation Model F-28, F-28A, F-28C, F-28C-2, F-28...
… The Enstrom Helicopter Corporation (Enstrom) Model F-28, F-28A, F-28C, F-28C-2, F-28F, 280, 280C, 280F, and 280FX helicopters, that currently requires initial and repetitive inspections of a certain main rotor transmission clutch assembly (clutch assembly) for bearing …
-
Solving the Powertrain Puzzle
Integrat- ing an automated clutch assembly would open up even more possibilities (Figure 3).
-
The Indian Automotive Supplier Report
The company is a major supplier of clutch assembly and clutch release bearing assembly for three-wheelers, passenger cars, commercial vehicles and tractors.
-
Mechanical and Aerospace Engineering, ICMAE2012
But how to solve many varieties wide series of clutches assembly still puzzled manufacturers.