Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Universal test equipment with 10T max force can do tensile test, tear test, peel test, bond test with different clamps for wire,metal,plastic,r ubber and other kind of materials. This universal test equipment uses the motor to drive screw to
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 22480 lbs
- Mechanical Test: Universal
-
Supplier: SMC International
Description: a highly accurate and stable output with low distortion that is independent of the voltage supply. The system also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment
- Features: Application Software, Auto-Ranging, Computer Interface
- Form Factor: Mobile Unit
- Number of outputs: 6
- Phase: Three Phase
-
Supplier: SMC International
Description: output with low distortion that is independent of the voltage supply. The system also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment and calibration of the
- Features: Application Software, Auto-Ranging, Computer Interface
- Form Factor: Mobile Unit
- Number of outputs: 2
- Phase: Single Phase
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Universal Testing Equipment is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force, ect with different fixtures according
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1102 to 4410 lbs
- Mechanical Test: Tensile, Compressive, Adhesion (Bond / Peel), Ductility, Creep / Stress Relaxation, Fatigue / Cyclic, Friction / Wear, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: This Peel Testing Equipmentcan do tensile test, tear test, peel test, bond test with different clamps for yarn, paper, tape, film, rubber and other kind of materials. Universal test equipment uses the motor to drive screw to move fixtures. Fix sample
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 441 lbs
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Briefly Introduce: These series of Tensile Testing Equipment With Electric is used to test tension, compression, shearing force, adhesion, peeling force, tear strength...etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric,
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 4410 lbs
- Mechanical Test: Tensile, Adhesion (Bond / Peel)
-
Supplier: AMETEK Programmable Power
Description: The Elgar Power Special Test Equipment (PSTE) provides programmable DC power, and programmable loading, to the electrical systems of satellites for system functional testing. There are several key benefits of the PSTE. First, it is a complete turnkey system that is capable of
- Components / Products Tested: Power Supplies / Transformers
- Options / Module Types: Load Bank / Electronic Load
- Type / Form Factor: Test Platform / System
-
Supplier: SMC International
Description: extensive choice of computer assisted test functions at the reach of your fingertip: Quick on-screen quantity adjustment and test initiation Super-imposed harmonics Output channel grouping Pulse, Ramp, Binary Search, State Sequencer and COMTRADE recording
- Features: Application Software, Auto-Ranging, Range Switch, Computer Interface, Integrated Data Logger, Graphic Results
- Form Factor: Stand Alone / Bench
- Interface: USB, RS232, Ethernet
- Number of inputs: 12
-
Supplier: SMC International
Description: The SMC-12 Test system is divided by the following sections: Stabilized Current Supply. Control and Measuring Computer. Software controls Program. (M12TEST). APPLICATIONS Designed to test miniature circuit breakers (MCB's) with regards to
- Display Type: Digital
- Features: Application Software, Auto-Ranging, Data Acquisition, Computer Interface, Fully Automated
- Form Factor: Floor Mount
- Number of outputs: 1 to 10
-
Supplier: CHINO Works America Inc.
Description: The equipment is PEFC type short stack evaluation test equipment consisted of gas supply line, moisturizing line, cooling line, cell performance line and safety line.
- Current: 0.0 to 1560 amps
- Energy Storage Products Tested: Fuel Cells
- Features: Test Software / Computer Interface, Specialty / Other
- Form: Test Station / System
-
Supplier: ATS Automation
Description: Motor testers measure motor performance at no load and at pre-defined load(s). Setting parameters for motor voltage, applied torque, and measure resulting motor current and speed while ramping applied motor torque to develop the complete motor performance characteristic graphs. All tests
- Features: Computer Interface
- Form Factor: Floor Mount
- Input Voltage: 650 volts
- Online Test Parameters: Speed, Torque
-
Supplier: MTI Instruments Inc.
Description: Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables
- Display / Interface: Computer Interface
- Force / Load Capacity: 100 to 1000 lbs
- Mechanical Test: Tensile
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes software capability guidelines for computer controlled test equipment, hereinafter referred to as automatic test equipment (ATE), for testing hydraulic components. A typical ATE system is shown in
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films.
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Mechanical Test: Tensile, Ductility, Universal
- Test Humidity: 20 to 80 %
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you deliver only fully tested components to your end customers. Fully
- Instrument Type: Flaw Detection
- Technology: Radiographic / X-ray
-
Supplier: OMICRON electronics Corp. USA
Description: OMICRON's CT Analyzer is a unique lightweight instrument designed to meet the highest standards for performing excitation, ratio, polarity and winding resistance tests on current transformers (CTs) as well as burden-impedance measurement.
- Features: Computer Interface
- Form Factor: Stand Alone / Bench
- Phase: Three Phase
- Standards / Compliance: Other
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series employs
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Mechanical Test: Universal, Specialty / Other
-
Supplier: Eurofins E&E North America
Description: use efficiently in accordance with government, regulatory, military, and manufacturer standards. With our automated testing through computer-controlled systems, we’re able to maximize accuracy and repeatability in demanding environmental effects. Testing programs can include
- Capabilities: Component / Product Testing, Certification / Qualification, Consulting / Training, Evaluation and Analysis, Reliability / Robustness, Test Development
- Combined Environments / Conditions: Yes
- Forms Tested: Components / Parts, Products (Equipment / Devices)
- Industry Applications: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Electrical / Electronics, Health Care / Medical, HVAC, RF / Wireless Products
-
Supplier: Artifex Engineering
Description: with the given prescription and performs the data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s for 200 current steps 1 including the data transfer to the host computer
- Components / Products Tested: Specialty / Other
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Module / Sub-system
-
Supplier: OMICRON electronics Corp. USA
Description: The CMC 256plus is the universal solution for testing protection relays and calibrating electricity meters of up to class 0.2, transducers, power quality meters and synchrophasor measurement devices (IEEE C37.118). It is the right choice for all applications requiring the highest versatility
- Features: Computer Interface
- Form Factor: Stand Alone / Bench
- Input Voltage: 0.0 to 264 volts
- Phase: Single Phase
-
Supplier: Artifex Engineering
Description: The LIV120 is a powerful but low cost CW / QCW test sy stem for use in the lab as well as for OEM applications, ideal for Burn-in Test Equipment Diode characterization Quality control of incoming goods OEM We offer this instrument with a
- Components / Products Tested: Specialty / Other
- Features: Burn-in
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Module / Sub-system
-
Supplier: OMICRON electronics Corp. USA
Description: The CMC 356 is designed to optimally cover the modern requirements for commissioning and maintaining substations and protection devices. It opens up new possibilities especially for applications with 5 A CTs and for tests with very high power demand.
- Features: Computer Interface
- Form Factor: Stand Alone / Bench
- Input Voltage: 0.0 to 264 volts
- Phase: Three Phase
-
Supplier: Intepro Systems
Description: . This software can readily integrate additional OEM test equipment. It manages data collection and facilitates full load profiling and power cycling functions. Intepro continually develop product lines in close collaboration with customers delivering a wide range of test
- Features: Automated Operation, Power Management / Control, Test Software / Computer Interface
- Form: Test Station / System
- Functions / Module Types: Data Collection / IO, Electronic Load / Load Bank
- Test Capability: Endurance / Life Testing, Other
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: perform precise stress-controlled or strain-controlled testingUsers can measure test force and strain without specifying an amplifier range. This means data can be acquired using optimal measurement parameters even for specimens with unknown strength. Operators can perform tests
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Force / Load Capacity: 0.0 to 112400 lbs
- Mechanical Test: Tensile, Compressive, Flexure / Bending, Universal
-
Supplier: AMETEK Sensors, Test & Calibration
Description: 600 test results from a choice of ten programmable test set ups. Test parameters are entered using the keypad in a sequential menu driven format. For additional flexibility, the LR100KPlus can also be connected to a personal computer with optional Lloyd Instruments
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 22481 lbs
- Mechanical Test: Tensile, Compressive, Specialty / Other
- Stroke / Travel: 45.3 to 63.8 inch
-
Supplier: ADMET, Inc.
Description: Employ strain gage load cells for direct measurement of force
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Force / Load Capacity: Up to 22480 lbs
- Mechanical Test: Tensile, Compressive, Flexure / Bending, Shear / Torsion
-
Supplier: Visual Sound, Inc.
Description: Folsom Research, Inc. SmartVIEW computer-to-video down converter has been designed to provide broadcast quality output images at an affordable price. SmartVIEW is ideal for converting computer for broadcast images for recording, video-conferencing, or viewing an image on an NTSC or PAL
-
Supplier: NETZSCH-Gerätebau GmbH
Description: GST 420 PC - Glaze Stress Tester Separate measurement of the expansion behavior of ceramic bodies and the glaze cannot record the effects of interactions and formation of intermediate layers that occur in practice. In the GST 420 PC glaze stress tester, a glazed rod is subjected to stress during
- Application Software: Yes
- Display / Interface: Computer Interface
- Mechanical Test: Tensile, Compressive, Specialty / Other
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 SeaI/O Controller is a compact, rugged industrial computer designed for I/O-intensive applications that demand powerful processing capabilities, DIN Rail compatibility, and versatile I/O expansion capabilities. The Relio R1 I/O Controller offers your choice of
- Operating System: Microsoft®, Linux
- Processor: Intel®
- RAM: 4 to 8 GB
- Speed: 1460 to 1910 MHz
-
Supplier: NETZSCH-Gerätebau GmbH
Description: .e. the temperature at which the tip of a cone made of the sample material softens to the point that it touches the base plate. Reference cones with well-established pyrometric cone equivalents at temperature intervals of 10°C and above (designated SK xx or ISO xxx) along with the test cones
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Property Analyzed: Other
- Test Media / Material: Ceramics / Glass
-
Supplier: Visumatic Industrial Products
Description: Visumatic - The Experts in Fastener Feeding and Driving Technology Visumatic Industrial Products designs and builds the best specialty automated screw feeding and driving equipment on the market. Visumatic systems are engineered for your parts and your business, built and
- Additional Capabilities: Cleanroom Application, Custom Equipment Design
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Computer, Defense / Military, Electronics, General Industry / Manufacturing, Medical, Plastics, Telecommunications, Other
- Location: North America, United States Only, Southern US Only
- Services: Systems Design / Integration, Factory Automation, Manufacturing Cells, On-site Support / Training, Turnkey Systems
-
Supplier: Synertron Technology, Inc.
Description: board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU Intel® Q
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- I/O Bus Specifications: USB, Other
- Operating Temperature: -4 to 140 F
-
Supplier: United Testing Systems, Inc.
Description: United manufactures a variety of special purpose tensile testing systems such as the FTF-48 Elastomer Testing System shown here. Computer-controlled rubber testing system Perform fatigue-to-failure test on 48 samples at one time No troublesome micro-switches and
- Display & Special Features: Computer Interface / Networkable
- Property Analyzed: Other
-
Supplier: GL Communications, Inc.
Description: The HDLCTerr module performs multi-channel HDLC emulation and analysis. It permits frame error testing and transmission of memory generated sequences of fixed or variable length HDLC frames, GL *.HDL Trace file frames, and various bandwidth streams. In an OC-3/OC-12 channelized HDLCTerr
- Equipment Type: Protocol Analyzer
-
Supplier: Spectral Dynamics, Inc.
Description: CATS - The Computer-Aided Test Suite™ Scalable hardware and software to meet a wide range of dynamic test requirements PUMA Vibration Control and Analysis System 4 to 32 input channels with ICP Up to 51.2 kHz sample rate per channel
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Vehicular, Aerospace / Military
- Application Software Included: Yes
- Form Factor: Stand Alone / Benchtop
Find Suppliers by Category Top
Featured Products Top
-
Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
ZwickRoell is a worldwide leading supplier of static materials testing machines, specially designed for tensile, compression and flexure tests, as well as shear and torsion tests. Our static materials testing machines are ideal for testing applications in (read more)
Browse Property Testing Equipment Datasheets for ZwickRoell LP -
Custom Test System Enclosures Custom Labeling & RF Connector Placement Custom Hardwired Attenuator Blocks Custom Labeling & RF Connector Placement ...and more (read more)
Browse Automated Test Equipment Datasheets for JFW Industries, Inc. -
equipment and service through our wide range of products. Gurley Products adhere to TAPPI, ISO, ASTM and several other domestic and international test standards. Learn more. (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
The HILCO lab performs a vast array of tests that include analyzing industrial fluids, filter cartridge and filtration equipment component's, filter cartridge and filtration equipment performance. The testing performed is used in product development, evaluating potential customer (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Sustainable Alternatives Gain Validation Through Materials Testing The past few years have shown us that the world around us is finite and fragile. And we all play a part in its sustainability. There has been a push across several industries to develop inventive (read more)
Browse Mechanical Testing Equipment Datasheets for Tinius Olsen, Inc. -
Elevated Temperature Testing Improves Manufacturing Efficiencies
(read more)
Browse Polymer Testing Equipment Datasheets for Tinius Olsen, Inc. -
challenge – design a test kit that would have all the diagnostic tools needed to maintain and troubleshoot the majority of mobile and industrial hydraulic systems. Introducing the most comprehensive and compact hydraulic diagnostic kit available… the (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
's ProMetric® Imaging Colorimeter, FPD Conoscope Lens, and TrueTest™ Software into its Display Bench to evaluate displays as they are actually used and experienced by users. In this Case Study, you will learn about: How Radiant's display test & measurement equipment is (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems
Conduct Research Top
-
Designing Digital Computer Systems with Verilog
Designing Digital Computer Systems with Verilog. Using Verilog, a leading commercial hardware description language, this text describes how to specify, design, and test a complete digital system.
-
Smart Computing Article - Notebook Computers
. To help, we have compiled this "Notebook Computers " section of our PC Novice Guide to Buying Computers for August through September of 1999. It contains comparative reviews of 22 notebooks, with evaluations based on hard numbers (gathered from extensive testing) and our observations of each
-
Applications for Infrared Thermography at Computer Centers
Downtime at Computer Centers is not an option! The equipment is expensive and even more important, the downtime created by a failure can be extremely costly - much more than the average office building or factory. Electrical and mechanical infrared predictive maintenance (IR/PM) is a must
-
INTEGRATED TEST PLATFORMS: TAKING ADVANTAGE OF ADVANCES IN COMPUTER HARDWARE AND SOFTWARE
Ongoing hardware, software and networking advances in low-cost, general-purpose computing platforms have opened the door for powerful, highly usable, integrated test platforms for demanding industrial application. With a focus on the automotive industry, this paper reviews the pros and cons
-
Key Thermal Design Ingredients for Industrial-grade Computers (.pdf)
design, an industrial computer will dissipate heat more efficiently and demonstrate a wider operating temperature in rigorous chamber tests. This white paper explores the major ingredients that contribute to an intelligent, efficient thermal design in industrial-grade computers.
-
Optical Shop Testing
programs for Windows, which may be useful when teaching or working in optical testing. One of these programs displays on the screen of the computer some of the most common interferogram types, test patterns, or transverse or wave aberration functions. These images as well as their associated
-
Application: IC Testing - Reed Relay
Humanity has changed dramatically as they carry out our daily endeavors, by the invention of the integrated circuit nearly 50 years ago. Whether we are checking the time on our wrist watch, making a phone call, watching children play with their electronic toys, or at work/home on our computer, etc
-
Mitigate Product Recalls with Comprehensive Analytical Testing
From computer keyboards to household appliances, plumbing pipes to industrial batteries, regulated chemicals are present in products used across every industry. Regulations vary by market, but both manufacturers and retailers can be held legally responsible if the products they sell fail to comply
More Information Top
-
Balanced Phono-Amps
233 15.1 Computer Test Equipment . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Intermodulation and Cross Modulation as a Function of Mixer Pinch-Off Viktage in an FET FM Receiver
R. Huenemann, " Computer test equipment - seen as key EMC tool," Communications Designer's Digest, Vol. 3, No. 2, pp. 32-34, February 1969.
-
Introduction to Humans in Engineered Systems
NYNEX was engaged in testing computer equipment that it was planning to purchase to support many of the tasks performed by the human operators in directory assistance.
-
Enhancing the product design process: a framework for engineers based on the Toyota production system and the psychology of optimal experience
Specification Modification - Large Computer Test Equipment Design Small Design 3 Small Product Design 2 Small Product Design 1 .
-
On-Line Computer Assistance to Reactor Operation at Savannah River Plant
As a result of this effort, a smooth turnover of the computer was accomplished about 2 mo after computer equipment testing was completed.
-
Journey to the Moon: The History of the Apollo Guidance Computer
six for AGC3). of the computer test equipment (cabinet on the left GSE.
-
New Literature
Micro computer test equipment rentals.
-
New Products
Micro computer test equipment rentals.