Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution,
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.1000 to 20000 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Traceable® Products
Description: Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.1000 to 20000 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Traceable® Products
Description: (millimhos) (0.01 millisiemen resolution). Accuracy is ±(2% of full scale plus 1 digit). Solid-state thermistor (for automatic/ manual temperature compensation) permits all readings to be referenced to the international standard of 25°C. Automatic (2% per °C) temperature compensation
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 200 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Digital Display
-
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit
- Battery Powered: Yes
- Display Type: Digital Display
- Interface Options: Serial
- Mounting / Environment: Lab / Benchtop
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize
- Battery Powered: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable, Lab / Benchtop
- Operating Temperature: 32 to 140 F
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 5000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B measures pH from 0 to 14 and conductivity from 0 to 19,990 ìmhos
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 199900 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Digital Display
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor
- Battery Powered: Yes
- Display Type: Analog Meter
- Mounting / Environment: Portable, In-Situ / Field
- Temperature Compensation: Yes
-
Supplier: CSC Scientific Company, Inc.
Description: Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
- Water Quality Measurement Instrument: Conductivity / Dissolved Solids
-
Supplier: ABB Measurement & Analytics
Description: The AX411 conductivity transmitter is designed for use with two ABB 2-electrode conductivity cells. The cost-saving transmitter measures conductivity or resistivity with exceptional accuracy and performance. It incorporates the latest technology to provide a highly
- Conductivity / Dissolved Solids Range: 10000 µS/cm
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held
- Battery Powered: Yes
- Display Type: Analog Meter
- Mounting / Environment: Lab / Benchtop, In-Situ / Field
- Temperature Compensation: Yes
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 1000 to 5000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: ABB Measurement & Analytics
Description: The AX418 conductivity and dissolved oxygen transmitter is designed for use with ABB’s 2-electrode conductivity cells and 9408 dissolved oxygen sensors. The cost-saving transmitter simultaneously measures dissolved oxygen and conductivity or resistivity with exceptional
- Conductivity / Dissolved Solids Range: 10000 µS/cm
- Display Type: Digital Display
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Analytical Technology, Inc.
Description: wide concentration range. In this case, a simple 2-electrode sensor is limited by its cell constant, which means it cannot measure the process accurately. ATI’s Q45C4 4-Electrode Conductivity Monitor is the answer for monitoring almost any water-based process. Drinking water, plating
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Myron L Company
Description: The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 1250 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Cole-Parmer
Description: • Designed for Hach HQd meters only • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance • Factory calibrated-ready to use out of box • Move between meters without recalibrating IntelliCAL probes store their own calibration data and
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Cole-Parmer
Description: • Designed for Hach HQd meters only • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance • Factory calibrated-ready to use out of box • Move between meters without recalibrating IntelliCAL probes store their own calibration data and
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: OTT Hydromet
Description: The HYDROLAB conductivity sensor uses four graphite electrodes in an open cell design to provide extremely accurate and reliable data with very low maintenance. The sensor is used to measure specific conductance, salinity, total dissolved solids (TDS), and resistivity. (accessory
- Conductivity / Dissolved Solids Range: 0.0 to 100000 µS/cm
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Other
-
Supplier: Linseis Inc.
Description: The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously
- Application Software Included: Yes
- Computer Interface: Yes
- Temperature Range: -150 to 600 C
- Thermal Analyzer Type: Thermal Conductivity Analyzer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all the solid material or dissolved salts (TDS - Total Dissolved
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 2000 µS/cm
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Madison Company
Description: The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: Madison Company
Description: The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: Madison Company
Description: The M3784-24 conductivit y sensor and probe kit comes with the Madison R2-24 solid state controller and provides do-it-yourself automatic liquid level control for 24 VAC input voltage systems. It is easily configured for Two Level Differential, Single Point Protection or Alarm
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: SWAN Analytical USA, INC.
Description: Conductivity measurement range: 0.055 to 1'000 µS/cm Includes 2 meter sensor cable in order to mount the sensor into a remote flow cell (Slot-lock required). Rechargeable battery for stand-alone operation for at least 24 hours.
- Battery Powered: Yes
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Mounting / Environment: Portable
-
Supplier: FineTek
Description: & mining. The powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and
- Velocity Flow Rate: 0.3281 to 32.81 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital
-
Supplier: Flow Technology, Inc.
Description: by the electrodes, providing a flow meter with an extremely wide measurement range. With no moving parts, the EL1100J provides a compact installation with wafer connections making it a solid choice for OEMs. QUICK SPECS Designed for industrial process applications
- Liquid Volumetric Flow Rate: 9.5 to 2800 GPM
- End Fittings: Other
- Media Temperature Range: 32 to 212 F
- Operating Pressure: 305 psi
-
Supplier: Sierra Instruments, Inc.
Description: with bright color display and push buttons. While principally designed for clean liquids, the 210 portable meter will operate effectively with the minimal quantity of air bubbles or suspended solids found in most industrial applications. Its high-powered ultrasonic pulse with
- Velocity Flow Rate: 0.3000 to 40 ft/sec
- Electrical Output: Analog Current
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Con200 Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision Automatic temperature compensation (ATC) Min/Max value storage
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 2.00E6 µS/cm
- Conductivity Accuracy: 0.5000 ±% Full Scale
-
Supplier: SWAN Analytical USA, INC.
Description: conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %). Connections for an inductive (toroidal)
- Conductivity / Dissolved Solids Range: 0.0 to 2000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Display Type: Digital Display
-
Supplier: SWAN Analytical USA, INC.
Description: NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS in %). Connections for a four-electrode conductivity sensor with built-in Pt1000 temperature probe like Swansensor Shurecon P or Swansensor Shurecon S. Temperature compensation with selectable
- Control Relays: 2
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66). For the connection of a four
- Conductivity / Dissolved Solids Range: 0.0500 to 100 µS/cm
- Conductivity Accuracy: 0.5000 ±% Full Scale
- Control Relays: 2
- Display Type: Digital Display
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity.
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Measures Temperature, Audible or Visual Alarms, Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: RS Components, Ltd.
Description: Microprocessor based testers for determination of electrical conductivity or Total Dissolved Solids within liquids. All units equipped with a custom microprocessor, guaranteeing high accuracy and linearity over the measurement range. Automatic calibration function. Automatic
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 1999 µS/cm
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: Burkert Fluid Control Systems
Description: The pH or ORP Bürkert meter is a modular device designed for the measurement of: ? the pH in clean liquids or liquids containing solids, sulphides or proteins. ? the oxidation-reduction potential in clean liquids or liquids containing solids, sulphides or proteins which
- Display Type: None
- Operating Temperature: 32 to 140 F
- Process Media Temperature: 14 to 104 F
- pH Range: 0.0 to 14 pH
-
Description: provides extraordinary flexibility; the same controller can be used with almost any type of sensor needed; conductivity (contacting and electrodeless), amplified pH/ORP, or disinfection Two pH/ORP models available for use with non-amplified electrodes with or without a BNC connector
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: Burkert Fluid Control Systems
Description: solids, sulphides or proteins which may present low conductivity. Thus, due to the design of the measuring device, Bürkert simplifies installation and maintenance work. The display is only required for start-up, configuration (e.g. selection of pH/ORP measurement, measuring
- Display Type: None
- Electrical Output: Analog Current Output
- Measures ORP / Redox: Yes
- ORP / Redox Range: -2 to 16 millivolts
-
Supplier: Mesa Systems Company
Description: Configured for very high moisture, high temperature, and high conductivity
- Application: Moisture in Bulk Solids / Powders
- Form Factor: Sensor / Probe
- Technology: Other
- Variables Measured: Moisture Content
-
Supplier: HM Digital, Inc.
Description: a professional level EC/TDS meter at an unbeatable price. FEATURES Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature. UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new) Three different non
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Operating Temperature: 32 to 176 F
-
Supplier: ASTM International
Description: intended to measure the sensible and latent heat storage capacity for products incorporating phase-change materials (PCM). 1.2.1 The storage capacity of a PCM is well defined via four parameters: specific heats of both solid and liquid phases, phase change temperature(s) and phase
-
Supplier: ASTM International
Description: intended to measure the sensible and latent heat storage capacity for products incorporating phase-change materials (PCM). 1.2.1 The storage capacity of a PCM is well defined via four parameters: specific heats of both solid and liquid phases, phase change temperature(s) and phase
-
Supplier: ASTM International
Description: intended to measure the sensible and latent heat storage capacity for products incorporating phase-change materials (PCM). 1.2.1 The storage capacity of a PCM is well defined via four parameters: specific heats of both solid and liquid phases, phase change temperature(s) and phase
-
Supplier: ASTM International
Description: 1.1 This test method covers a steady-state technique for the determination of the resistance to thermal transmission (thermal resistance) of materials in thicknesses of less than 25 mm. For homogeneous opaque solid specimens of a representative thickness, thermal
Find Suppliers by Category Top
Featured Products Top
-
. Myron L Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable Myron L® AGRI-METER. (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
PCE-COM 20 Surface Testing - Conductivity Meter for NON-Ferrous Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. Used for measuring the continuous flow (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
bills, sewer use charges, and waste water treatment expenses. How it works - The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Medium Purity Condensate Monitoring
with a standard conductivity meter. In the case of large boilers, such as those used to generate electricity, the allowable level of solids is in the low parts-per-million range. The conductivity caused by the dissolved solids is often masked by the larger conductivities of water treatment chemicals
More Information Top
-
Material moisture determination in biofilters with aid of the conductivity measuring method
The Marktverfügbare conductivity meters for solids sense the however generally low material moistures of homogeneous measuring goods.
-
Records of climatic changes and volcanic events in an ice core from Central Dronning Maud Land (East Antarctica) during the past century
We thank Dr Y B Acharya of PRL for extending his help in the assembling of indige- nous conductance meter for measurement of elec- trical conductivity on solid ice core samples.
-
Effect of Different Brewing Methods on Quality of Green Tea
Both refractometer and conductivity meter are useful for estimation of extracted solids contained in tea infusions.
-
Control-System of levels, Systems for liquids or solid, for liquids or solidesSystèmes of measurement by conductivity or electrical resistivity | Techniques of...
Control of levels-System for liquids or solid measuring Systems by conductivity or electrical resistivity .
-
Creation and tidal advection of a cold salinity front in Storfjorden: 2. Supercooling induced by turbulent mixing of cold water
(b) Conductivity from standard (SBE4) conductivity meters for TICs 1 and 2, and RDCP ( solid traces), and for the microstructure conductivity sensor with factory calibrations (dashed).
-
American, Russian teachers learn how to teach students to measure the GLOBE - NASA Science
• Electrical conductivity: Students report the conductivity of the water from their study site ( for fresh water sites) using a conductivity (total dissolved solids ) meter .
-
Sustainable Practices in Surface and Subsurface Micro Irrigation
Then the readings for TDS (total dissolved solid ), for different samples were taken by conductivity meter for 24, 48, 72, 7 days and 15 days.
-
Occurrence and significance of polychlorinated biphenyls in water, sediment pore water and surface sediments of Umgeni River, KwaZulu-Natal, South Africa
Ambient and water temperature, pH of water (model IQ150, handheld pH/mv/temperature meter), conductiv- ity and total dissolved solids (TDSs) (portable conduc- tivity meter , Schott Handylab LF12) were determined for each sample at the sampling site.
-
States > Texas > State > Register > 2015 > 07/24/2015
… rulemaking related to desalination through reverse osmosis or nanofiltration include allowable pretreatment, post-treatment for removal of dissolved gases and re-mineralization, pipes and pipe galleries, conduc- tivity or total dissolved solids monitoring, chemical containment, flow metering for dose calculation, sample taps …
-
States > Texas > State > Proposed Regulations > 2015 Documents > February 6‚ 2015 > 30 TAC 290 - Public Drinking Water
… this rulemaking related to desalination through reverse osmosis or nanofiltration include allowable pretreatment, post-treatment for removal of dissolved gases and re-mineralization, pipes and pipe galleries, conductivity or total dissolved solids monitoring, chemical containment, flow metering for dose calculation, sample taps …