Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: Conductivity probes are designed for sorting non-ferrous metals and determining heat treatment condition or damage. Olympus conductivity probes with Powerlink™ technology are designed to be used with NORTEC 600 series instruments*. They are used for sorting metals and
- Application: Conductivity
- NDT Probe Technology: Eddy Current
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard sensor
- Cell Constant (k): 1
- Conductivity Range: 5 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 23 to 158 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: guarantees high accuracy even with highly fluctuating measuring temperatures. The data logging meter is supplied with pH and conductivity probe. Different probes are available as accessories. All values can be stored directly on the SD card (1 ... 16 GB) as an Excel file or
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
-
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000 temperature
- Conductivity / Dissolved Solids Range: 0.0 to 2.00E8 µS/cm
- Display Type: None
- Electrical Output: Analog Current Output
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level.
-
Supplier: Gems Sensors & Controls
Description: Metallic Bars Corrosion Resistant Available in Many Materials for Various Requirements Adaptable for Various Fittings Series 3Y wire suspended probes consist of metallic bars within a protective plastic shield, designed to be suspended in liquid
-
Supplier: Hot Disk AB
Description: Structural Probe measurements, operating temperature from -196 °C up to 250 °C: Sensor design: Radius (mm): 7577 * 2.001 5465 3.189 5501 6.400 * Not for
-
Supplier: Hot Disk AB
Description: be kept in its protective sheet when not in use. Kapton sensors for Isotropic, Anisotropic, Slab, One-dimensional and Structural Probe measurements, operating temperature from -196 °C up to 300 °C (400 °C in vacuum): Sensor design: Radius (mm
-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution,
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.1000 to 20000 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Traceable® Products
Description: Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 200 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Traceable® Products
Description: conductivity (microsiemens) and (micromhos), resistivity (megohms), dissolved solids (parts per million), concentration (user-specified units), salinity (oceanographic units), and temperature (°F/°C). Supplied instant-response probe contains platinum electrodes that deliver highly
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.1000 to 20000 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Madison Company
Description: The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications. When installed into a metal tank the probe or probes act as single point level conductors between each probe tip and the
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's conductivity level switches offer a wide range of customized options to meet any application's needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid
- Maximum Operating Pressure: 290 psi
- Meter Technology: Electrical Conductivity or Resistance
- Mounting Options: Top mount
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Cole-Parmer
Description: • Accurate, economical portable meter with four-electrode conductivity cell • Rugged, weighted probe assembly with automatic temperature compensation • Measures conductivity, salinity or TDS with temperature The EC300A features easy-to-use interface, one
- Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Cole-Parmer
Description: • Powerful
test twelve decades of conductivity measurements from one meter • Ultra-wide conductivity range of 1 fS/cm (hexane) to 1 mS/cm (low concentration salt water) • Robust, smart probe technology with complete auto-ranging capabilities - Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: LVCP pendular probes can accommodate up to 5 model CLE-P electrodes. The LVCP probes are ideal for deep measurements in wells or large tanks where long rods would be impractical, but they work equally well for shorter-length applications. The electrodes are suspended from PVC cables
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 290 psi
- Meter Technology: Electrical Conductivity / Resistance
-
Supplier: CSC Scientific Company, Inc.
Description: Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: Cole-Parmer
Description: • Convenient auto-ranging of conductivity with temperature measurements • Economical alternative for basic conductivity measurements • Four conductivity measurement ranges between 0 and 200 mS • IP57 waterproof rating • Protective rubber boot with
- Battery Powered: Yes
- Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Cole-Parmer
Description: • Designed for Hach HQd meters only • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance • Factory calibrated-ready to use out of box • Move between meters without recalibrating IntelliCAL probes store their own calibration data and identity. Double
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: REED-Direct
Description: RS232 interface and data hold Min/Max, recall and auto shut off Included accessories: conductivity/ TDS probe and hard carrying case SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms TDS Range: 2,000 ppm, 20,000 ppm Temperature Range: 32 to 140°F/0 to 60°C
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 20000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
-
Supplier: OMEGA Engineering, Inc.
Description: -style conductivity probe with an integral temperature sensor and cell constant of 1.0. This microprocessor-based conductivity meter features auto-ranging, programmable temperature coefficient and error diagnostics. Simply pressing the keypad switches from conductivity to
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 2.00E6 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Telatemp Corporation
Description: include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), and four AAA batteries. Kits include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), conductivity calibration
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Fischer Technology, Inc.
Description: conductivity of non-ferrous metals according to DIN EN 2004-1 and ASTM E 1004 Conductivity probes for a range of applications Various measurement frequencies for different penetration depths, from 15 kHz to 1 MHz, depending on the probe Automatic curvature compensation
- Form Factor: Portable
- Measuring Range: 5.00E6 to 6.50E8 mS/cm
-
Supplier: Madison Company
Description: The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: Campbell Scientific, Inc.
Description: The A547 interfaces a single CS547A or CS547 (retired) to a datalogger. If many conductivity probes are required in the application, the A547 can be positioned between an AM16/32 multiplexer and the datalogger to provide signal conditioning for multiple conductivity
- Analog Input Channels: 0.0 #
- Digital I/O Channels: 0.0 #
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 5 to 122 F
-
Supplier: Evident Scientific
Description: is typically equal to one-half of the probe diameter. Detachable surface probes are available in a variety of diameters and frequency ranges. They are shielded to provide maximum sensitivity and are used for crack detection, thickness measurement, and conductivity and coating
- NDT Probe Technology: Eddy Current
- Style / Type: Surface Probe
-
Supplier: Fischer Technology, Inc.
Description: means of conductivity measurement, or ascertain the ferrite content of steel quickly and non-destructively. Should you not find the right probe in our product portfolio, simply get in touch. We are always happy to develop a customized solution for you. Features Wear
- Application: Coating Thickness, Conductivity
- NDT Probe Technology: Eddy Current, Inductive, Magnetic / Hall Effect
- Style / Type: Angled / Curved Tip
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: site with the probe supplied, up to a depth of 120 cm, or in case of greater depths, it is possible to pick up samples of compact ground (logs) and perform measurement in laboratory with proper laboratory probe. Acquired data can be examined directly on site, at the end of the
- Battery Powered: Yes
- Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Portable
-
Supplier: Campbell Scientific, Inc.
Description: Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC is measured with three cylindrical stainless steel
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: Thermistor
- Diameter or Width Range: 1.8 inch
- Element Configuration: Single Element
-
Supplier: Madison Company
Description: The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: Madison Company
Description: , and can be set for Pump-Up (Fill) or Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and
- Display Type: None
- Extreme Environment: Yes
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: In-Situ / Field, Other
-
Supplier: Instrumentation Northwest, Inc.
Description: The AquiStar® CT2X Smart Sensor is a submersible conductivity/tempera ture sensor with built-in datalogging. Incorporating a 4-pole epoxy/graphite electrode cell, this sensor is extremely durable--excellent for use in rugged field conditions. The 4-pole technology reduces fringe field
- Sensor Type: Temperature Probe
-
Supplier: InspectorTools
Description: WT-60 Conductivity / TDS Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and
Find Suppliers by Category Top
Featured Products Top
-
high thermal conductivity give it excellent thermal shock resistance, allowing it to survive rapid thermal cycling. At elevated temperatures, Hexoloy® SiC maintains strength where other ceramics and metals quickly drop off (read more)
Browse Thermal and Refractory Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
bills, sewer use charges, and waste water treatment expenses. How it works - The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Solartron is proud to present the newest addition to the Orbit Digital Probe range: DT30 30mm Digital Measuring Probes. The 30mm Digital Measuring Probes enable users to delicately take measurements in a wide variety of applications. Arising from a need to take measurements in difficult (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Demand for bicycles is being driven by game-changing product development and by the environmental and economic benefits of this mode of transport. Within the bicycle manufacturing process, metrology tools play a key role in ensuring product standards and in facilitating design and functionality advances.
(read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Solartron Metrology, the world leader in Digital Gauging Probe innovation introduces an accurate and innovative measuring solution whereby a Digital Probe and Electronics are connected with an In-Line Connector. The In (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Low tip force as low as 0.18 N (options available) 2, 5, 10, 20 & 30 mm Measuring Ranges Full range of tips available Pneumatic or Spring actuation IP50 Sealing Excellent side load capability Click Here to see the Feather Touch Pneumatic Gauging Probe - DT/P on the Solartron Metrology website. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
height An accurate, low cost solution is to use Feather touch and Ultra-Feather Touch probes, built by Solartron Metrology (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Right Angle cable options available Ideal for mounting in Bore Gauge Equipment Tungsten Carbide, Ruby, & Silicon Nitride Tip Options available Optional pack of shims so probe is at proper level in a pocket (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
The lack of space to fit a gauge probe is often a problem for gauge builders and test engineers alike. Very small pencil style gauge probes have usually meant a reduction in performance and/or life expectancy, but that (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Upfront
techniques using local conductivity probes. Ethyl acetate hydrolysis was chosen for testing ERT because the hydroxide ions consumed and acetate ions produced during the reaction have very different conductivities, and ERT can track the change. Glaxo compared the ERT results in a stirred tank
-
Speed of Response Curves (.pdf)
of the probe surrounding the active temperature sensitive point. b) The thermoconductivity of materials used in manufacturing the transducer. c) The mass and conductivity of the measured fluid. d) Velocity of the fluid over the probe.
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, and electrochemical. effects, when the sample solution is of high conductivity.17. In addition, the electrode placement at the channel inlet. and outlet necessitates the presence of large reservoirs at. these locations to mitigate electrolytic effects. These reservoirs. have the negative consequence
-
Metrigraphics Article in Today's Medical Developments
, is as we plate it up in the process, we get extremely fine molecular layers, resulting in the uniform process all the way through the fine product," Volpe says. The other materials that Metrigraphics uses are pure gold, bright gold and copper, which is used in applications where conductivity is essential
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Annual Radioactive Waste Tank Inspection Program 2002
High Liquid Level Conductivity Probe HPFP .
-
ENVIRONMENTAL SPECIFICATION REQUIREMENTS
- Conductivity Probe Leak Detector .
-
Annual Radioactive Waste Tank Inspection Program - 2003
High Liquid Level Conductivity Probe HPFP .
-
Annual Radioactive Waste Tank Inspection Program - 1998
… Clean Out Port Concentrate Transfer System Concentrated Waste Tank Diversion Box Department of Energy-Savannah River Direct Photography Encasement Riser Inspection Port Effluent Treatment Facility Evaporator Fahrenheit Gravity Drain Line Helium leak test High Liquid Level Conductivity Probe High Level Waste Engineering …
-
TANK FARM ENVIRONMENTAL REQUIREMENTS
Transfer Line Equipment - Conductivity Probe Leak Detector LIQW-702 locations in accordancewith alarm response procedures.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/6778/C.Couvas_9304076D_MScENG%20Dissertation_Oct.2008.pdf?sequence=1
It was deduced that the conductivity probe design and electronics data capturing system limited accurate recording of the ball trajectory positions and tended to represent more of the load ‘locked-in-state’ region (or the period where maximum pressure is applied to …
-
Annual Radioactive Waste Tank Inspection Program 1994
drynes, sealing the cracks before any leaked waste reached a conductivity probe .
-
Annual radioactive waste tank inspection program -- 1993
least two single-point conductivity probes for leak detec- tion.
-
Annual Radioactive Waste Tank Inspection Program - 1997
The annulus of each double-wall tank is equipped with at least two single-point conductivity probes for leak detec- tion.
-
Online conductivity and stability in the emulsion polymerization of n ‐butyl methacrylate: Batch versus semibatch systems
In this article, several types of conductivity probes are used to monitor colloidal stability during the course of the polymer- ization.