-
Description: DIODE CUR REG 3MA DO35
- Diode Type: Current Limiting Diodes
- Tj: -55 to 200 C
-
Description: DIODE CUR REG .47MA DO35
- Diode Type: Current Limiting Diodes
- Tj: -55 to 200 C
-
Description: DIODE CUR REG 2MA DO35
- Diode Type: Current Limiting Diodes
- Tj: -55 to 200 C
-
-
Description: DIODE CUR REG .82MA DO35
- Diode Type: Current Limiting Diodes
- Tj: -55 to 200 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Current Limiting Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Current Limiting Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Current Limiting Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Current Limiting Diodes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Current Reg. 100V 1.1mA 2-Pin TO-18
- Diode Type: Current Limiting Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: ICL 50 OHM 1.1A 11.4MM
- Diode Type: Current Limiting Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS - TDK Electronics Category: Circuit Protection Inrush Current Limiters (ICL) Series: S236 Package: Bulk Product Status: Active R @ 25°C: 50 Ohms Tolerance: ±20% Current - Steady State Max: 1.9 A Approval Agency: UL
- Diode Type: Current Limiting Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: designed for coarse limiter-stage applications. Features Established Skyworks limiter diode process High power, mid-range, and cleanup designs Low insertion loss: 0.1 dB @ 10 GHz Peak power handling to +74 dBm Ultra low spike leakage power
- Diode Type: Current Limiting Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: designed for coarse limiter-stage applications. Features Established Skyworks limiter diode process High power, mid-range, and cleanup designs Low insertion loss: 0.1 dB @ 10 GHz Peak power handling to +74 dBm Ultra low spike leakage power
- Configuration: Single
-
Supplier: Utmel Electronic Limited
Description: DIODE PIN RF PWR LIMITER SOT-23
- Life Cycle Stage: Other
- PD: 250 milliwatts
- Package Type: SC-59, SOT23, Other
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: differential input signal generated by a transimpedance amplifier into a CML-level differential output signal. The compact VCSEL driver provides a modulation and a bias current for a VCSEL diode. The optical average power is controlled by an average power control (APC) loop implemented
- Device Type / Applications: Laser Driver
- IC Package Type: QFN
- Pin Count: 32 #
- RoHS Compliant: Yes
-
Supplier: Analog Devices, Inc.
Description: batteries ranging from 1V to 20V. Ground sensing of current is not required and the battery’s negative terminal can be tied directly to ground. A saturating switch running at 200kHz gives high charging efficiency and small inductor size. A blocking diode is not required between
- Cell Type: Li-Ion, NiCd, NiMH, Lead Acid
- Maximum Charge Current: 3000 mA
- Number of Cells: 1 to 12
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: DIODE CURR LIMITING 20MA SMA
- Operating Temperature: -55 to 150 C
- Output Current (IOUT): 0.0200 amps
- Regulator Category: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Regulator Diodes 100V 3.55mA 500mW Limiting Diode
- Diode Applications: Other
-
Supplier: L-com, Inc.
Description: a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two
-
Supplier: Allied Electronics, Inc.
Description: Integrated Resistor LED T-1-3/4 Package Integral current limiting resistor TTL compatible-requires no external current limiting resistor Integral current limiting resistor.
- Color: Red
- Forward Current: 20 milliamps
- Forward Voltage: 12 volts
- Luminous Intensity: 8 milliCandela
-
Supplier: Win Source Electronics
Description: Threat In the Open Market: 50 pct. HTSUS: 8541.10.0040 Mfr: Microchip Technology Other Names: 150-CD5299 Voltage - Anode - Cathode (Vak)(Max): 100V Regulator Current (Max): 1.32mA Voltage - Limiting (Max): 1.45V
- Package Type: SOT3
-
Supplier: Maxim Integrated
Description: accuracy. Resistor-adjustable current limiting protects the APD from optical power transients. A clamp diode protects the monitor's output from overvoltage conditions. Other protection features include cycle-by-cycle current limiting of the boost converter switch,
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 0.0050 amps
- Regulated Output Voltage (Volt): 76 volts
-
Supplier: Maxim Integrated
Description: photodiode current can be monitored from 10nA to 10mA with reduced accuracy. The MAX4004/MAX4006 accept a +2.7V to +22V supply voltage, suitable for PIN photodiode applications. (For higher voltage applications, refer to the MAX4007/MAX4008 data sheet.) Internal current
- Package Type: SOT
- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: compliant with Intel VR11.1 specifications. It accurately reports the load current via IMON pin to the microprocessor, which sends an active low PSI# signal to the controller at low power mode. The controller then enters 1- or 2-phase operation with diode emulation option
- Features: Input Overcurrent Protection
- IC Package Type: Other
- Input Voltage (VIN): 3 to 12 volts
- Output Voltage (Volt): 0.5000 to 1.6 volts
-
Supplier: Analog Devices, Inc.
Description: MOSFET allows a board to be safely inserted and removed from a live backplane by limiting inrush current. The supply output is also protected against short-circuit faults with a fast acting foldback current limit and electronic circuit breaker. The LTC4236 regulates the forward
- IC Package Type: PPAK (QFN-16)
- Operating Temperature: 0.0 to 70 C
- Quiescent Current (IQ): 0.0036 amps
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT3667 is a monolithic triple power supply composed of a 400mA buck switching regulator and two 200mA low dropout linear regulators (LDOs). The buck regulator includes a high efficiency switch, a boost diode, and the necessary oscillator, control and logic
- Configuration / Function: Step-down (Buck)
- IC Package Type: PPAK (QFN-16), Other
- Input Voltage (VIN): 4.3 to 40 volts
- Life Cycle Stage: Other
-
Supplier: Microchip Technology, Inc.
Description: MD0101 is a four channel, high voltage, current limiting protection device. It is designed to protect a low noise receiver from the high voltage transmit pulses in ultrasound applications and is commonly referred to as a T/R (transmit and receive) switch. Each channel has three
- Diode Applications: High Voltage
-
Supplier: Nexperia B.V.
Description: signal of the enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface
- Applications: Automotive
- Configuration: Other
- Max Ron: 240 ohms
- On-Chip ESD Protection: Yes
-
Supplier: Broadcom Inc.
Description: The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing
- Color: Green
- Forward Current: 10 milliamps
- Forward Voltage: 7.5 volts
- Lens Type: Domed Lens
-
Supplier: Microchip Technology, Inc.
Description: to each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 9 to 100 volts
- Type: Dimmable
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Damping diode, cable length: 1.5 m, With holding current limiting device for energy reduction
- Application: Industrial / Instrumentation and Control
- Cable Length: 4.92 ft
- Standards: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Damping diode, cable length: 1.5 m, With holding current limiting device for energy reduction
- Cable Conductor: Copper Clad Steel
- Cable Jacket: Other
- North American (AWG): 20 AWG
- Rated Amperage: 1 amps
-
Supplier: Allied Electronics, Inc.
Description: 1091M Series Non-Relampable LED White nylon housing Polished stainless steel bezel Solid-state indicator lights complete with built-in current-limiting resistor and rectifier diode.
- Color: Green
- Height: 28.7 mm
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
Supplier: Nexperia B.V.
Description: ) VIN = 2.5 V: 80 m? (typical) Adjustable current limit: 110 mA to 2.5 A ±6 % current limit accuracy at 1.2 A ILIM pin protection: can be shorted to ground or left floating Constant current during current limit No body diode when disabled
- Approvals: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 813412-VT1697SBFQ Packaging: Tray Mounting Style: SMD Features: Diode Emulation, Status Flag Applications: Use For General Technology: Power MOSFET Interface: PWM Fault Protection: Current Limiting, Over
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Special Features: Internal Current Limit
Find Suppliers by Category Top
Featured Products Top
-
VMI offers axial-lead, glass-body diodes 2kV and higher. One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10k (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
MAX-200 TVS High Current Diode Installed for System Circuit Protection Aboard Navy Destroyers When aerospace manufacturing giant Boeing was tasked with designing a new IT network on board the US Navy’s upgraded Arleigh Burke-class guided missile destroyers (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
current: 1,000mA Typ. - Low operating voltage: 5.0V Max. - Package: 9.0mm- TO-9 - Multiple transverse mode - TE mode oscillation Applications - Direct imaging for PCB - Industry - Display - Bioanalyical & Medical (read more)
Browse Lasers Datasheets for World Star Tech -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be (read more)
Browse Diode Lasers Datasheets for World Star Tech -
resistor with a linear V-I relationship, is 1. The most common type of varistor on the market today is the Metal Oxide Varistor, MOV. Looking for Metal Oxide Varistors? Shop MDE Semiconductor here for our wide range of varistors, thyristors, TVS diodes (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
The JANTX/JANTXV 1N6517FL diode features higher current capability and lower thermal impedance than an axial-leaded device. Improved thermal characterstics are achieved through the use of thicker diameter and shorter leads versus those used in the standard axial-leaded, through-hole devices (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
laser diode, ideal for imaging, biomedical, and industrial applications. The HL40071MG, a new single mode 405nm laser diode from Ushio, is available with a maximum power of 300mW. Ushio red laser diodes are available (read more)
Browse Lasers Datasheets for World Star Tech -
Key Features: Voltage Rating: 100V Average Rectified Current: 150mA Forward Voltage: 1.25V @ 150mA Reverse Leakage Current: 1µA @ 75V Reverse (read more)
Browse Diodes Datasheets for Win Source Electronics