-
Supplier: PennEngineering®
Description: For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D
- Diameter / Size: 0.1102 inch
- Dowel Pins: All Dowel Pins, Knurled Pin
- English or Metric: Metric
- Length: 0.3150 inch
-
Supplier: JC Cherry, Inc.
Description: Thru Hole Short type, Round Socket Pin ?Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ?Specifications: Operating Current: 5.0A max (in case of f0.45 plug at 25?) Operating Temperature: -55 to 150? Acceptable Plug: Dia.0.38 -
- Contact Plating: Other
- Mounting: Through-hole
- Product Type: PCB Pins
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. D-SUB 25 pin (m) solder type connector with metal hood
-
-
Supplier: JC Cherry, Inc.
Description: Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller 0.245N(25gf) at 0.4mm travel Full travel 0.5mm Current rating 0.3A 4 point crown type
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins.
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins.
-
Supplier: JC Cherry, Inc.
Description: Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller High Temperature spec -40 to +150? 0.137N(13.97gf) at 0.5mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type
-
Supplier: JC Cherry, Inc.
Description: Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller High Temperature spec -40 to +150? 0.226N(23gf) at 0.4mm travel Full travel 0.5mm Current rating 0.3A 4 point crown type
-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused
- Connector: DB25
- Data Rate: 19.2 kbps
- Device Type: Serial Data Converter
-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused
- Connector: DB25
- Data Rate: 19.2 kbps
- Device Type: Serial Data Converter
-
Supplier: DigiKey
Description: 25 Position D-Type, Micro-D Plug, Male Pins Connector
- Current Rating: 3 amps
- Number of Contacts: 25 #
-
Supplier: DigiKey
Description: 25 Position D-Type, Micro-D Plug, Male Pins Connector
- Current Rating: 3 amps
- Geometry: Right Angle
- Number of Contacts: 25 #
-
Supplier: DigiKey
Description: 25 Position D-Type, Micro-D Plug, Male Pins Connector
- Current Rating: 3 amps
- Number of Contacts: 25 #
-
Supplier: DigiKey
Description: 25 Position D-Type, Micro-D Plug, Male Pins Connector
- Current Rating: 3 amps
- Number of Contacts: 25 #
-
Supplier: SFCable.com
Description: Create your own custom cable with this DB25 Female Crimp Pin Connector. Connectors: DB25 Female. Crimp Type. D-Sub Connector. RS232 D-subminiature connectors. All Tin Plated Shell.
- Gender: Female / Jack
-
Supplier: FCI
Description: Power Cable Connector 25W3 Pin
- Current Rating: 7.5 amps
- Gender: Male / Plug
- Number of Contacts: 25 #
- Voltage Rating: 300 volts
-
Supplier: FCI
Description: Cable Connector 25 Way Pin Solder Bucket, without Accessory
- Current Rating: 5 amps
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 25 #
-
Supplier: FCI
Description: Cable Connector 25 Way Pin Solder Bucket, Shielding Termination Fingers
- Current Rating: 5 amps
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 25 #
-
Supplier: FCI
Description: Cable Connector 25 Way Pin Solder Bucket, Zinc plated shell, without Accessory
- Current Rating: 5 amps
- Gender: Male / Plug
- Number of Contacts: 25 #
- Voltage Rating: 300 volts
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up to
- Data Rate: 19.2 kbps
- Device Type: Serial Data Converter
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up to
- Data Rate: 19.2 kbps
- Device Type: Serial Data Converter
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 25-pos., male connector, one cable entry < 35°, universal type for all systems, pin assignment: 1, 2, 3, ..., 24, 25 to screw connection terminal block
- Current Rating: 0.1000 amps
- Voltage Rating: 50 volts
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 25-pos. female connector, one cable entry < 35°, universal type for all systems, pin assignment: 1, 2, 3, ..., 24, 25 to screw connection terminal block
- Current Rating: 0.1000 amps
- Voltage Rating: 50 volts
-
Supplier: Utmel Electronic Limited
Description: D-SUB connector,Double row 25P male white glue,90 degree plug,riveted type,pin 2U
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: Nexperia B.V.
Description: The 74ALVCH16373 is a 16-bit D-type transparent latch with bus hold inputs and 3-state outputs. The device can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The device features two latch enables (1LE and 2LE) and two output enables (1OE and 2OE), each
- IC Package Type: Other
- Latch Type: Transparent D
- Logic Family: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Amphenol Communications Solutions
Description: Filter D-Sub, Filter D-sub, 25pin, Pin type, 0.318in. footprint bend, UNC Threaded Holes, 820pf +/- 15%, 1000 VDC DWV, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Filter D-Sub,
-
Supplier: Rochester Electronics
Description: MAX6306 5-Pin, Multiple-Input, Programmable Reset IC
- Package Type: SOP, TSOP Type I, Type II, Other
-
Supplier: Rochester Electronics
Description: MAX6306 5-Pin, Multiple-Input, Programmable Reset IC
- Package Type: SOP, TSOP Type I, Type II, Other
-
Supplier: Rochester Electronics
Description: MAX6306 5-Pin, Multiple-Input, Programmable Reset IC
- Package Type: SOP, TSOP Type I, Type II, Other
-
Supplier: Rochester Electronics
Description: MAX6306 5-Pin, Multiple-Input, Programmable Reset IC
- Package Type: SOP, TSOP Type I, Type II, Other
-
Supplier: Selecta Products
Description: " PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 63 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036198-HTSW-126-25- L-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 52 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 2.54 mm
- Mounting: Through-hole, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1080318-HMTMS-133-25 -G-D-150 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HMTMS Number of Positions: 66 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 1.27 mm
- Mounting: Through-hole, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Nexperia B.V.
Description: The 74HC173; 74HCT173 is a quad positive-edge triggered D-type flip-flop. The device features clock (CP), master reset (MR), two input enable (E1, E2) and two output enable (OE1, OE2) inputs. When the input enables are LOW, the outputs Qn will assume the state of their corresponding Dn inputs
- Features: ESD Protection
- IC Package Type: Other
- Logic Family: Other
- Maximum Clocking Frequency (fMAX): 88 MHz
-
Supplier: Selecta Products
Description: " PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "
- Current Rating: 32 amps
- Device Type: Plug / Inlet
- Poles: 4 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
Find Suppliers by Category Top
Featured Products Top
-
requirements. Features General Purpose Frequencies from 1 MHz to 25 MHz, fixed Low Phase Noise SMA(f) and Solder Pins or Thru Hole (PCB) Mount Output: Sine, +13 dBm, Standard; CMOS, Optional Good Temperature Stability Low Aging rate (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
The Sprinter Series oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 25 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
NorComp’s 580 and 581 series MICRO-D machined connectors are designed to provide a space-saving layout that is ideal for applications such as industrial robotics, laboratory meteorology, and satellite base stations. These connectors feature solid pin machined contacts and (read more)
Browse Electrical Connectors Datasheets for DigiKey -
rugged and reliable than connector options of years past, and Omnetics Nano-D connectors have proven to be a cut above the rest. With precision gold plated, flex pin contacts on a nominal pitch of 0.64mm (0.025"), this family of Nano-miniature connectors is ideal for mission critical applications (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
High reliability Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85 Wire size: AWG 30 through AWG 34 Nano socket freestanding used in receptacle side Nano flex pin recessed into plug insulators Current (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Smiths Interconnect’s D series was previously available in 2 standard sizes with contact count ranging from 3 to 25. Thanks to the addition of the new D04 connectors, the series now includes a high-density configuraton able to offer high contact count, up to 10,000 cycles, ease of use (read more)
Browse Circular Connectors Datasheets for Smiths Interconnect -
The Dytran series 3133D is an ultra-miniature, low outgassing, hermetically sealed, IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of (read more)
Browse Vibration Sensors Datasheets for Dytran by HBK -
Bm Input IP3: +52 dBm No low-frequency spurious Manufactured on a silicon-on-insulator process 3 mm, 20 pin laminate package (lead-free) (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
More Information Top
-
Real-time control and monitoring system for LIPI's Public Cluster
TABLE I Pin Assignments of the D - Type 25 pin Parallel Port Connector.
-
http://etd.auburn.edu/bitstream/handle/10415/2074/Thesis.pdf?sequence=2
4.1 Pin Assignments of the D - Type 25 Pin Parallel Port Connector . . . . . . . . .
-
Haptic Interfacing System Using Magnetorheological Fluids
This port is composed of 4 control lines, 5 status lines and 8 data lines and commonly found at the back of PC as a D - Type 25 Pin female connector.
-
A PC-Based Implementation of a Load Resonant Cyclo-Inverter
It is found commonly on the back of the PC as a D - Type 25 Pin female connector as shown in Fig. 6.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Integrated Circuits and Microprocessors
Table 6.4.2 shows the pins of an RS232 cable using a 25 pin D - type connector.